Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia XZ 4G 32GB Platinum

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
XZ
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1305-4764
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7311271575504
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1678
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 07 Nov 2017 18:33:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Xperia XZ 4G 32GB Platinum :
The short editorial description of Sony Xperia XZ 4G 32GB Platinum

Qualcomm Snapdragon 820, 3GB RAM, 32GB eMMC, 13.208 cm (5.2 ") Full HD 1080p, 23/13MP, GSM/GPRS/EDGE, UMTS/HSPA+, LTE, GPS + GLONASS, Wi-Fi, Bluetooth 4.2, NFC, Single SIM, Google Android M, 2900mAh, 161g
More>>>

Sony Xperia XZ 4G 32GB Platinum:
The official marketing text of Sony Xperia XZ 4G 32GB Platinum as supplied by the manufacturer
The smartphone camera with advanced movement and colour capture. So life looks as beautiful as it is.

Xperia XZ perfects the fundamentals of a great smartphone. Packed with innovations in technology, it boasts a photo-pro’s camera, an intelligent battery and smart features that adapt to you. And it’s all delivered in a stunning, evolved design.

Xperia XZ comes loaded with the advanced photography technologies you recognize from other Xperia smartphones. We’ve also added triple image sensing technology to analyse, adapt and capture perfect shots in challenging conditions.

Life’s best subjects are rarely still for long. Xperia XZ allows you to capture even moving objects – before the moment passes you by. Bringing together the power of an imaging sensor and a laser autofocus sensor, you can freeze movement in the sharpest detail, even when the light is low.

Our RGBC-IR sensor delivers incredibly accurate colours, whether you’re in bright sun or indoors. It analyses and adapts to any light, reproducing colours just as you see them. So your pictures don’t need any extra punch before sharing.

Xperia XZ’s uncluttered design is meant to fit seamlessly into your life. The soft, rounded form is comfortable to hold, while the stunning colours are designed to suit your style.

Xperia XZ is available in a range of striking colours. The back is made from high purity ALKALEIDO™ metal, adding depth, shine and brightness to the finish.

Sony's water resistant design takes the worry out of a little wet. Xperia XZ is built to withstand the splashes that are a part of everyday life. So you can relax about sudden spills or unexpected showers.

Charging can take a toll on your battery but unlike most smartphones, Xperia XZ uses intelligent charging to prevent battery decline. It learns your charging patterns and adapts to them, resulting in up to twice the battery lifespan.

Style Cover Touch SCTF10 has a see-through front that lets you access your smartphone functions even when the flip cover is closed.
Short summary description Sony Xperia XZ 4G 32GB Platinum:
This short summary of the Sony Xperia XZ 4G 32GB Platinum data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Xperia XZ, 13.2 cm (5.2"), 32 GB, 23 MP, Android, 6.0, Platinum
Long summary description Sony Xperia XZ 4G 32GB Platinum :

Sony Xperia XZ. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels, Display type: TFT. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 23 MP. 4G. Operating system installed: Android, Operating system version: 6.0. Battery capacity: 2900 mAh. Colour of product: Platinum. Weight: 161 g

This is an auto-generated long summary of Sony Xperia XZ 4G 32GB Platinum based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
13.2 cm (5.2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Orientation sensor *
The device e.g. smartphone, tablet uses gravity to sense whether it should be displaying in portrait or landscape mode.
Yes
Screen shape *
Flat
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
16.78 million colours
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Touchscreen type
There are a variety of touchscreen technologies that have different methods of sensing touch, including resistive and capacitive.
Capacitive
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Qualcomm Snapdragon
Processor model *
The model number for the processor in a computer.
820
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Storage
RAM capacity *
3 GB
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
32 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MicroSDHC
Maximum memory card size
The maximum size of memory card that can be used with this device.
256 GB
USB mass storage
Yes
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
23 MP
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in flash *
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Front camera type *
Single camera
Front camera resolution (numeric) *
13 MP
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 2.3 mm (1 / 2.3")
Zoom capability
The amount that the camera lens can zoom.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8x
Face detection
Yes
ISO sensitivity
A measure of a photographic film's sensitivity to light.
12800
Video recording
Recording moving visual images.
Yes
Video recording modes
1080p,2160p
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
Exmor RS
Smile detection
Yes
Networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
SIM card type *
NanoSIM
2G standards *
EDGE,GPRS,GSM
3G standards *
HSPA+,UMTS
4G standard *
LTE
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11ac,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.2 LE
Bluetooth profiles
A2DP, AVCTP, GAP, GAVDP, HFP, HID, OPP, Pan, SPP
2G bands (primary SIM)
850,900,1800,1900 MHz
3G bands supported
800,850,900,1700,1900,2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
The type of cellular connection subscription.
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
The type of USB connector/port that this product has.
USB Type-C
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
Short Message Service (SMS)
Yes
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Bar
Colour of product *
The colour e.g. red, blue, green, black, white.
Platinum
Brand colour
Platinum
International Protection (IP) code
The IP code classifies and rates the degree of protection provided against the intrusion (including body parts such as hands and fingers), dust, accidental contact, and water by mechanical casings and electrical enclosures. It is published by the International Electrotechnical Commission (IEC). The digits (characteristic numerals) indicate conformity with the conditions summarized in the tables below. Where there is no protection rating with regard to one of the criteria, the digit is replaced with the letter X. an electrical socket rated IP22 is protected against insertion of fingers and will not be damaged or become unsafe during a specified test in which it is exposed to vertically or nearly vertically dripping water. Another example is the Sony Xperia Z Ultra, one of the first cellular phones to be IP-rated; it is rated at IP58 and marketed as "dust resistant" and can be "immersed in 1.5 meter of freshwater for up to 30 minutes".
IP68
Protection features
Physical effects from which the product is protected e.g. water resistant, crash proof.
Water resistant
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Ergonomics
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Graphics adapter
Adreno 530
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Notes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
GLONASS
Yes
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
Yes
Barometer
Yes
Wi-Fi positioning
Yes
Multimedia
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
ALAC,DSD,FLAC,LPCM
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Conference call
Yes
Speed dialing
Yes
Vibrating alert
Yes
Call timer
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Operating system version *
The version of the operating system used e.g. 4.1, 4.2 for Android.
6.0
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2900 mAh
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
17.5 h
Standby time (3G) *
The officially quoted longest time that a single battery charge will last when the cell/mobile phone is constantly connected to the G3 network but is not in active use.
610 h
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
11.67 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
600 h
Standby time (4G)
590 h
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
78 h
Continuous video playback time
11 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
161 g
Width *
The measurement or extent of something from side to side.
72 mm
Depth *
The distance from the front to the back of something.
8.1 mm
Height *
The measurement of the product from head to foot or from base to top.
146 mm
Country Distributor
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
X