Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBH20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1278-4803
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4824
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 11 Jan 2018 03:49:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset :
The short editorial description of Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset

9.2mm, 20Hz-20kHz, 16Ohm, 100.5dB, Bluetooth 3.0, NFC, Micro USB, 110mAh, Turquoise
More>>>
Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset:
The official marketing text of Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset as supplied by the manufacturer

The easy way
A wireless stereo headset for clear calling and impressive audio

One-touch listening
Easier than connecting a cable. Touch once to pair your smartphone with your wireless headset. If the devices have been disconnected, touch once to re-connect. NFC is pure magic.

Sound clarity
An easy-to-use wireless stereo headset from Sony, with straightforward call keys and music controls. Enjoy the rich bass and dynamic sound of this impressive headset. Let HD Voice give the person you are calling an in-the-room experience. Bluetooth™ wireless technology lets you move freely and enjoy all the audio in your smartphone. At a distance.

Short summary description Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset:
This short summary of the Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SBH20, Wireless, In-ear, Binaural, Intraaural, 20 - 20000 Hz, Turquoise

Long summary description Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset:
This is an auto-generated long summary of Sony SBH20 In-ear Binaural Wireless Turquoise mobile headset based on the first three specs of the first five spec groups.

Sony SBH20. Connectivity technology: Wireless, Bluetooth. Wearing style: In-ear, Headset type: Binaural. Ear coupling: Intraaural, Headphone frequency: 20 - 20000 Hz, Headphone sensitivity: 100.5 dB, Impedance: 16 Ω, Driver unit: 9.2 mm. Volume control: Digital. Weight: 12.3 g. Colour of product: Turquoise

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Wearing style *
The way in which the device is worn.
In-ear
Colour of product *
The colour e.g. red, blue, green, black, white.
Turquoise
Volume control
Digital
Buttons quantity
The number of buttons that there are in/on the product.
6
Performance
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic\n\ndistortion and is given in %. Non-linear harmonic distortions are\n\nsignals which were not present in the original before the signal was\n\nconverted by the headphones. These unwanted signals are caused by the\n\ndiaphragm, whose movements do not precisely move in time with the\n\nelectric signals that cause it to move. Unfortunately, this is a\n\nfeature of all electroacoustic transducers. Although it cannot be\n\ncompletely eliminated, suitable steps can be taken to minimise it.\n\nHowever, the user is not interested in why this distortion takes place\n\nbut in how great the level of distortion must be for it to become\n\nperceptible. According to the findings of several research projects, a\n\ntotal harmonic distortion of 1% in the frequency range of 100 to 2000\n\nHz is imperceptible. Below 100 Hz, the perceptibility threshold lies\n\nat 10%.
0.5%
Brand compatibility
What other brands this brand can be used with.
Any brand
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity *
The product has USB connector.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
USB connector
Micro-USB
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0
Bluetooth profiles
A2DP,AVRCP,HFP,HSP
Ports & interfaces
Near Field Communication (NFC)
Yes
Headset connectors supported
3.5mm stereo
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 20000 Hz
Headphone sensitivity
100.5 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Driver unit
9.2 mm
Driver type
Dynamic
Weight & dimensions
Width
The measurement or extent of something from side to side.
33.3 mm
Depth
The distance from the front to the back of something.
12.3 mm
Height
The measurement of the product from head to foot or from base to top.
33.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.3 g
Packaging data
Number of products included
The number of products that are included in the package.
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15
Testseek has collected 6 expert reviews for Sony SBH20 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%
Source Review comments Score
coolsmartphone.com
Updated:
2014-10-15
A few weeks back I got my hands on a Sony SBH-20 stereo Bluetooth headset, and after using it for a little while I decided to jot down my views onto paper (or rather type them onto a laptop).Key features:Contents of the boxDesign:The SBH-20 is a neat litt...
80%
itproportal.com
Updated:
2014-10-15
The Sony Stereo Bluetooth Headset SBH20 does more things than probably any other Bluetooth headset we've ever tested. You can use it to make calls or listen to music, or you can connect it to a pair of exercise-friendly headphones and go for a run. Or you...
Good Good sound quality with bundled earbuds, Flexible design, Can connect to speakers via a 3.5mm jack...
Bad Can't trigger voice dialling on headset, Dismal noise cancellation, Buttons are difficult to press...
Bottom line The SBH20 does a lot more than most other stereo Bluetooth headsets, and in most instances Sony hasn't piled on features at the expense of quality. With better noise cancellation and less finicky controls, the SBH20 would be our top dog budget-priced ste...
80%
X