location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1245-5147
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271309284
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:03:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 cm (3") 320 x 480 pixels
  • - 0.6 GHz
  • - 16 GB
  • - 3G Single SIM
  • - Bluetooth
  • - Single camera
Warranty:
Long product name Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver :
The long product name of Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xperia X8 black/silver GSM/GPRS/EDGE 850/900/1800/1900, UMTS/HSPA 900/2100, UMTS/HSPA 850/1900/2100, 320 x 480 pixels (HVGA) / 3" touchscreen, 128MB, MicroSD, 3.2 mp, MP3, AAC, Android, WiFi, Bluetooth stereo A2DP
More>>>
Short summary description Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver:
This short summary of the Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X8, 7.62 cm (3"), 320 x 480 pixels, 0.6 GHz, Black, Silver

Long summary description Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver:
This is an auto-generated long summary of Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver based on the first three specs of the first five spec groups.

Sony Xperia X8. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 480 pixels. Processor frequency: 0.6 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Product colour: Black, Silver. Weight: 104 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:21:39
Uk has collected 97 expert reviews for Sony Xperia X8 7.62 cm (3") Single SIM 3G Black, Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
webuser.co.uk
Updated:
2011-09-24 17:21:37
Although this compact smartphone first came out in the days of Android 1.6, Sony Ericsson provides an update to 2.1 via its website. The aging technology means that it doesn’t make the absolute most of the operating system – it’s the only touchscree...
Bottom line There’s a real compromise to be had with this smartphone, but if you’re looking for a great-value way to get your hands on an Android phone, it’s an extremely attractive proposition. Although it’s older than the operating system, the phone handles And...
0%
digitalversus.com
Updated:
2011-09-24 17:21:37
This is one area where the Xperia X8 really excels. With 3G+, WiFi and Bluetooth, it doers a good job of staying connected. Voice calls don't suffer from any distortion or interference and the sound is clear and loud enough even when you're making call...
Good Small form factor, Interchangeable covers, Good contrast and accurate colours onscreen, Interface is easy to get the hang of, Good battery life...
Bad Tricky touchscreen, Not much room for customisation, Lots of lag, Disappointing online experience...
Bottom line The Sony Ericsson Xperia X8 is a small mobile that does better at the 'phone' part of being a smartphone than the 'smart' part. We much prefer the X10 and X10 mini pro, which has a slide-out keyboard. Such an unresponsive screen is a pain to use...
40%
expertreviews.co.uk
Updated:
2011-09-24 17:21:37
When it was first launched, the Xperia X8 received criticism for its out-of-date version of Android. Since then it has received a major software update to version 2.1 of the operating system, up from 1.6. It still retains Sony Ericsson's own custom use...
Bottom line The X8 has some clever features, but it can't match Motorola’s Defy on contract. It’s a good choice on prepay, though...
60%
tracyandmatt.co.uk
Updated:
2011-09-24 17:21:37
The Xperia X8 was unboxed a good few months ago, but now here is the review with one small but important difference. It's now running the 2.1 Éclair update which may not be the latest but it's still better than 1.6 was. That has now brought it up to sc...
Bottom line On the face of it, the Sony Ericsson X8 doesn't seem like a great phone. It has outdated specs and a few issues like the screen sensitivity that, if you're a speed freak, will leave you tearing your hair out. However, price is a factor that must be tak...
0%
itreviews.com
Updated:
2011-09-24 17:21:37
Sony Ericsson's Xperia X8 has had something of a troubled childhood. When it first appeared, the handset ran Android 1.6 - and, frankly, it wasn't up to much. But when it got an update to Android 2.1, we decided to take a look. With Android 2.2 curren...
Bottom line All things considered, we can't really recommend the Sony Ericsson Xperia X8. There are a lot of Android handsets hovering around this pricepoint, so explore further before taking the plunge...
0%
trustedreviews.com
Updated:
2011-09-24 17:21:37
Sony Ericsson has had a bit of a topsy turvy time with its Android phones over the years. Its first few attempts, including the Xperia X1 and Xperia X10 , didn't quite get the balance right but the X10 mini and X10 mini pro both impressed us and were intr...
Good Relatively Small, Full Android Smartphone, Low Cost, Decent Headset Included...
Bad Cramped Screen, Poor Typing Experience, Mediocre Battery Life...
Bottom line The web browser lacks pinch to zoom but otherwise does a good job of properly rendering full web pages with the onscreen controls (or double tap) for zooming working quite well. Considering the slow CPU, it's reasonably nippy as well, though you can guara...
70%
3g.co.uk
Updated:
2011-09-24 17:21:37
If you want an Android phone and you're on a budget, it's worth taking a look at the Sony Experia X8. But if you can afford a few extra pounds each month, shop around and you'll get a smartphone with more features. Once the X8 has its Android 2.1 up...
Good The virtual QWERTY keyboard proved responsive and offered good autosuggestions...
Bad The X8 needs to get an Android update to make it useful...
Bottom line Pros: The virtual QWERTY keyboard proved responsive and offered good auto-suggestions Cons: The X8 needs to get an Android update to make it useful Verdict: While we like its innovative design, the X8 has too many glitches for a recommendation, and has...
60%
T3.com
Updated:
2011-09-24 17:21:38
The Sony Ericsson Xperia X8 is essentially a compromise between the capacious and the pared down Essentially, it’s a phone for those who prefer their touchscreens somewhere between pocket-bulgingly big and impossibly tiny to handle. It crams in man...
60%
pocket-lint.com
Updated:
2011-09-24 17:21:38
Tweet The Sony Ericsson Xperia X8 takes the UI we saw on the Sony Ericsson Xperia X10 mini and flips it over to a device with a 3-inch screen. It shares the same design as the Xperia X10, so falls neatly between the X10 and X10 mini – we’re surprised...
Good Capacitive display, response from screen is pretty good...
Bad Build quality not great, poor camera performance, out dated version of Android, Sony Ericsson's tinkerings add little to get excited about, software seemed occasionally buggy...
Bottom line Faced with the excellent screen of the Orange San Francisco or the more considered customisation from Samsung, the Sony Ericsson Xperia X8 doesn’t have a lot in its favourKey specs3 megapixels, 3-inch screen, 3.5mm jack, 3G, Android, Bluetooth, GPRS, G...
60%
techradar.com
Updated:
2011-09-24 17:21:38
We've got exactly what we wished for. After being rather impressed by Sony Ericsson's ultra-small Xperia X10 Mini and X10 Mini Pro, we couldn't help but wonder what Sony Ericsson's heavily customised Android OS would look like on a phone with a middle-of-...
Good Very clever custom user interface, Speedy web browser, Superb battery life, Fast and dependable in use...
Bad No multi-touch support, Limited on-board memory, Poor touchscreen sensitivity, Ageing Android 1.6 at its core...
Bottom line It's fast and battery-light, but simply doesn't bring out the best of Android...
50%
siliconrepublic.com
Updated:
2011-09-24 17:21:38
The Xperia X8, given to us by Carphone Warehouse, sits between the X10 and X10 mini in terms of size. It offers a 3-inch, 16-million colours TFT display, which is quite vibrant. It's pretty light, though a little thicker than most smartphones. I tested ou...
Bottom line The Xperia X8, given to us by Carphone Warehouse, sits between the X10 and X10 mini in terms of size. It offers a 3-inch, 16-million colours TFT display, which is quite vibrant. It’s pretty light, though a little thicker than most smartphones. I tested...
0%
techadvisor.co.uk
Updated:
2011-09-24 17:21:38
The Sony Ericsson Xperia X8 is a mid-range Google Android smartphone targeted at users who can't afford the premium Xperia X10 and find the Xperia X10 mini or mini Pro too small for their tastes. After a long wait and much anticipation, the Sony Eric...
Bottom line The Sony Ericsson Xperia X8 has a good design and a decent set of features; it's also one of the best looking mid-range Android phones. However, the rather sluggish performance, slightly small screen size (3in) and outdated OS (Android 1.6) put the ph...
60%
goodgearguide.com.au
Updated:
2011-11-14 02:37:33
Sony Ericsson's XPERIA X8 sits between the high-end XPERIA X10 and the entry-level XPERIA X10 Mini and XPERIA X10 Mini Pro smartphones. It's a mid-range Android smartphone with a relatively compact design. The XPERIA X8 has a better screen resolution...
Good Rounded design is comfortable to hold, reasonably attractive matte finish, decent screen resolution, custom UI works well...
Bad Slightly cramped for messaging, Timescape is limited, runs Android 1.6, no multitouch...
Bottom line The Sony Ericsson XPERIA X8 offers a similar user experience to the smaller XPERIA X10 Mini and X10 Mini Pro handsets, and like those phones it ships with an outdated version of the Android operating system...
60%
techsmart.co.za
Updated:
2014-03-22 02:24:43
Sony Ericsson (SE) smartphones became cool again after adopting Android as its smartphone OS of choice, resulting in the Xperia X10, as well as the Xperia mini and mini pro. The latest device emanating from SE’s stable is the Xperia X8, which is a budg...
0%
stuff.tv
Updated:
2014-03-22 02:24:43
No multi-touchUnfortunately, the 2.1 update doesn’t bring support for Flash video or multi-touch. It’s not ideal but doesn’t hamper the web browsing experience too much with a double tap delivering maximum zoom or onscreen icons offering greater con...
Good Affordable price. Compact and lightweight...
Bad Plastic build. Limited scope for homescreen personalisation. No multi-touch. Average camera set up...
Bottom line Even with the OS update it’s difficult to recommend this workaday smartphone ahead of more accomplished mid-rangers...
60%
knowyourmobile.com
Updated:
2014-03-22 02:24:43
Android phones are becoming the next best accessory and many of the handset manufacturers are scrabbling to get their own device launched onto the market.Sony Ericsson has already had relative successes with its Xperia X10 and the smaller package of t...
Good Capacitive screen, Impressive battery life...
Bad Looks cheap, Laggy Android 1.6 OS, Misty screen resolution...
Bottom line This bulky, boxy handset is neither pleasing to the eye or to the touch. Little flourishes of greatness, with the capacitive screen and battery life, just cannot make up for the overall slow operating system...
40%
recombu.com
Updated:
2014-04-02 02:20:39
The spiritual successor to Sony Ericsson’s pint-sized X10 Mini is the Xperia X8, an Android-powered touchscreen phone of similar dimensions. But do good things really come in small packages? Read on to find out.What we likeThe Sony Ericsson Xperia X8 i...
Bottom line The Sony Ericsson Xperia X8 is bite-sized Android phone that, like the X10 Mini is a cute little pocket-friendly phone. Ideal if you’ve not used an Android phone before as it comes with some helpful apps pre-installed and it features a pretty straightf...
60%
whatmobile.net
Updated:
2014-04-04 03:32:50
Although it€s not the smallest, it is the baby in the Xperia smartphone family. The question is, has Sony Ericsson cut too much?Sony Ericsson is one of the many phone makers that has given strong support to Android, with a number of handsets using Google€...
60%
gadgetdaily.xyz
Updated:
2014-05-07 02:40:05
When Sony Ericsson launched its Xperia X8 the handset ran on Android 1.6. At the time Android 2.2 was around, so it immediately felt a little out of date. The handset has recently received a refresh and our review sample was sent back for a reflash. But t...
60%
pinoytechblog.com
Updated:
2016-11-26 18:36:33
The Sony Ericsson Xperia X8 is Sony's newest phone to compliment, or rather broaden, the lineup of Sony Ericsson's Android phones. It is designed to cater to those who want the Android experience for a cheap price and finding Sony's earlier serving of X10...
Bottom line All in all, despite being handicapped by its OS, the X8 is a very competent entry-level phone. Expect it to improve some more once its OS upgrade is released before the end of this year.With a good battery life and features to handle your typical smartpho...
0%
hardwarezone.com.ph
Updated:
2016-11-26 18:36:33
Sony Ericsson has further expanded its Xperia family of mobile devices to include the midsized Xperia X8, joining the ranks of the X10, the smaller X10 mini and the mini pro. Like all its predecessors, Timescape is still heavily featured. The UI also take...
0%
brighthub.com
Updated:
2011-09-24 17:21:37
The Xperia brand has seen many smartphone versions including the Sony Ericsson Xperia X2 and the . Now the X8 is taking the mobile world by storm as the newest and most attractive device released recently. When purchasing the Sony Ericsson Xperia X8 e...
Bottom line The Sony Ericsson Xperia X8 is a small but efficient mobile device. It is both stylish and useful as a result of its small size and unique features. Both its design and interface exude ease and sophistication and should definitely appeal to the...
100%
stuff.tv
Updated:
2011-09-24 17:21:37
No multi-touchUnfortunately, the 2.1 update doesn’t bring support for Flash video or multi-touch. It’s not ideal but doesn’t hamper the web browsing experience too much with a double tap delivering maximum zoom or onscreen icons offering greater con...
Good Affordable price. Compact and lightweight...
Bad Plastic build. Limited scope for homescreen personalisation. No multi-touch. Average camera set up...
Bottom line Even with the OS update it’s difficult to recommend this workaday smartphone ahead of more accomplished mid-rangers...
60%
zomgitscj.com
Updated:
2011-09-24 17:21:37
We covered everything about the Sony Ericsson X8 in our detailed review here, here and here, and now it is time for our conclusions.The Xperia X8 does it’s job as a phone, but does not do justice to the Android ecosystem. Any Android fan would be disa...
0%
mobilechoiceuk.com
Updated:
2011-09-24 17:21:37
It may be affordable, but it's a case of getting what you pay for with a dated OS and flimsy build. Related links News Sony Ericsson Xperia X8 gets Android update Sony Ericsson Xperia X12 breaks cover Sony Ericsson moves away from Symbian Sony Ericsson...
Good A responsive virtual QWERTY keyboard that has a decent auto-suggest facility...
Bad Until the phone receives an Android update, the X8’s 1.6 looks dated and is too restrictiveLook and Feel...
Bottom line It may be affordable, but it's a case of getting what you pay for with a dated OS and flimsy build...
40%
ld2.ciol.com
Updated:
2011-09-24 17:21:38
A new phone, everyday – this is what Sony Ericsson is planning to give to the users of the Xperia X8. The device comes with five different back covers that make for a definite style statement. Plain white, light blue and white, dark blue and white, pin...
Good Looks, User Interface, Android...
Bad Battery life, Competition, Camera...
0%
mobilesroom.com
Updated:
2011-09-24 17:21:38
Sony Ericsson Xperia X8 ReviewXperia series of the phones launched by Sony Ericsson is one of the most ambitious lines of cell phone manufactured by the company. Xperia X1, Xperia X2, Xperia X10, Xperia X10 mini and mini pro are some of the phones roll...
Bottom line The price of the phone is approximately 200 Euros (US$ 256) and around Rs 10,000 in India, which makes it a budgetary phone for most of smart phone lovers.If you are looking for a budgetary smartphone, then Sony Ericsson Xperia X8 will suit you. Howev...
53%
recombu.com
Updated:
2011-09-24 17:21:38
The spiritual successor to Sony Ericsson’s pint-sized X10 Mini is the Xperia X8, an Android-powered touchscreen phone of similar dimensions. But do good things really come in small packages? Read on to find out.What we likeThe Sony Ericsson Xperia X8 i...
Bottom line The Sony Ericsson Xperia X8 is bite-sized Android phone that, like the X10 Mini is a cute little pocket-friendly phone. Ideal if you’ve not used an Android phone before as it comes with some helpful apps pre-installed and it features a pretty straightf...
60%
cellphonequick.com
Updated:
2011-09-24 17:21:38
The Sony Ericsson is soon to launch their new mobile phone model, the Sony Ericsson XPERIA X8. The phone is expected to hit the shops some time in the third quarter of 2010. The Apple iPhone 4 is recently launched. The hype created by the Apple iPhone...
Bottom line The Sony Ericsson XPERIA X8 is not just another beautiful handset that you can brag to your family and friends about. The X8′s looks is not it’s only edge but its functionality is enough to compete with the other brands in the market. It may be compact...
0%
pcworld.in
Updated:
2011-09-24 17:21:38
After a long wait and much anticipation, the Sony Ericsson Xperia X8 aka Shakira has been with us for awhile. Does this from Sony Ericsson have enough features and performance to threaten rivals like Samsung Galaxy 3, LG Optimus GT540, and . Let's fi...
Good Good look and design, Better screen resolution than rivals, Good sound quality...
Bad Outdated Android OS, Sluggish performance, Slightly small screen, Fixed focus camera lens...
Bottom line The Sony Ericsson Xperia X8 is a mid-range Android phones that focuses on users who can't afford the premium Xperia X10 and find the Xperia X10 mini or mini Pro too small for their taste. The Xperia X8 offers a 3-inch capacitive touchscreen and it run...
70%
phonearena.com
Updated:
2011-09-24 17:21:38
Sony Ericsson's Xperia series is probably the manufacturer's most exciting lineup of phones. First, there was the Windows Mobile-powered . Then along came its successor, the , as well as the Android-based . We also shouldn't forget those little fellas...
Good Elegant styling, Additional back covers come in the box, Easytouse interface, Quality loudspeaker...
Bad Poor camera quality, Lack of multitouch, Takes it too much time to be localized...
Bottom line Voice quality on the Sony Ericsson Xperia X8 is predominantly satisfying. The incoming side is treated to some fine tones, complemented with decent loudness, while the outgoing side experiences a bit lower quality sounds, while maintaining the good pow...
75%
tech2.com
Updated:
2011-09-24 17:21:39
Very recently, we took a look at an interesting phone based on the Android 1.6 OS, the Sony Ericsson / . A little while ago, the guys at Sony Ericsson released the Xperia X8, the next installment of the Xperia series. Although the phone is still base...
Good Smooth and intuitive UI, Much quicker compared to predecessor, Unibody style look, Great connectivity and battery life...
Bad Runs Android 1.6, Misses out on some apps which are not compatible, Music player volume is too low, Average battery life, Comes with a 3MP fixed focus camera at this price...
Bottom line ConnectivityPacked with 3G, Wi-Fi, Bluetooth 2.1, EDGE/GPRS, this phone has enough to connect to anything. In fact I was able to log into a few open Wi-Fi networks that even my Macbook could not detect. With the X10 Mini pro, there was an issue with re...
50%
gsmarena.com
Updated:
2011-09-24 17:21:39
The Sony Ericsson XPERIA X8 has just made it to the market but parts of it still seem stuck in last year. At the same time though it is more than decently equipped for its 170 euro price tag. It has its downsides and those are easy to notice but there...
0%
mobilesroom.com
Updated:
2012-01-06 01:54:48
Sony Ericsson Xperia X8 ReviewXperia series of the phones launched by Sony Ericsson is one of the most ambitious lines of cell phone manufactured by the company. Xperia X1, Xperia X2, Xperia X10, Xperia X10 mini and mini pro are some of the phones roll...
Bottom line The price of the phone is approximately 200 Euros (US$ 256) and around Rs 10,000 in India, which makes it a budgetary phone for most of smart phone lovers.If you are looking for a budgetary smartphone, then Sony Ericsson Xperia X8 will suit you. Howev...
53%
hardwarezone.com.sg
Updated:
2014-01-19 04:38:23
Sony Ericsson has further expanded its Xperia family of mobile devices to include the midsized Xperia X8, joining the ranks of the X10, the smaller X10 mini and the mini pro. Like all its predecessors, Timescape is still heavily featured. The UI also t...
0%
mobile-review.com US
Updated:
2014-01-19 04:38:23
Contents: In the box Positioning Sony Ericsson wanted to become the dominant player on the Android market as early as at the beginning of the year 2010, which however wasn't possible without inexpensive solutions. The company was naive enough to thi...
Bottom line The phone has no issues with the sound quality, voice reproduction, etc. Ringtones are loud and are heard well, especially if you select them properly. The vibro is decent. The model costs around €160-170 and differs from other low cost Android soluti...
0%