Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X8 Single SIM Black,Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1245-5134
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16078
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 14:42:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Sony Xperia X8 Single SIM Black,Red :
The short editorial description of Sony Xperia X8 Single SIM Black,Red

Xperia X8 black/red GSM/GPRS/EDGE 850/900/1800/1900, UMTS/HSPA 900/2100, UMTS/HSPA 850/1900/2100, 320 x 480 pixels (HVGA) / 3" touchscreen, 128MB, MicroSD, 3.2 mp, MP3, AAC, Android, WiFi, Bluetooth stereo A2DP
More>>>

Sony Xperia X8 Single SIM Black,Red:
The official marketing text of Sony Xperia X8 Single SIM Black,Red as supplied by the manufacturer
Work, play or both? Get the apps you need from Android Market™. The X8 media phone with touchscreen gives you high-speed Internet – and lets you have it your way. Enjoy instant access to your favourite functions via the customisable four corners of the home screen.

Android touchscreen smartphone. Easy.
The 3” touchscreen of the X8 Android multimedia smartphone lets you enjoy a perfect combination of entertainment and ease-of-use. Connect through 3G or Wi-Fi. Type your messages on the virtual QWERTY keyboard. Find your way with Google Maps and GPS.

Apps and more from Android Market™
Personalise your X8 Android smartphone. Choose from more than 100,000 fun and useful applications from Android Market™. Does it get any better? Well, yes. Most apps are free to download.

A media phone with customisable corners
Music player on top? YouTube™ bottom left? Make the corners of your home screen personal. Access your favourite apps in your touchscreen smartphone with a click: One-handed navigation made easy.
Short summary description Sony Xperia X8 Single SIM Black,Red:
This short summary of the Sony Xperia X8 Single SIM Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Xperia X8, 7.62 cm (3"), 320 x 480 pixels, 0.6 GHz, Android, Black, Red
Long summary description Sony Xperia X8 Single SIM Black,Red :

Sony Xperia X8. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 480 pixels. Processor frequency: 0.6 GHz. SIM card capability: Single SIM, 3G. Operating system installed: Android. Colour of product: Black, Red. Weight: 104 g

This is an auto-generated long summary of Sony Xperia X8 Single SIM Black,Red based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
320 x 480 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.6 GHz
Storage
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Camera
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
Yes
2G standards *
EDGE,GPRS,GSM
3G standards *
HSDPA
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Bluetooth profiles
A2DP
WAP
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
Yes
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Bar
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Red
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Converter, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Flight mode
Yes
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Android
Battery
Talk time (3G) *
The time a 3G cell/mobile phone with a fully-charged battery is expected to last under perfect conditions.
5.6 h
Standby time (3G) *
The officially quoted longest time that a single battery charge will last when the cell/mobile phone is constantly connected to the G3 network but is not in active use.
476 h
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
4.75 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
446 h
Continuous audio playback time
Number of hours on average for continuous play. This is dependent on the device battery capacity.
23.75 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
104 g
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
15 mm
Height *
The measurement of the product from head to foot or from base to top.
99 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Google Maps, Microsoft Exchange ActiveSync
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 91 expert reviews for Sony Xperia X8 Svart, Röd and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
66%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-24
Sony Ericsson has had a bit of a topsy turvy time with its Android phones over the years. Its first few attempts, including the Xperia X1 and Xperia X10 , didn't quite get the balance right but the X10 mini and X10 mini pro both impressed us and were intr...
Good Relatively Small, Full Android Smartphone, Low Cost, Decent Headset Included...
Bad Cramped Screen, Poor Typing Experience, Mediocre Battery Life...
70%
expertreviews.co.uk
Updated:
2011-09-24
When it was first launched, the Xperia X8 received criticism for its out-of-date version of Android. Since then it has received a major software update to version 2.1 of the operating system, up from 1.6. It still retains Sony Ericsson's own custom use...
Bottom line The X8 has some clever features, but it can't match Motorola’s Defy on contract. It’s a good choice on prepay, though...
60%
T3.com
Updated:
2011-09-24
The Sony Ericsson Xperia X8 is essentially a compromise between the capacious and the pared down Essentially, it’s a phone for those who prefer their touchscreens somewhere between pocket-bulgingly big and impossibly tiny to handle. It crams in man...
60%
pocket-lint.com
Updated:
2011-09-24
Tweet The Sony Ericsson Xperia X8 takes the UI we saw on the Sony Ericsson Xperia X10 mini and flips it over to a device with a 3-inch screen. It shares the same design as the Xperia X10, so falls neatly between the X10 and X10 mini – we’re surprised...
Good Capacitive display, response from screen is pretty good...
Bad Build quality not great, poor camera performance, out dated version of Android, Sony Ericsson's tinkerings add little to get excited about, software seemed occasionally buggy...
Bottom line Faced with the excellent screen of the Orange San Francisco or the more considered customisation from Samsung, the Sony Ericsson Xperia X8 doesn’t have a lot in its favourKey specs3 megapixels, 3-inch screen, 3.5mm jack, 3G, Android, Bluetooth, GPRS, G...
60%
pcadvisor.co.uk
Updated:
2011-09-24
The Sony Ericsson Xperia X8 is a mid-range Google Android smartphone targeted at users who can't afford the premium Xperia X10 and find the Xperia X10 mini or mini Pro too small for their tastes. After a long wait and much anticipation, the Sony Eric...
Bottom line The Sony Ericsson Xperia X8 has a good design and a decent set of features; it's also one of the best looking mid-range Android phones. However, the rather sluggish performance, slightly small screen size (3in) and outdated OS (Android 1.6) put the ph...
60%
goodgearguide.com.au
Updated:
2011-11-14
Sony Ericsson's XPERIA X8 sits between the high-end XPERIA X10 and the entry-level XPERIA X10 Mini and XPERIA X10 Mini Pro smartphones. It's a mid-range Android smartphone with a relatively compact design. The XPERIA X8 has a better screen resolution...
Good Rounded design is comfortable to hold, reasonably attractive matte finish, decent screen resolution, custom UI works well...
Bad Slightly cramped for messaging, Timescape is limited, runs Android 1.6, no multitouch...
Bottom line The Sony Ericsson XPERIA X8 offers a similar user experience to the smaller XPERIA X10 Mini and X10 Mini Pro handsets, and like those phones it ships with an outdated version of the Android operating system...
60%
3g.co.uk
Updated:
2011-09-24
If you want an Android phone and you're on a budget, it's worth taking a look at the Sony Experia X8. But if you can afford a few extra pounds each month, shop around and you'll get a smartphone with more features. Once the X8 has its Android 2.1 up...
Good The virtual QWERTY keyboard proved responsive and offered good autosuggestions...
Bad The X8 needs to get an Android update to make it useful...
60%
stuff.tv
Updated:
2014-03-22
No multi-touchUnfortunately, the 2.1 update doesn’t bring support for Flash video or multi-touch. It’s not ideal but doesn’t hamper the web browsing experience too much with a double tap delivering maximum zoom or onscreen icons offering greater con...
Good Affordable price. Compact and lightweight...
Bad Plastic build. Limited scope for homescreen personalisation. No multi-touch. Average camera set up...
Bottom line Even with the OS update it’s difficult to recommend this workaday smartphone ahead of more accomplished mid-rangers...
60%
recombu.com
Updated:
2014-04-02
The spiritual successor to Sony Ericsson’s pint-sized X10 Mini is the Xperia X8, an Android-powered touchscreen phone of similar dimensions. But do good things really come in small packages? Read on to find out.What we likeThe Sony Ericsson Xperia X8 i...
Bottom line The Sony Ericsson Xperia X8 is bite-sized Android phone that, like the X10 Mini is a cute little pocket-friendly phone. Ideal if you’ve not used an Android phone before as it comes with some helpful apps pre-installed and it features a pretty straightf...
60%
littlegreenrobot.co.uk
Updated:
2014-05-07
When Sony Ericsson launched its Xperia X8 the handset ran on Android 1.6. At the time Android 2.2 was around, so it immediately felt a little out of date. The handset has recently received a refresh and our review sample was sent back for a reflash. But t...
60%
whatmobile.net
Updated:
2014-04-04
Although it€s not the smallest, it is the baby in the Xperia smartphone family. The question is, has Sony Ericsson cut too much?Sony Ericsson is one of the many phone makers that has given strong support to Android, with a number of handsets using Google€...
60%
techradar.com
Updated:
2011-09-24
We've got exactly what we wished for. After being rather impressed by Sony Ericsson's ultra-small Xperia X10 Mini and X10 Mini Pro, we couldn't help but wonder what Sony Ericsson's heavily customised Android OS would look like on a phone with a middle-...
Good Very clever custom user interface, Speedy web browser, Superb battery life, Fast and dependable in use...
Bad No multi-touch support, Limited on-board memory, Poor touchscreen sensitivity, Ageing Android 1.6 at its core...
Bottom line We've got exactly what we wished for. After being rather impressed by Sony Ericsson's ultra-small Xperia X10 Mini and X10 Mini Pro, we couldn't help but wonder what Sony Ericsson's heavily customised Android OS would look like on a phone with a middle-...
50%
digitalversus.com
Updated:
2011-09-24
This is one area where the Xperia X8 really excels. With 3G+, WiFi and Bluetooth, it doers a good job of staying connected. Voice calls don't suffer from any distortion or interference and the sound is clear and loud enough even when you're making call...
Good Small form factor, Interchangeable covers, Good contrast and accurate colours onscreen, Interface is easy to get the hang of, Good battery life...
Bad Tricky touchscreen, Not much room for customisation, Lots of lag, Disappointing online experience...
Bottom line The Sony Ericsson Xperia X8 is a small mobile that does better at the 'phone' part of being a smartphone than the 'smart' part. We much prefer the X10 and X10 mini pro, which has a slide-out keyboard. Such an unresponsive screen is a pain to use...
40%
knowyourmobile.com
Updated:
2014-03-22
Android phones are becoming the next best accessory and many of the handset manufacturers are scrabbling to get their own device launched onto the market.Sony Ericsson has already had relative successes with its Xperia X10 and the smaller package of t...
Good Capacitive screen, Impressive battery life...
Bad Looks cheap, Laggy Android 1.6 OS, Misty screen resolution...
Bottom line This bulky, boxy handset is neither pleasing to the eye or to the touch. Little flourishes of greatness, with the capacitive screen and battery life, just cannot make up for the overall slow operating system...
40%
tracyandmatt.co.uk
Updated:
2011-09-24
The Xperia X8 was unboxed a good few months ago, but now here is the review with one small but important difference. It's now running the 2.1 Éclair update which may not be the latest but it's still better than 1.6 was. That has now brought it up to sc...
Bottom line On the face of it, the Sony Ericsson X8 doesn't seem like a great phone. It has outdated specs and a few issues like the screen sensitivity that, if you're a speed freak, will leave you tearing your hair out. However, price is a factor that must be tak...
0%
itreviews.com
Updated:
2011-09-24
Sony Ericsson's Xperia X8 has had something of a troubled childhood. When it first appeared, the handset ran Android 1.6 - and, frankly, it wasn't up to much. But when it got an update to Android 2.1, we decided to take a look. With Android 2.2 curren...
Bottom line All things considered, we can't really recommend the Sony Ericsson Xperia X8. There are a lot of Android handsets hovering around this pricepoint, so explore further before taking the plunge...
0%
siliconrepublic.com
Updated:
2011-09-24
Bottom line The Xperia X8, given to us by Carphone Warehouse, sits between the X10 and X10 mini in terms of size. It offers a 3-inch, 16-million colours TFT display, which is quite vibrant. It’s pretty light, though a little thicker than most smartphones. I tested...
0%
techsmart.co.za
Updated:
2014-03-22
Sony Ericsson (SE) smartphones became cool again after adopting Android as its smartphone OS of choice, resulting in the Xperia X10, as well as the Xperia mini and mini pro. The latest device emanating from SE’s stable is the Xperia X8, which is a budg...
0%
webuser.co.uk
Updated:
2011-09-24
Although this compact smartphone first came out in the days of Android 1.6, Sony Ericsson provides an update to 2.1 via its website. The aging technology means that it doesn’t make the absolute most of the operating system – it’s the only touchscree...
Bottom line There’s a real compromise to be had with this smartphone, but if you’re looking for a great-value way to get your hands on an Android phone, it’s an extremely attractive proposition. Although it’s older than the operating system, the phone handles And...
0%
Show all
X