Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony X10 mini pro Single SIM Pink

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10 mini pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1242-0981
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6776
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Sony X10 mini pro Single SIM Pink :
The short editorial description of Sony X10 mini pro Single SIM Pink

X10 mini pro - 2.55" TFT - 240 x 320(QVGA), 128MB, 5MP, GSM/GPRS/EDGE 850/900/1800/1900, Pink
More>>>

Sony X10 mini pro Single SIM Pink:
The official marketing text of Sony X10 mini pro Single SIM Pink as supplied by the manufacturer
Ask a friend over. Or just get in touch. Messaging is instant with the Xperia™ X10 mini pro business smartphone. This is a keyboard Android phone with full slide-out QWERTY and intuitive touchscreen right at your fingertips.

Compact touchscreen, QWERTY keyboard Android phone
Ask a friend over. Or just get in touch. Messaging is instant with the Xperia™ X10 mini pro. This is a keyboard Android phone with full slide-out QWERTY and intuitive touchscreen right at your fingertips.

Put everything where you want it - on your Xperia™ X10 mini pro
What do you like best? Facebook™? YouTube™? Music? Make the four corners of your home screen personal with great entertainment and your favorite apps from Android Market™. Flick through the widgets you want with your thumb and put them in the centre of the homescreen of you Xperia™ X10 mini pro.

Experience the Android business smartphone your way
Going out? Just chilling out? Choose from more than 200.000 apps on Android Market™. Simply download them straight to your Android business smartphone. Get entertained with the latest YouTube™ clips or stay in touch with instant email and your favorite social networks. The Google™ browser and 3G give you high speed web access. Navigate your way with Google Maps™. And enjoy quick, one-touch access to your Music Player - and all the fun you could ask for.
Short summary description Sony X10 mini pro Single SIM Pink:
This short summary of the Sony X10 mini pro Single SIM Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Sony X10 mini pro, 6.48 cm (2.55"), 240 x 320 pixels, 5 MP, Pink
Long summary description Sony X10 mini pro Single SIM Pink :

Sony X10 mini pro. Display diagonal: 6.48 cm (2.55"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. SIM card capability: Single SIM. Colour of product: Pink. Weight: 120 g

This is an auto-generated long summary of Sony X10 mini pro Single SIM Pink based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.48 cm (2.55")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
External display
The LED/LCD display at the front of the device.
No
Storage
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Camera
Rear camera resolution (numeric) *
5 MP
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in camera
The product has an integrated camera.
Yes
Networking
SIM card capability *
Single SIM
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
EDGE,GPRS,GSM
Bluetooth profiles
A2DP
Ports & interfaces
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Design
Form factor *
The shape or design of the product.
Slider
Colour of product *
The colour e.g. red, blue, green, black, white.
Pink
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Flight mode
Yes
Navigation
Position location *
Yes
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Keyboard
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
4 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
285 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Width *
The measurement or extent of something from side to side.
52 mm
Depth *
The distance from the front to the back of something.
17 mm
Height *
The measurement of the product from head to foot or from base to top.
90 mm
Technical details
GSM bands supported
850,900,1800,1900 MHz
Other features
Music player
Yes
Modem type
GSM
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900
X