Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vivaz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1234-7085
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1234-7085
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7299
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS :
The short editorial description of Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS

Vivaz™, black, smartphone, 3.2" touchscreen TFT, 8.1 Mp 4x zoom, aGPS, 3G, WiFi, FM
More>>>
Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS:
The official marketing text of Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS as supplied by the manufacturer

Life as you see it. In brilliant HD with the Sony Ericsson Vivaz™ phone. Since you're there to enjoy it: why not shoot and share?

You're the director
Place yourself in the director's chair. Or just let the camera roll. One press on the dedicated video key and you're ready to record.

Stay focused
Volleyball on the beach. Frisbee in the park. Continuous auto focus lets you catch all the action and movement in perfect clarity.

Don't keep them waiting
Show the world what a big shot you are. Upload your masterpieces to YouTube™ or Picasa™ via Wi-Fi™.

Short summary description Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS:
This short summary of the Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Vivaz 1234-7085, 8.13 cm (3.2"), 360 x 640 pixels, 0.72 GHz, Symbian OS, Black

Long summary description Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS:
This is an auto-generated long summary of Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black Symbian OS based on the first three specs of the first five spec groups.

Sony Vivaz 1234-7085. Display diagonal: 8.13 cm (3.2"), Display resolution: 360 x 640 pixels, Display type: TFT. Processor frequency: 0.72 GHz. Rear camera type: Single camera. Operating system installed: Symbian OS. Product colour: Black. Weight: 97 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
8.13 cm (3.2")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
360 x 640 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type *
Type of display (screen) e.g. LCD.
TFT
Display number of colours
16.78 million colors
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.72 GHz
Storage
Maximum memory card size
The maximum size of memory card that can be used with this device.
16 GB
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
75 MB
Camera
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Rear camera flash *
Whether or not the rear camera features its own flash.
Yes
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Built-in camera
The product has an integrated camera.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
2G standards
EDGE,GPRS
Data network
Telecommunications network that allows computers to exchange data.
3G
Ports & interfaces
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
Text prediction system
Yes
Messaging
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Bar
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Notes,Stopwatch,To-do list
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Symbian
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Symbian OS
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Google search, WebKit
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
13 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
430 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
97 g
Width *
The measurement or extent of something from side to side.
52 mm
Depth *
The distance from the front to the back of something.
12.5 mm
Height *
The measurement of the product from head to foot or from base to top.
107 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:14
Uk has collected 103 expert reviews for Sony Vivaz 1234-7085 smartphone 8.13 cm (3.2") Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:15
Nl heeft 103 proffesionele recensies verzameld voor Sony Vivaz 1234-7085 smartphone 8,13 cm (3.2") Zwart. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:14
Fr a recueilli 103 avis d’experts pour Sony Vivaz 1234-7085 smartphone 8,13 cm (3.2") Noir et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:14
De hat 103 Expertenmeinungen über Sony Vivaz 1234-7085 Smartphone 8,13 cm (3.2 Zoll) Schwarz eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:14
Testseek ha raccolto 103 recensioni da parte di esperti per Sony Vivaz 1234-7085 smartphone 8,13 cm (3.2") Nero e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:15
Es ha coleccionado 103 opiniones de expertos para Sony Vivaz 1234-7085 smartphones 8,13 cm (3.2") Negro y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:15
Dk har samlet 103 ekspertanmeldelser for Sony Vivaz 1234-7085 smartphone 8,13 cm (3.2") Sort og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:00:15
Se har samlat in 103 experttester för Sony Vivaz 1234-7085 smarttelefoner 8,13 cm (3.2") Svart och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
gadgetrepublic.com
Updated:
2011-09-24 16:59:33
Will nostalgia be enough to enamour an Ericsson fan boy with the Vivaz or will sheer HD power do the job instead?Nostalgia is a curious thing in that it can cause many strange traits and give a person a slightly skewed view of everything. Growing up us...
Bottom line I'm going to go back to my original statement again. Nostalgia is a curious thing, and if it weren't for nostalgia I might have given up on the Vivaz straight away, however, I'm glad to have seen it through because for every little niggling issue I ha...
0%
siliconrepublic.com
Updated:
2011-09-24 16:59:34
Photo: The Sony Ericsson VivazRead more at Gadgetrepublic.com...
0%
whatmobile.net
Updated:
2011-09-24 16:59:34
Sticking with the current Symbian touchscreen operating system is certainly a brave move for Sony Ericsson. The Satio had a number of software issues that got the phone a lot of negative publicity, so it is vital for the company to get things right sec...
80%
expertreviews.co.uk
Updated:
2011-09-24 16:59:54
The Sony Ericsson Vivaz is a light and compact smartphone that packs in a 3.2in touchscreen and an 8.1-megapixel camera that can capture 720p video. Compared to other touchscreen smartphones, it's amazingly small and light. It doesn’t resort to the usu...
Bottom line A beautiful design with a great camera, however the Symbian operating system creaks under the weight of Vodafone's branding, making it a nightmare to use...
60%
letsgomobile.org/en
Updated:
2011-09-24 16:59:55
W ith the arrival of the Vivaz, Sony Ericsson demonstrates that they are taking a different road. Often Sony Ericsson cell phones can be recognized immediately as such, but with the Sony Ericsson Vivaz that is certainly not the case. One of the most im...
Bottom line T he Sony Ericsson Vivaz is a cell phone with a sleek design which you would not relate with Sony Ericsson right away. Together with the recently introduced Sony Ericsson X10, the Vivaz belongs to a whole new line of Sony Ericsson smartphones. The V...
80%
digitalversus.com
Updated:
2011-09-24 16:59:56
The Vivaz as a phone We found no major faults with the Vivaz's performance as a phone.People we heard came through loud and clear and could hear us perfectly too.Symbian has always been excellent and handling contacts, and it's as impressive as ever h...
Good Pluses, Very slim, easy to grip, Physical button for video photo in addition to camera...
Bad Minuses, Interface showing its age, Limited OS...
0%
zath.co.uk
Updated:
2011-09-24 16:59:56
Earlier this year Sony Ericsson gave us news of the second instalment of their new family of ‘communication entertainment’ phones, namely the Sony Ericsson ‘Vivaz’ announcement, and over the last few weeks here at Zath we’ve been having a play around...
Bottom line Whilst the Sony Ericsson Vivaz does in many ways sit in the shadow of the Satio with the slightly poorer camera and an incredibly poor screen lock system, it does still carry its own identity very well and is all things considered a very good phone.It...
0%
itreviews.com
Updated:
2011-09-24 17:00:07
Neither video nor stills shooting are entirely without their problems, and we aren't bowled over by S60 either. But these things noted, the 720p video shooting could still be a lure for you. Sony Ericsson - Vivaz price Buy Sony Ericsson Vivaz securely...
0%
gadgetshow.channel5.com
Updated:
2011-09-24 17:00:11
The Sony Ericsson Vivaz is the company’s latest touchscreen handset. If you’ve ever used a Sony Ericsson Satio before, you’ll be right at home with the Vivaz. It runs the same operating system and aims to juggle all your tunes and videos in the same wa...
80%
theregister.co.uk
Updated:
2011-09-24 17:00:11
Sony Ericsson's latest style phone certainly cuts a dash with its unique curvy shape. But its focus is on HD video capture, rather than just movie viewing, with its 8.1Mp stills camera also capable of recording moving images in 720p HD. With Wi-Fi, HSD...
Bottom line The Vivaz is a beautifully finished style phone that's backed up by a wealth of smart phone functionality and a genuinely marvellous camera. The HD 720p recording is quite possibly the best we've seen and the still camera is no slouch either, though...
85%
digitalone.com.sg
Updated:
2011-09-24 17:00:12
SONY Ericcson, one of the old guards of the cellphone industry, has finally ditched yesterday's clunky designs and focused on form factor and ease of use. The results are pretty nifty.The Vivaz still operates on the older, slower Symbian operating syst...
Good Takes great photos with its 8.1megapixel camera...
Bad Operates on the older, slower Symbian operating system.
Bottom line If you like touchscreen phones, the Vivaz delivers great functions in a sexy chassis...
0%
techadvisor.co.uk
Updated:
2011-09-24 17:00:12
Product Code: 1232-523 The Sony Ericsson Vivaz smartphone sports a very stylish, curved design and records 720p video. This touch-screen smartphone has impressive hardware and is a delight to hold, but Sony Ericsson has again dropped the ball by giv...
Bottom line The Sony Ericsson Vivaz is a well designed smartphone with plenty of features, but it's ultimately let down by the drab and outdated Symbian operating system. Ross Catanzariti, PCWorld.idg.com.au...
80%
trustedreviews.com
Updated:
2011-09-24 17:00:12
For a long time now, phone manufacturers have been trying to cram as many megapixels as possible into their flagship camera phones. Indeed Sony Ericsson has been one of the leading exponents with its K700 and K800 series as well as more recent offerings l...
Good High resolution screen, Excellent battery life...
Bad OS lacks polish, Feels overpriced, Resistive touchscreen...
60%
tracyandmatt.co.uk
Updated:
2011-09-24 17:00:12
The Sony Ericsson Vivaz is the first of five new Sony Ericsson devices that will be available here in the UK over the coming month or so. To follow we have the Vivaz Pro, X10, X10 Mini and X10 Pro. Not being a huge fan of the Symbian OS, the Vivaz brin...
Bottom line Overall I was a little disappointed with the Vivaz. I feel mainly let down by how bad the camera and video camera was in low light conditions. If i owned the Vivaz and wanted to record a video and it wasn't bright and sunny I more than likely wouldn't...
0%
3g.co.uk
Updated:
2011-09-24 17:00:12
on the Sony Ericsson Vivaz In terms of media functionality, the Sony Ericsson Vivaz is superb. But there are too many flaws to make it a serious contender: the unintuitive user interface, unresponsive keyboard, non-HTML web browser and mediocre email...
Good For Sony Ericsson Vivaz, The HD video camera has continuous focus and good results, the eightmegapixel camera works well even in low light and there’s a cunningly positioned 3.5mm audio port.
Bad for Sony Ericsson Vivaz...
Bottom line If media's your thing, the Vivaz has a lot to offer. Anything else, though, and you're out of luck...
60%
wired.co.uk
Updated:
2011-09-24 17:00:13
Over the last couple of years, the mobile phone market has changed dramatically. Smartphones have grown rapidly in popularity, meaning that companies that relied on churning out a great pile of low-end and mid-market handsets have had to re-think their...
60%
techradar.com
Updated:
2011-09-24 17:00:13
The Sony Ericsson Vivaz is the HD-video-shooting successor to the Swedish-Japanese firm's flagship Satio model. With an 8.1MP camera that can also record 720p HD video, it is designed to thrill YouTube-rs with its easy video upload features as well as...
Good Nice feel and ergonomic design, Crisp LCD screen, Camera easy to use, HD video recording, Easy to set up, Comfortable level of customisation...
Bad Can be slow and glitchy, Resistive screen, Poor app selection, Internet settings never remembered, Extremely unintuitive screen lock...
Bottom line The Sony Ericsson Vivaz is the HD-video-shooting successor to the Swedish-Japanese firm's flagship Satio model. With an 8.1MP camera that can also record 720p HD video, it is designed to thrill YouTube-rs with its easy video upload features as well as...
60%
pocket-lint.com
Updated:
2011-09-24 17:00:14
The Sony Ericsson Vivaz carries the moniker U5i, telling us that it comes from the same range as the Satio that we reviewed recently. It loses much of the bulk, however, bringing with it curvaceous "human design". But does this out-perform its bigger...
Good 720p video capture, camera performance, the Fast Port connector is gone...
Bad Interface hampers everything, Twitter application really lacks features, can't change music volume whilst keys locked...
Bottom line If you are a Sony Ericsson user and video capture appeals to you, then you might be really happy with the Vivaz. Those switching from other operating systems might find it too frustratingKey specs3.5mm jack, 3G, 8 megapixels, Bluetooth, FM radio, GPRS...
60%
T3.com
Updated:
2011-09-24 17:00:14
The new Sony Ericsson Vivaz is full of media promise - an 8MP camera, HD video recording and an 8GB memory card, combined with a full touchscreen interface, make this a real contender for Sony Ericsson. We're not sure that there's still room for a...
Good The photography and video capture are top notch, Great device for a bit of music and movie watching too...
Bad Basic browser, Slow and clunky UI - we'd have loved to see this feature set on Android...
Bottom line A decent phone, and even feels like an upgrade over the Satio - but you have to really want to record HD video...
60%
pz10.com
Updated:
2011-09-24 17:00:14
Sony Ericsson is an alliance of two tech giants and with phones like the Vivaz it shows. It’s a gadget all the way, one that will galvanize geeks and charm the regular user. Sony Ericsson Vivaz official photosA whole bunch of point-and-shoot came...
Bottom line Sony Ericsson have been limping on profits lately but their ambitions seem to not have suffered one bit. There is the Satio, now the Vivaz and with the XPERIA X10 on its way, the company is gaining a firm foothold in the high-end segment.Some people sc...
0%
fonehome.co.uk
Updated:
2011-09-24 17:00:14
The Sony Ericsson Vivaz may not juggle Facebook and Twitter like the Android-fuelled Xperia X10, but with an 8.1 megapixel sensor that shoots HD video, it’s Sony Ericsson’s latest and greatest cameraphone. That’s what the company’s aiming for at any ra...
80%
electricpig.co.uk
Updated:
2011-09-24 17:00:14
There’s much riding on the Sony Ericsson Vivaz. It’s the touchscreen successor to the blighted Sony Ericsson Satio, which has been hampered by tales of recalls and software niggles. So how does this newbie compare? We’ve laid our hands on an early s...
Good Great looks, video looks ace, media skills...
Bad Symbian still clunky, camera could be better...
Bottom line This prototype model has some niggles, but suggests enough to say this is a far better effort than the Satio...
80%
pcworld.co.nz
Updated:
2011-11-13 13:03:31
Sporting an 8.1 megapixel camera and the ability to shoot 720p high-definition video, the Sony Ericsson Vivaz is a touchscreen phone aimed squarely at the YouTube generation.Video quality is admittedly good by YouTube standards, in line with that of t...
0%
smh.com.au
Updated:
2011-11-13 13:03:31
The Sony Ericsson Vivaz smartphone Both features are relatively rare and reasonably impressive. The phone's image and sound quality are pretty good, but the review model I had seemed to struggle when I switched to 8MP camera mode from 6MP. Users can...
0%
stuff.co.nz
Updated:
2011-11-13 13:03:35
The Sony-Ericsson Vivaz is a great all-round phone with a lot going for it, but it's not without flaw. Summary: The phone's tools, features and connectivity options are almost all you could want. It is stable and performs quickly, apart from a slightl...
0%
Mobile88.com
Updated:
2016-11-26 18:35:31
Sony Ericsson Vivaz is packed high-end features and a wide-array of application. At RM 1,799, the Vivaz is recommended to those looking for their 1st smartphone, as this device has will cater to your every whim, but the experience isn’t fine tuned.
Bottom line Sony Ericsson Vivaz is packed high-end features and a wide-array of application. At RM 1,799, the Vivaz is recommended to those looking for their 1st smartphone, as this device has will cater to your every whim, but the experience isn’t fine tuned. The...
70%
knowyourmobile.com
Updated:
2016-11-26 18:35:31
The first thing you’ll notice, and most definitely appreciate is the sleek, curved design of the Sony Ericsson Vivaz.Sony Ericsson calls it ‘human curvature’ and we found it most pleasing. The rear casing is ergonomically designed to fit in the palm o...
0%
recombu.com
Updated:
2016-11-26 18:35:31
The Sony Ericsson Vivaz is the successor to the Satio, featuring a snazzy new ergonomic design and HD-video shooting capabilities. With an 8.1-megapixel camera on board and a 3.5mm headphone jack, will it meet all your media needs as well as fulfilling...
Bottom line For a mid-range feature phone, the Sony Ericsson Vivaz stands up surprisingly well. If you're after a phone for constant internet access and on-the-go email, this isn't it - but if you want something that you can use recreationally for photography and...
60%
stuff.tv
Updated:
2016-11-26 18:35:31
Samsung’s i8910HD was the first phone capable of shooting in glorious 720p high definition when it launched back in summer 2009. And with no challengers emerging to take it on since, it’s been free to strut down easy street – until now.The Sony Ericsso...
Good Compact and lightweight. Stylish curved design. Smooth HD footage. Dedicated video button. Alert continuous focus. Accomplished camera. Scant choice of downloadable apps.
Bad Fitful resistive touchscreen. No lens cap. Side located 3.5mm headphone jack. Music player lacks audio boosters. Little internal memory.
Bottom line The finest video-shooting smartphone we've seen is marred only by an unresponsive touchscreen...
80%
letsgomobile.org/nl/
Updated:
2016-11-26 18:35:31
M et de komst van de Vivaz laat Sony Ericsson zien dat ze een andere weg zijn ingeslagen. Vaak zijn Sony Ericsson mobiele telefoons direct te herkennen als zodanig, bij de Sony Ericsson Vivaz is dat echter niet het geval. Een van de belangrijkste features...
Bottom line D e Sony Ericsson Vivaz is een mobiele telefoon met een strak design welke je niet direct aan Sony Ericsson zou koppelen. Samen met de onlangs geïntroduceerde Sony Ericsson X10 behoort de Vivaz tot een geheel nieuwe lijn Sony Ericsson smartphones. De Viva...
80%
erenumerique.fr
Updated:
2016-11-26 18:35:31
Sony Ericsson ne relâche pas la pression. Outre la gamme Xperia qui s’étoffe à vitesse grand V (Xperia X8, X10 Mini, X10 Pro), le constructeur propose le Vivaz qui met l’accent sur le multimédia et plus particulièrement la vidéo. Peu encombrant avec no...
Good Photos et vidéos, Encombrement...
Bad Pas de cache pour l’objectif, Flash inefficace...
85%
Lesnumeriques.com
Updated:
2016-11-26 18:35:31
En complément des solutions lourdes sous Android tel le X1 ou le X10, Sony Ericsson a lancé en ce début d'année plusieurs produits faisant le lien entre les téléphones multimédias classiques, les smartphones, et certains autres produits high-tech. C'es...
Good Très fin, bonne prise en main, Bouton physique pour accéder à la vidéo, différencier du déclencheur photo...
Bad Qualité photo désastreuse, Qualité vidéo identique à la qualité photo, Interface vieillissante, Système d'exploitation relativement limité...
Bottom line Téléphone à l'interface vieillissante, le Vivaz misait tout sur la photo et la vidéo HD pour se vendre. Oui, mais voilà, les photos et vidéos sont catastrophiques. Tant pis...
40%
01net.com
Updated:
2016-11-26 18:35:31
En vente d'ici à fin mars, le Vivaz de Sony Ericsson reprend l'ADN du XPeria X10 avec un design tout en courbes et un goût prononcé pour le multimédia. Ainsi, Sony Ericsson n'hésite pas à parler de mobile HD avec la possibilité d'enregistrer et de p...
Good Capteur 8,1 mégapixels,  Capture vidéo 720p,  Grand écran tactile,  Accès facilité aux réseaux sociaux...
Bad Rien...
Bottom line Loin du combat des titans qui se joue entre l'iPhone et les Google phones, ce mobile Sony Ericsson tire son épingle du jeu avec des fonctions multimédia avancées assez bien exploitées qui le distinguent des ses concurrents dans la...
60%
testnumerique.fr
Updated:
2016-11-26 18:35:31
Après le Satio, premier téléphone mobile doté d’un capteur 12 Mpixels, Sony Ericsson s’illustre cette fois avec la vidéo HD sur le Vivaz. Peu encombrant avec notamment une coque plutôt fine, ce smartphone sait se faire discret une fois glissé dans la p...
Good Photos et vidéos, Encombrement...
Bad Pas de cache pour l’objectif, Flash inefficace...
80%
topmobile.org
Updated:
2016-11-26 18:35:31
Fraichement annoncé par la marque nippo-suédoise, le Sony Ericsson Vivaz est un téléphone mobile très complet courant sous Symbian S60 dans sa cinquième édition. Bien que cette version de l’OS mobile utilisée précédemment dans le Satio ait été fort d...
0%
mobiles-actus.com
Updated:
2016-11-26 18:35:31
Fraichement annoncé par la marque nippo-suédoise, le Sony Ericsson Vivaz est un téléphone mobile très complet courant sous Symbian S60 dans sa cinquième édition. Bien que cette version de l’OS mobile utilisée précédemment dans le Satio ait été fort...
Bottom line Il n’est pas dans nos habitudes de sortir la brosse à reluire pour un constructeur, mais nous sommes dans le cas présent bien obligé de reconnaitre que Sony Ericsson a frappé un grand coup. S’il faudra attendre les résultats commerciaux pour juger de l...
0%
betabuzz.de
Updated:
2016-11-26 18:35:31
Das Sony Ericsson Vivaz ist ein Smartphone, das über Finger-Berührungen auf einer 3,2 Zoll großen Bildschirmoberfläche gesteuert wird. Die Bilddiagonale beträgt insgesamt 8,1 cm und liegt somit nur knapp unter dem Schnitt von 8,9 cm, den vergleichbare...
Good starke Kamera, gelungene Handhabung, leicht und griffig, gute AudioQualität, 3,5 mmBuchse, modernes Design, gute Ausstattung...
Bad resistives Display, nicht immer optimale Sendeleistung, kaum erweiterbare S60Oberfläche...
Bottom line Das Sony Ericsson Vivaz ist ein Multimedia-Smartphone für jugendliche Nutzer, das vor allem mit einer überaus starken Kamera punktet. So gut wie kein vergleichbares Smartphone macht so scharfe Videos...
71%
handytarife.de
Updated:
2016-11-26 18:35:31
Aufstrebenden Video-Bloggern ist es nun möglich, ihre Aufnahmen via HSPDA oder gar per WLAN hochzuladen oder die Kurzfilme per E-Mail zu versenden. Die 8,1 Megapixel Kamera samt Autofokus erlaubt im Zusammenspiel mit dem A-GPS-Empfänger außerdem, Schna...
Bottom line Mit dem Vivaz nimmt Sony Ericsson mächtig Anlauf, um auf den durchaus erfolgreichen Zug beliebter Touchscreen-Handys aufzuspringen. Besagte Anzeigefläche misst beim vorliegenden Modell 3,2 Zoll und nutzt die kapazitive Eingabemethode. Den uneingeschrän...
80%
netzwelt.de
Updated:
2016-11-26 18:35:31
Wer nicht ständig die neusten Apps ausprobieren will, und daher auf einen riesigen App Store wie Google und Apple ihn bietet verzichten kann, wird Gefallen am Sony Ericsson Vivaz und Vivaz pro finden. Mit einem Straßenpreis zwischen 250 und 300 Euro ohne Vertragsbindung bieten beide Modelle vor allem viel...
Bottom line Wer nicht ständig die neusten Apps ausprobieren will, und daher auf einen riesigen App Store wie Google und Apple ihn bietet verzichten kann, wird Gefallen am Sony Ericsson Vivaz und Vivaz pro finden. Mit einem Straßenpreis zwischen 250 und 300 Euro...
0%
hardwareluxx.de
Updated:
2016-11-26 18:35:31
Sony Ericsson sollte jedem Handy-Narr ein Begriff sein. Nachdem wir vor einiger Zeit angefangen haben, unsere Handysparte auszubauen, wollen wir uns heute mit dem Vivaz (U5i) von Sony Ericsson beschäftigen. Das Smartphone mit dem resistiven Touchscreen...
Bottom line Insgesamt ist das Vivaz ein Handy mit Potential - Potential das an manchen Stellen leider nicht ausgeschöpft wird, weil man sich zu sehr auf die multimedialen Features des Smartphones konzentriert. Hier aber kann Sony Ericsson mit einem guten Display...
0%
tariftip.de
Updated:
2016-11-26 18:35:31
Mit dem Vivaz hat Sony Ericsson sein erstes Handy auf den Markt gebracht, das hochauflösende Videos dreht. Im Tariftipp.de-Test offenbart das Video-Handy aber auch Qualitäten als Internetmaschine.Zunächst einmal muss man Sony Ericsson für das Design de...
Bottom line Nutzer, die ein gut ausgestattetes, aber dennoch kompaktes Multimedia-Handy suchen, sind mit dem Sony Ericsson Vivaz bestens bedient. Obwohl das Smartphone viele Funktionen bietet, ist die Bedienung aufgrund des übersichtlichen Menüs schön simpel.In pu...
85%
magnus.de
Updated:
2016-11-26 18:35:31
Und damit meint Sony Ericsson sicher nicht die animierten Hintergrundbilder, sondern vor allem die Videokamera, die Bewegtbilder mit 1280 x 720 Pixeln Auflösung aufzeichnet. Damit dreht das Vivaz Filme in HD-Qualität, die später auf einem PC-Monitor fa...
78%
teltarif.de
Updated:
2016-11-26 18:35:31
Der durch das iPhone ausgelöste Touchscreen-Boom im Smartphone-Bereich hat Gewinner, aber auch einige Verlierer hervorgebracht. Zur letzteren Kategorie gehört auch Sony Ericsson. Vor wenigen Jahren bei einer Experten-Umfrage noch als der Nokia-Konkurre...
0%
tarifagent.com
Updated:
2016-11-26 18:35:31
Das japanisch-schwedische Joint Venture hat sich erneut in Sachen Entertainment ns Zeug gelegt. Herausgekommen ist ein Smartphone mit Sensorbildschirm in juveniler Optik - vorne ganz Handy, hinten ganz Kamera. Eine Digitalkamera, mit der es sich gut fi...
Bottom line Das Sony Ericsson Vivaz fühlt sich vor allem im Freizeit- und Entertainment-Bereich wohl. Mit einer Videofunktion in Half-HD-Qualität ist es vor allem Hobby-Filmern auf den Leib geschneidert, hier liegt seine wahre Sternstunde. Aber auch die Fotokamera...
87%
Pcwelt.de
Updated:
2016-11-26 18:35:31
Wer auf der Suche nach Kamera, HD-Video-Rekorder und Handy in einem ist, sollte das Sony Ericsson U5i Vivaz unter die Lupe nehmen. Sony Ericsson ist ein Spezialist in Sachen Multimedia. Das hat der Hersteller auch beim Sony Ericsson U5i Vivaz wieder...
0%
Areamobile.de
Updated:
2016-11-26 18:35:31
In der kleinen Schachtel liegen nur die Standards. Mit gutem Willen könnte man das zweigeteilte Ladegerät und den an einen Eyeliner erinnernden Stylus hervorheben, der sich nicht im schlanken Gehäuse des Vivaz verstauen lässt. Dafür war offensich...
Bottom line es überzeugt mit kompakte maße und kamera Mit anderen Worten, das hat nix. Ich geb SE noch bis Weihnachten dann sind die Geschichte. Wer Mist baut hat es auch nicht anders verdient. vor 21 Minuten Anonymous (Gast) Ich habe Area mobile angeschrie...
0%
Chip.de
Updated:
2016-11-26 18:35:31
8,1-Megapixel-Kamera, Video-Aufnahmen in HD sowie WLAN und HSPA - das Touch-Handy Sony Ericsson Vivaz mit Symbian-Betriebssystem klotzt mit einer Vollausstattung. Reicht dies für einen Platz in den Handy-Top-10?...
Bottom line Das Sony Ericsson Vivaz kann sich dank seiner üppigen Multimedia-Ausstattung, den zahlreichen Telefon- und Daten-Features sowie seiner guten Kamera den aktuell neunten Platz in der Handy-Bestenliste sichern. Am meisten überraschte uns der sehr flotte Brow...
88%
Slashcam.de
Updated:
2016-11-26 18:35:31
Wir geben nicht auf, und schauen immer mal wieder, wie gut Handys schon als HD-Camcorder-Ersatz funktionieren können. Das neue Sony Vivaz verspricht ja immerhin 720p, was für uns Grund genug war, es einmal kurz unter die Lupe zu nehmen. Äußeres und Inn...
Bottom line Im Vergleich zum steht das Sony Vivaz deutlich besser da. Die Schärfe liegt bereits über SD-Camcorder-Niveau und auch der subjektive Bildeindruck ist runder als bei den günstigen HD-Cams von Aiptek, Kodak und Konsorten. Aufgrund der geringen Größe und...
0%
areadvd.de
Updated:
2016-11-26 18:35:31
Als Handschmeichler mit edler Oberflächenqualität präsentiert sich das U5i besser - bekannt als Vivaz - von Sony Ericsson, das wahlweise in Venus Ruby, Cosmic Black, Moon Silver oder Galaxy Blue zu Marktpreisen ab gut 350 EUR (UVP 499 EUR) erhältlich i...
Bottom line und absolute EinordnungDas Sony Ericsson U5i - Vivaz - kokettiert mit sehr guter HD-AufnahmequalitätDas Vivaz bietet zu einem attraktiven Marktpreis eine äußerst gute Ausstattung inklusive 720p Aufzeichnungsfunktion. Mit guter Verarbeitung...
0%
tecnozoom.it
Updated:
2016-11-26 18:35:31
Il è uno smartphone elegante e raffinato, con una forma bombata che gli conferisce un aspetto particolare. Presenta un grande display TFT touchscreen 16:9 da 3,2 pollici, con una risoluzione di 360x640 pixel e in grado di visualizzare 16,7 milioni di...
Good Display touchscreen; Fotocamera da 8.1 MP; Processore potente; Uscita TV; Scheda da 8 GB inclusa; Accesso facilitato ai social network; Visualizzatore di documenti...
Bad Display resistivo...
Bottom line Il Sony Ericsson Vivaz è un ottimo smartphone e offre tantissimo sotto diversi punti di vista. Innanzitutto un display touchscreen ad alta risoluzione e a oltre 16 milioni di colori, anche se resistivo, quindi una fotocamera ad alta risoluzione e ricc...
80%
itespresso.es
Updated:
2016-11-26 18:35:31
El nuevo Sony Ericsson Vivaz es un teléfono pensado para el entretenimiento que destaca por sus características multimedia. Lo primero que llama la atención es su cámara de 8,1 megapíxeles que además permite grabar vídeo en Alta Definición (HD). Su pun...
90%
komputer.dk
Updated:
2016-11-26 18:35:31
Materialevalget skæmmer dog en anelse, da det består af tynd plastic og ikke giver en udpræget følelse af kvalitet. Fordelen er dog, at plasticen ikke vejer noget, så mobilen er utrolig let. Stort set hele fronten på Vivaz består af en 3,2 tommer stor...
50%
mobiltest.dk
Updated:
2016-11-26 18:35:31
Hvis der er nogle producenter, der har levet en omtumlet tilværelse med hensyn til touch telefoner, er det det Svensk/Japanske firma Sony Ericsson. Fra at være helt fremme med det nyeste indenfor touch modeller for 8 år siden med P800 og de efterfølg...
Bottom line Sony Ericsson har med Vivaz en rigtig flot og ikke helt ringe telefon. Desværre er der dog nogle ting, der trækker en del ned, hvorfor vi ikke kan give en højere karakter. I skrivende stund koster Vivaz omkring 2500 kr. Det er det samme som Nokia X6...
78%
blog.pricerunner.dk
Updated:
2016-11-26 18:35:31
Sony Ericsson Vivaz, er efterfølgeren til den noget svage Satio. Er denne skive af Symbian S60 smartness værd at investere i? Eller skal du vælge noget anet, noget som er en smule mere trendy? Læs vores endelige Sony Ericsson Vivaz anmeldelse, også ska...
Good Fantastisk kamera, HDvideo optagelsesmuligheder, lækkert udseende...
Bad Touch skærmen er forfærdelig, dårligt QWERTY, 3.5mm jack stikket har en elendig placering.
Bottom line En fantastisk kameratelefon, bare synd at alt andet ved telefonen får det til at virke som om at Sony Ericsson ikke er kommet videre fra sidste år...
0%
beep.tv2.dk
Updated:
2016-11-26 18:35:31
Umiddelbart havde jeg besluttet mig inden mødet med Sony Ericsson Vivaz, at jeg ville vaske mindet om Satio ud med det beskidte badevand, men når Sony Ericsson holder fast på de samme fejl og restriktioner, så er det svært at elske deres nye HD-mobil.M...
Good Formen og størrelsen, USB-oplader, kameraet og video-delen.
Bad Sløv og trist brugerflade, ikke særlig brugervenlig, grimme software-fejl...
0%
mobilsiden.dk
Updated:
2016-11-26 18:35:31
TEST: Til trods for at Vivaz har HD-video er det ikke nogen ny og revolutionerende touchskærmstelefon, men blot endnu en i rækken af mange touchmobiler.Efter at have haft Sony Ericsson Vivaz til test i en periode er jeg en smule skuffet. Forventninger...
0%
computerworld.dk
Updated:
2016-11-26 18:35:31
HD-kameraet ses her for første gang i en Sony Ericsson mobil. Klik for større foto.Symbian-systemet virker efterhånden lidt gammeldags. Klik for større foto. Coca Cola havde stor succes med at modellere deres flaske efter en kvindekrop. Og nu prøver So...
50%
mobile-review.com
Updated:
2016-11-26 18:35:31
Обновление от 20.01.10. Официальная цена для российского рынка объявлена на уровне 16000 рублей что делает ее равной европейской. При такой цене у модели есть возможность неплохо продаваться в своей ценовой группе 3-4 тысячи аппаратов в месяц. Для Sony...
0%
mobile-review.com
Updated:
2016-11-26 18:35:31
Модель создавалась как временное решение которое способно генерировать продажи до появления Android-телефонов под маркой Sony Ericsson. Этот аппарат начал разрабатываться как часть линейки Symbian-телефонов первым из которых стал Satio. В процессе работ...
Bottom line Громкость звонка средняя, аппарат не всегда слышно из одежды, особенно зимой. То же можно сказать и о виброзвонке, он не слишком мощный, скорее легкий, незаметный. Эти недочеты вытекают из размера телефона, здесь не нашлось места для динамика помощнее и л...
0%
phonescoop.com
Updated:
2016-11-26 18:35:31
If you're the touch-happy, I-need-a-killer-camera-phone type, then Sony Erisson's 8.1 megapixel packing Vivaz could fit the bill. If you plan to use it as anything beyond a networked camera, however, the Vivaz is sure to disappoint. Next Page: Body...
Bottom line Review: Sony Ericsson Vivaz Form Basics Extras Wrap-up Discuss I hate to say it, but the Sony Ericsson Vivaz is one of the worst phones I've used. I could forgive the crappy touch response if the user interface were decent. It's not. The UI skins that...
0%
absolutegadget.com
Updated:
2016-11-26 18:35:31
With a curved skin facing your photographic subjects the Sony Ericsson Vivaz is wearing the clothes of a camera - and that’s quite appropriate, as it’s a fab little snapper. The 8.1-megapixel camera does your subjects proud and the HD logo isn’t just t...
70%
mobile-review.com US
Updated:
2016-11-26 18:35:31
Contents: In the box: Positioning This model was developed as a temporary solution to generate sales for Sony Ericsson until its Android models enter the market. It was envisaged as a part of Symbian powered range, opened by Satio. During the devel...
Bottom line The ringtone volume is medium and you can miss a call if the phone is in your pocket, especially in winter. The same can be said about the vibro, which is not powerful enough to be noticed at all times. These drawbacks are predetermined by the model's...
0%
Theinquirer.net
Updated:
2016-11-26 18:35:31
The mobile boasts a new design format that Sony Ericsson is using for the rest of the year, which is said to fit the natural curve of the hand. Improvements have been made over existing models, with the video capture quality being the most notable en...
Good Video capture in HD, microUSB port and no longer the Fastport for charging and data...
Bad Bland Symbian OS iteration, lag whilst recording, short battery life...
60%
mobilesroom.com
Updated:
2016-11-26 18:35:31
Sony has come up recently with its latest offerings. It is the U5i or else you can also call it the Sony Ericsson Vivaz. A new smartphone with a completely new look. The design is all-new with a trendy curved black.The back of the Vivaz is moon silver...
0%
geeky-gadgets.com
Updated:
2016-11-26 18:35:31
The Sony Ericsson Vivaz is a new mobile phone from Sony that follows on from the Xperia X10 we reviewed recently. The Sony Ericsson Vivaz has an impressive specifications sheet, with a 3.2 inch resistive touchscreen TFT display with a resolution of 360...
Bottom line Overall the Sony Ericsson Vivaz is a decent mobile phone, there are some features that we would like to see improved, for example the Symbian OS just isn’t as good as Google’s Android was on the Xperia X10.The Vivaz is well made, and has some nice feat...
0%
engadget.com
Updated:
2016-11-26 18:35:31
Sony Ericsson's no stranger to phones with decent cameras, and the Vivaz with European 3G frequencies aims to be one of them; after all these months we've finally got hold of this S60 device, which is the first phone capable of continuous autofocus on 720...
Good Decent camera quality720p video capture with continuous autofocusIntuitive media playback interface...
Bad Cheap plastic feelLack of consistency with interface elementsBuggy apps...
Bottom line The Vivaz is no doubt a good specimen for showing what Sony Ericsson does best -- great video and photo capture along with a user-friendly media playback interface, not to mention being a world's first with its nice continuous auto-focus 720p video record...
0%
phonearena.com
Updated:
2016-11-26 18:35:31
The currently available cell phones capable of HD video capture are still scarcer than chicken teeth. Of course, the undisputed leader in this market niche today is Samsung with their . The upcoming and are clear evidence the manufacturer intends t...
Good Likeable, compact and lightweight, Brilliant at HD video playback, Saturated screen colors, Two camera shutters...
Bad Its display is almost unusable in direct sunlight, Mediocre snapshot quality, Gets extremely sluggish at times, The boxed headset pair is awful, Lacks builtin DivX and Xvid support...
Bottom line Similarly to the 600MHz processor of the Samsung OMNIA HD i8910, the chip the Sony Ericsson Vivaz integrates is based on ARM’s famous Cortex A8 architecture, but runs at 720MHz instead. Moreover, its power is clearly felt at not just HD video playback...
85%
Allaboutsymbian.com
Updated:
2016-11-26 18:35:31
Homescreen As with the Satio, the Vivaz uses vanilla S60 5th Edition, with no Symbian-provided bells and whistles (sadly), but with a custom 'kinetic' front end added by Sony Ericsson. This comprises a Flash-based replacement standby theme, plus a com...
0%
Allaboutsymbian.com
Updated:
2016-11-26 18:35:31
A cliche, but the photos of the Sony Ericsson Vivaz really don't do it justice. It's smaller than you might think, smaller even than Nokia's diminutive 5530, despite having a 3.2" TFT screen. Sony Ericsson have made the utmost of the space available...
0%
mobilechoiceuk.com
Updated:
2016-11-26 18:35:31
A top-notch media phone that is merely mediocre in its other features. Others to consider Samsung i8910 HD User opinions(0) Add opinion Read all opinions...
Good Excellent 720p video camera with continuous focus, eight-megapixel camera takes great shots in low light, 3.5mm audio jack...
Bad Slow touch-screen keyboard, wonky accelerometer, low-rent browser for a smartphone, user interface isn’t very customisable Look and Feel...
Bottom line A top-notch media phone that is merely mediocre in its other features...
60%
digitalone.com.sg
Updated:
2016-11-26 18:35:31
SONY Ericcson, one of the old guards of the cellphone industry, has finally ditched yesterday's clunky designs and focused on form factor and ease of use. The results are pretty nifty.The Vivaz still operates on the older, slower Symbian operating syst...
Good Takes great photos with its 8.1megapixel camera...
Bad Operates on the older, slower Symbian operating system.
Bottom line If you like touchscreen phones, the Vivaz delivers great functions in a sexy chassis...
0%
pctidningen.se
Updated:
2016-11-26 18:35:31
Materialvalet skämmer tyvärr en aning ­eftersom den tunna plast som telefonen är byggd av inte ger någon vidare kvalitetskänsla. En fördel med tunt material är förstås att telefonen blir lätt. Framsidan täcks i stort sett helt av en 3,2 tum stor tryckk...
50%
ljudochbild.se
Updated:
2016-11-26 18:35:31
Vivaz känns som en god idé, men som inte riktigt blev som Sony Ericsson hade tänkt sig. HD-video är mer än käck funktion än något annat. Sammantaget verkar...
50%
smartson.se
Updated:
2016-11-26 18:35:31
Det är främst möjligheten att spela in film i hd-kvalitet och en snygg modern design som drar blickarna till Sony Ericsson Vivaz. Men skärmen och operativsystemet får en del kritik. Kameran bedöms ta bra bilder och detsamma gäller videokvaliteten, men...
Bottom line Sony Ericsson Vivaz erbjuder möjligheten att spela in video i hd-kvalitet. Dessutom har den en hel del andra bra mediefunktioner. Några riktiga toppbetyg blir det dock inte av testarna...
0%
digitallife.se
Updated:
2016-11-26 18:35:31
Snyggaste mobilen från Sony Ericsson?Vivaz är en riktig skönhet. Ordentligt tunn och smidig med mjuka former samt en vikt på endast 97 gram. Byggkvaliteten känns bra men framför allt bakstycket upplevs lite plastigt, och det görs inte bättre av att de...
Good snygg, lätt och smidig, bra kamera och grym videoinspelning...
Bad Symbian S60v5 är ingen hit, brist på tredjeparts programvara, resistiv pekskärm...
70%
pcforalla.idg.se
Updated:
2016-11-26 18:35:31
I skuggan av Sony Ericssons massiva Androidsatsning med X10-trion har Vivaz dykt upp. Den version som släpps först är ”vanliga” Vivaz, medan en Pro-utgåva släpps inom kort med utskjutbart qwerty-tangentbord.Sony Ericsson fortsätter med taktiken att slä...
Good Smidig form, hyfsat snabb...
Bad Tillkrånglat gränssnitt, bildkvaliteten är inte bra nog...
60%
Mobil.se
Updated:
2016-11-26 18:35:31
Det första som slår mig när jag tar ut Sony Erivsson Vivaz ur förpackningen är hur liten och nätt den känns. Satio, Sony Ericssons första mobil med denna version av systemet Symbian var en stor och tung best. Nokia har gjort små telefoner med samma sys...
Good Kameran, Formatet, Snabb...
Bad Systemet, Snålt med minne...
82%
Telekomidag.se
Updated:
2016-11-26 18:35:31
Kommer ni ihåg dokumentären "En enastående studie i mänsklig förnedring", som visades på bio och tv för ett par år sedan? Den var inspelad med mobilkamera och gav tittaren snabbt huvudvärk tack vare den minst sagt gryniga bilden. Om filmaren Patrik Eri...
Good Grym på video, Bra kamera, Läcker design...
Bad Seg, Slukar batteri, Symbian S60...
Bottom line Vivaz tar mobilfilmning till oanade höjder. Den vidhängande telefonen är inte lika kul...
70%
M3.idg.se
Updated:
2016-11-26 18:35:31
Sony Ericsson fortsätter med taktiken att släppa en lur för varje funktion istället för att kombinera allt i en maskin. Vivaz är en miniversion av Satio med lägre kameraupplösning, men video i 720p...
60%
videotesty.pl
Updated:
2016-12-29 08:06:20
Telefon o wymiarach 107x52x12,5 mm i wadze 97 g na pierwszy rzut oka prezentuje się solidnie i elegancko. Wygląda bardzo przyjaźnie, a intuicyjnie umieszczone klawisze zewnętrzne sprawiają, że chce się ich dotknąć.Vivaz posiada duży, dotykowy wyświetlacz...
0%
Klikk.no
Updated:
2016-11-26 18:35:31
Sony Ericsson Vivaz ligger høyt over de andre testdeltagerne i pris, men er likevel en av de billigste touchmobilen du finner fra Sony Ericsson. Det er en sannhet med modifikasjoner. Du kan få den nesten to år gamle Xperia X1i til rundt 2.000 kr, og Ai...
Good Utrolig bra kamera, Utrolig bra videofunksjon...
Bad Prisen...
67%
Klikk.no
Updated:
2016-11-26 18:35:31
Denne mobilen både skuffer og gleder. En mobil med berøringsskjerm, videoopptak i HD-kvalitet, stillbilder med 8 megapiksel oppløsning, en rask prosessor og et tiltalende design burde vært en vinner i mobilmarkedet. På papiret er Sony Ericsson Vivas de...
Good Design, Kamera, Video, MicroUSBlader, 3,5 mm jack for hodetelefoner...
Bad Berøringsfunksjonen, Riper på skjermen, Operativsystem ikke optimalisert for touch...
67%
mobili.no
Updated:
2016-11-26 18:35:31
Svært god til video, bra kamera, god skjerm, rask, fullpakket med teknologiLaget i plast, litt dårlig respons på skjermen, litt upraktisk plassering av lydutgang, knotete tastelås, ikke utpreget god musikktelefonSony Ericsson Vivaz imponerer oss med veldi...
Bottom line Sony Ericsson Vivaz er en ny smarttelefon med Symbian. Telefonen kjører samme menysystem som Nokias trykkskjermtelefoner, altså S60 5th edition. Vi får si det først som sist: S60 er det fortsatt Nokia som er best på. Ved første titt er det nemlig mye vi i...
67%
dingz.no
Updated:
2016-11-26 18:35:31
HD-logoen finnes snart alle andre steder enn på kaffetraktere, men det er bare et tidsspørsmål før høyoppløselig kaffe gjør sitt inntog på trendy kaffebarer i europeiske hovedsteder. Nå finnes logoen også på Sony Ericssons mobiltelefoner, i dette tilf...
Bottom line Konkurransen innenfor det mange kaller "avanserte mobiltelefoner" har hardnet skikkelig til det siste året, og sammenliknet med det siste fra både HTC, Apple og Nokia når ikke Vivaz helt opp.Den har en viss fordel av 8.1 megapiksler og HD-v...
0%
dinside.no/data
Updated:
2016-11-26 18:35:31
HD-logoen finnes snart alle andre steder enn på kaffetraktere, men det er bare et tidsspørsmål før høyoppløselig kaffe gjør sitt inntog på trendy kaffebarer i europeiske hovedsteder. Nå finnes logoen også på Sony Ericssons mobiltelefoner, i dette tilfe...
Bottom line Konkurransen innenfor det mange kaller "avanserte mobiltelefoner" har hardnet skikkelig til det siste året, og sammenliknet med det siste fra både HTC, Apple og Nokia når ikke Vivaz helt opp.Den har en viss fordel av 8.1 megapiksler og HD-v...
67%
Mobilen.no
Updated:
2016-11-26 18:35:31
Designet på Vivaz skiller seg klart fra alt vi tidligere har sett fra Sony Ericsson, og på andre touch-mobiler også for den saks skyld. LekkerFor mens de fleste touchmobiler er flate firkanter med mer eller mindre avrundede hjørner, så er Vivaz rund i...
67%
Amobil.no
Updated:
2016-11-26 18:35:31
Topp HDvideo, Gode stillbilder, Slank, For det meste godt brukergrensesnitt, Fremtredende plastikkfølelse, Menyer ikke helt touchtilpasset, Simpel videoavspiller, Middels lyd under samtale...
67%
hardwarezone.com.sg
Updated:
2016-11-26 18:35:31
Previously known as the Kurara, the latest Sony Ericsson smartphone has been renamed; say hello to the Vivaz. With Sony Ericsson's penchant for christening their devices odd names (think: Jalou, Idou, Yari and Satio), you would be glad to know the insp...
0%
digit.in
Updated:
2016-11-26 18:35:31
Sony Ericsson Vivaz justifies its status as the Best Camera Phone in the high-end smartphones category, with unsurpassed HD movie playback and video recording quality.ProsRecords 720p HD video with continuous autofocus Renders HD video at enviable col...
Good Records 720p HD video with continuous autofocus, Renders HD video at enviable color clarity & crispness, Trendy & portable...
Bad Sluggish & limited touchscreen interface, Poor headphone build quality, Lack of hardware keypad...
Bottom line We agree that the Vivaz truly holds its own in the photo/video capture segment rendering high-definition video at consistent frame rates with an enviable colour clarity and crispness. It is to be noted that it has been advertised for its capabilities...
80%
ld2.ciol.com
Updated:
2016-11-26 18:35:31
With a very compact design, the Sony Ericsson Vivaz looks quite good and refreshingly different than a lot many phones today. The phone is a fully focused on the 3.2-inch resistive touchscreen with the very sleek menu, call connect and disconnect but...
Good Looks, Smooth UI, HD Videos, All possible connectivity options...
Bad Battery, Audio quality and level, Flash not very powerful, No proximity sensor...
0%
techtree.com
Updated:
2016-11-26 18:35:31
Sony Ericsson's first Symbian phone was an epic disaster, at least for us. It was by far one of the most annoying phones I have ever used and the software was so badly put together that using the phone was painful. It did not even matter to us that...
Good Beautiful design, ultra small and light weight, good display quality, plenty of features, good audio quality (headphones), HD video recording with continuous autofocus...
Bad Poor interface design is frustrating, frequent application crashes, sluggish camera interface, poor implementation of flash in camera, camera quality could have been better...
Bottom line The Sony Ericsson Vivaz is graced with a lovely design that looks and feels great in your hands. It is possibly the smallest and lightest full-touchscreen smartphone that you could buy today. It also has a fairly long specifications list, with 3G, HSDP...
60%
pcworld.in
Updated:
2016-11-26 18:35:31
The Sony Ericsson Vivaz’s only accomplishment isn’t just managing to get huge Kareena Kapoor billboards plastered all across town. It is a pretty neat touchscreen smartphone that brings all the goodness of 720p video recording along with it. Let’s see...
Good Good Looking, Very Good Camera, Good Screen, Fluid UI...
Bad Battery Underperforms, Poor Call Quality...
Bottom line The Sony Ericsson Vivaz’s forte is its superb camera and that certainly doesn’t disappoint. Add to that its great looks, good screen and fluid UI and what we have in the Vivaz is a right step towards the perfect mobile multimedia experience...
80%
firstpost.com
Updated:
2016-11-26 18:35:31
The stylish new Vivaz was only recently launched here in India. It’s designed to offer mobile camera buffs a value for their money, at least that’s what Sony Ericsson says. The Vivaz has been a much awaited handset but before you go around whipping out...
Good Good looking comfortable to use design, Camera quality is really good, Battery life is better than average...
Bad Plastic shell makes it feel a little cheap, UI is very buggy and hung quite a few times, Audio player's volume is too low, No clear cut uploading options for media...
Bottom line CameraThe main ‘focus’ of this handset is its 8MP camera. It’s loaded to the hilt with features from Face and smile detection to, a variety of scene modes, Image stabilization, auto stitch panorama and even touch focus. On the whole image quality was r...
60%
fonearena.com
Updated:
2016-11-26 18:35:31
The Sony Ericsson Vivaz is a Device that certainly splits Minds. Some like it, some hate it with Passion. I see myself in the Middle, with a slight Drift into the Haters Side to be honest. I took this as a Reason and decided to do something my good Fr...
0%
gsmarena.com
Updated:
2016-11-26 18:35:31
Sony Ericsson have been limping on profits lately but their ambitions seem to not have suffered one bit. There is the Satio, now the Vivaz and with the XPERIA X10 on its way, the company is gaining a firm foothold in the high-end segment. Some people...
Bottom line Sony Ericsson have been limping on profits lately but their ambitions seem to not have suffered one bit. There is the Satio, now the Vivaz and with the XPERIA X10 on its way, the company is gaining a firm foothold in the high-end segment.Some people scoff...
0%
digitalliving.ch
Updated:
2016-11-26 18:35:31
Das handliche Smartphone von Soy Ericsson bietet hochauflösende Fotos und Videos. Hier lesen Sie, wie es im Test abschneidet.Herzig, aber harzig: das VivazDas handliche Sony Ericsson Vivaz ist auf Multimedia ausgerichtet: Es bietet eine 8,1-Megapixel-K...
Good HD-Kamera, WLAN, Speicherkarte...
Bad Bedienung, reagiert träge...
50%
digitalliving.ch
Updated:
2014-03-22 02:24:21
Das handliche Smartphone von Soy Ericsson bietet hochauflösende Fotos und Videos. Hier lesen Sie, wie es im Test abschneidet.Herzig, aber harzig: das VivazDas handliche Sony Ericsson Vivaz ist auf Multimedia ausgerichtet: Es bietet eine 8,1-Megapixel-K...
Good HD-Kamera, WLAN, Speicherkarte...
Bad Bedienung, reagiert träge...
50%
thinkdigit.com
Updated:
2011-09-24 16:56:39
Sony Ericsson Vivaz justifies its status as the Best Camera Phone in the high-end smartphones category, with unsurpassed HD movie playback and video recording quality.ProsRecords 720p HD video with continuous autofocus Renders HD video at enviable col...
Bottom line We agree that the Vivaz truly holds its own in the photo/video capture segment rendering high-definition video at consistent frame rates with an enviable colour clarity and crispness. It is to be noted that it has been advertised for its capabilities...
80%
ld2.ciol.com
Updated:
2011-09-24 16:56:46
With a very compact design, the Sony Ericsson Vivaz looks quite good and refreshingly different than a lot many phones today. The phone is a fully focused on the 3.2-inch resistive touchscreen with the very sleek menu, call connect and disconnect but...
Good Looks, Smooth UI, HD Videos, All possible connectivity options...
Bad Battery, Audio quality and level, Flash not very powerful, No proximity sensor...
0%
techtree.com
Updated:
2011-09-24 16:56:49
Sony Ericsson's first Symbian phone was an epic disaster, at least for us. It was by far one of the most annoying phones I have ever used and the software was so badly put together that using the phone was painful. It did not even matter to us that...
Good Beautiful design, ultra small and light weight, good display quality, plenty of features, good audio quality (headphones), HD video recording with continuous autofocus...
Bad Poor interface design is frustrating, frequent application crashes, sluggish camera interface, poor implementation of flash in camera, camera quality could have been better...
Bottom line The Sony Ericsson Vivaz is graced with a lovely design that looks and feels great in your hands. It is possibly the smallest and lightest full-touchscreen smartphone that you could buy today. It also has a fairly long specifications list, with 3G, HSDP...
60%
mobilesroom.com
Updated:
2011-09-24 16:56:54
Sony has come up recently with its latest offerings. It is the U5i or else you can also call it the Sony Ericsson Vivaz. A new smartphone with a completely new look. The design is all-new with a trendy curved black.The back of the Vivaz is moon silver...
0%
pcworld.in
Updated:
2011-09-24 16:57:01
The Sony Ericsson Vivaz’s only accomplishment isn’t just managing to get huge Kareena Kapoor billboards plastered all across town. It is a pretty neat touchscreen smartphone that brings all the goodness of 720p video recording along with it. Let’s see...
Good Good Looking, Very Good Camera, Good Screen, Fluid UI...
Bad Battery Underperforms, Poor Call Quality...
Bottom line The Sony Ericsson Vivaz’s forte is its superb camera and that certainly doesn’t disappoint. Add to that its great looks, good screen and fluid UI and what we have in the Vivaz is a right step towards the perfect mobile multimedia experience...
80%
tech2.com
Updated:
2011-09-24 16:57:06
The stylish new Vivaz was only recently launched here in India. It’s designed to offer mobile camera buffs a value for their money, at least that’s what Sony Ericsson says. The Vivaz has been a much awaited handset but before you go around whipping out...
Good Good looking comfortable to use design, Camera quality is really good, Battery life is better than average...
Bad Plastic shell makes it feel a little cheap, UI is very buggy and hung quite a few times, Audio player's volume is too low, No clear cut uploading options for media...
Bottom line CameraThe main ‘focus’ of this handset is its 8MP camera. It’s loaded to the hilt with features from Face and smile detection to, a variety of scene modes, Image stabilization, auto stitch panorama and even touch focus. On the whole image quality was r...
60%
recombu.com
Updated:
2011-09-24 16:57:38
The Sony Ericsson Vivaz is the successor to the Satio, featuring a snazzy new ergonomic design and HD-video shooting capabilities. With an 8.1-megapixel camera on board and a 3.5mm headphone jack, will it meet all your media needs as well as fulfilling...
Bottom line For a mid-range feature phone, the Sony Ericsson Vivaz stands up surprisingly well. If you're after a phone for constant internet access and on-the-go email, this isn't it - but if you want something that you can use recreationally for photography and...
60%
stuff.tv
Updated:
2011-09-24 16:57:42
Samsung’s i8910HD was the first phone capable of shooting in glorious 720p high definition when it launched back in summer 2009. And with no challengers emerging to take it on since, it’s been free to strut down easy street – until now.The Sony Ericsso...
Good Compact and lightweight. Stylish curved design. Smooth HD footage. Dedicated video button. Alert continuous focus. Accomplished camera. Scant choice of downloadable apps.
Bad Fitful resistive touchscreen. No lens cap. Side located 3.5mm headphone jack. Music player lacks audio boosters. Little internal memory.
Bottom line The finest video-shooting smartphone we've seen is marred only by an unresponsive touchscreen...
80%
gsmarena.com
Updated:
2011-09-24 16:57:48
Sony Ericsson have been limping on profits lately but their ambitions seem to not have suffered one bit. There is the Satio, now the Vivaz and with the XPERIA X10 on its way, the company is gaining a firm foothold in the high-end segment. Some people...
0%
hardwarezone.com.sg
Updated:
2014-01-19 04:40:16
Previously known as the Kurara, the latest Sony Ericsson smartphone has been renamed; say hello to the Vivaz. With Sony Ericsson's penchant for christening their devices odd names (think: Jalou, Idou, Yari and Satio), you would be glad to know the insp...
0%
Customer service details
Array
X