Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony T715 96.5g Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T715
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1229-2799
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you\'ll never have to write down or memorize them again and much, much more.
mobile phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8373
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony T715 96.5g Silver :
The short editorial description of Sony T715 96.5g Silver

T715, TFT QVGA, 3.2 mp, microSD, FM, MP3, AAC
More>>>

Sony T715 96.5g Silver:
The official marketing text of Sony T715 96.5g Silver as supplied by the manufacturer
Easy does it
Handy and small, but great when it comes to ease of use. The T715 features an ergonomic keypad and large font size for easy messaging.

Have time on your side
In a hurry? Browse the Web at super-fast speeds. And when you feel that moments pass all too quickly, catch them with the 3.2 megapixel camera.

Remind yourself
Hard to keep it all in your head? Relieve your brain - use the smart desktop with animated birthday reminders and global events.
Short summary description Sony T715 96.5g Silver:
This short summary of the Sony T715 96.5g Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony T715, Slider, 240 x 320 pixels, 3.2 MP, Bluetooth, Silver
Long summary description Sony T715 96.5g Silver :

Sony T715. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 96.5 g. Colour of product: Silver

This is an auto-generated long summary of Sony T715 96.5g Silver based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Display
The description of display that can includes display type, resolution, size etc.
TFT
Display number of colours
262144 colours
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
90 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
3.2 MP
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3.2x
Networking
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Audio
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Music player
Yes
Power
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
10 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
400 h
Continuous video playback time
3 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
96.5 g
Width *
The measurement or extent of something from side to side.
48 mm
Depth *
The distance from the front to the back of something.
14.9 mm
Height *
The measurement of the product from head to foot or from base to top.
91.5 mm
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Phone features
Form factor *
The shape or design of the product.
Slider
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock, Calculator, Calendar, Notes
Other features
Smartphone
No
X