This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W995 113 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W995
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1227-4814
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271209881
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 11:05:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony W995 113 g Red :
The short editorial description of Sony W995 113 g Red

W995, Slider, Energetic Red, 2.6'' Screen, 118MB, M2 (16GB), 8.1 MP, A-GPS, Walkman player, 113g
More>>>
Sony W995 113 g Red:
The official marketing text of Sony W995 113 g Red as supplied by the manufacturer

SonyEricsson W995
Lose yourself in movies with the Sony Ericsson W995 Walkman™ phone. Watch movies through the mobile movie player or find your favourite YouTube clips. Enjoy them all on the W995’s bright 2.6” screen and feel closer to the action with crystal-clear sound.

Move it with Media Go™
Media Go™ technology makes moving music from PC to phone as easy as do, re, me.

Watch and say, ‘wow!’
The Sony Ericsson W995 video phone’s super-sharp 2.6” colour screen makes everything a must-see. Perfect for watching movies on your mobile.

Get it all at PlayNow™ arena
Get music, games and endless fun for your Sony Ericsson W995 from PlayNow™

Short summary description Sony W995 113 g Red:
This short summary of the Sony W995 113 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W995, Slider, 240 x 320 pixels, 8.1 MP, Wi-Fi, Bluetooth, Red

Long summary description Sony W995 113 g Red:
This is an auto-generated long summary of Sony W995 113 g Red based on the first three specs of the first five spec groups.

Sony W995. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 8.1 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 370 h. Weight: 113 g. Product colour: Red

Display
Display resolution *
240 x 320 pixels
Display type
TFT
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
118 MB
Maximum memory card size
16 GB
Camera
Rear camera resolution (numeric)
8.1 MP
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
16x
Auto focus
Yes
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth profiles
A2DP
Infrared data port
Yes
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Video
Video call
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Continuous audio playback time
20 h
Talk time (2G) *
9 h
Standby time (2G) *
370 h
Weight & dimensions
Weight *
113 g
Width
49 mm
Depth
15 mm
Height
97 mm
Technical details
Product colour *
Red
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
Java technology
Yes
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Slider
Conference call
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Keyboard
Media keys (play/pause, stop, forward, rewind)
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Other features
Networking type
GSM, UMTS
Operating frequency
850/900/1800/1900/2100 MHz
Wireless technology
Yes
Browser supported
Access NetFront
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3, AAC