Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MS410 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS410
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1226-0135
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11269
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 26 Jan 2018 06:09:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony MS410 Black :
The short editorial description of Sony MS410 Black

MS410, black/red
More>>>
Sony MS410 Black:
The official marketing text of Sony MS410 Black as supplied by the manufacturer

Just snap this ultra-compact speaker stand onto your mobile. Blast out your favourite music or watch your favourite YouTube™ clips - the choice is yours!

Rock the party
DJ like a pro with these super-small stereo speakers. Feel the beat, get your friends on their feet - and keep them dancing all night long!

A world of music at your fingertips
Wanna shake things up? Snap on your mobile and tune in to your favourite radio station. Pop, rock, reggae – whatever you like. The choice is yours!

Short summary description Sony MS410 Black:
This short summary of the Sony MS410 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MS410, 2.0 channels, Black, Aino, C510, C702, C902, C903, C905, F305, G502, Jalou, K550i, K660i, K770i, K850i, Naite, P1i,..., 55.6 g, 10 cm, 13 cm

Long summary description Sony MS410 Black:
This is an auto-generated long summary of Sony MS410 Black based on the first three specs of the first five spec groups.

Sony MS410. Audio output channels: 2.0 channels. Product colour: Black. Compatible products: Aino, C510, C702, C902, C903, C905, F305, G502, Jalou, K550i, K660i, K770i, K850i, Naite, P1i,.... Weight: 55.6 g. Master (outer) case width: 10 cm, Master (outer) case height: 13 cm

Loudspeakers
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.0 channels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Compatible products
Other products that can be used with this product.
Aino, C510, C702, C902, C903, C905, F305, G502, Jalou, K550i, K660i, K770i, K850i, Naite, P1i, R306, S500i, Satio, Sony Ericsson Elm, Sony Ericsson Hazel, T303, T650i, T707, T715, W200i, W380i, W395, W508a, W580i, W595, W610i, W705, W705a, W760i, W880i, W890i, W902, W910i, W960i, W980, W995, W995a, Yari, Z750i
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
55.6 g
Logistics data
Master (outer) case width
10 cm
Master (outer) case height
13 cm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 38 x 37 mm
Type
Characteristics of the device.
Floor-standing speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Uk has collected 1 expert review for Sony MS410 Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Nl heeft 1 proffesionele recensie voor Sony MS410 Zwart gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Fr a recueilli 1 avis d’experts pour Sony MS410 Noir et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
De hat 1 Expertenmeinung für Sony MS410 Schwarz zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Testseek ha raccolto 1 recensione da parte di esperti per Sony MS410 Nero e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Es ha coleccionado 1 opiniones de expertos para Sony MS410 Negro y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Dk har samlet 1 ekspertanmeldelse for Sony MS410 Sort og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Se har samlat in 1 experttest för Sony MS410 Svart och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Es has recollit 1 revisions d'experts per Sony MS410 Negre i la qualificació és de 80 sobre 100. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:00:32
Testseek има добиено 1 оцени од експерти за Sony MS410 Црн, при што е оценет со 80 од 100. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
80%
Source Review comments Score
knowyourmobile.com
Updated:
2016-12-29 06:45:47
Sony Ericsson’s range of Walkman phones offers some pretty good replacements for your average MP3 player, but unless you’re plugged in with some headphones, it’s still going to sound pretty awful. The Sony Ericsson MS410 aims to plug the gap by offerin...
Good Portable and light, No power needed, Works with FM radio...
Bad Weak, thin sound, More expensive than bettersounding rivals...
Bottom line While it'll work out of the box with your Sony Ericsson phone, the MS410 isn't the ast word in sound quality...
80%
Show all
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X