Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CST-15 Indoor Black mobile device charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CST-15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1225-7278
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
mobile device chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8106
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 21 Dec 2017 21:11:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CST-15 Indoor Black mobile device charger :
The short editorial description of Sony CST-15 Indoor Black mobile device charger

CST-15 Economy Charger
More>>>

Sony CST-15 Indoor Black mobile device charger:
The official marketing text of Sony CST-15 Indoor Black mobile device charger as supplied by the manufacturer
- Will keep your Sony Ericsson mobile phone charged without breaking the bank!
- Chat. Text. Listen to your favourite mobile music. Enjoy your favourite videos. Economy Charger CST-15 will keep your mobile phone charged.
Short summary description Sony CST-15 Indoor Black mobile device charger:
This short summary of the Sony CST-15 Indoor Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CST-15, Indoor, Mobile phone, Sony Ericsson Naite, Aino, Satio, Yari, Jalou, C505, C510, C702, C901, C902, C903, C905, F305,..., Black, 1.5 m, 82 g
Long summary description Sony CST-15 Indoor Black mobile device charger :

Sony CST-15. Charger type: Indoor, Charger compatibility: Mobile phone, Compatibility: Sony Ericsson Naite, Aino, Satio, Yari, Jalou, C505, C510, C702, C901, C902, C903, C905, F305,.... Colour of product: Black, Cable length: 1.5 m. Weight: 82 g

This is an auto-generated long summary of Sony CST-15 Indoor Black mobile device charger based on the first three specs of the first five spec groups.
Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Indoor
Charger compatibility *
What devices can be used with charger.
Mobile phone
Performance
Compatibility
The other products, software and hardware this product can be used with.
Sony Ericsson Naite, Aino, Satio, Yari, Jalou, C505, C510, C702, C901, C902, C903, C905, F305, G502, G700, G705, G900, J120i, K200i, K320i, K330, K530i, K550i, K630i, K660i, K770i, K810i, K850i, P990i, P1, R300, R306, S302, S500i, S312, T250i, T280i, T303, T650i,T700, T707, T715, V640i, W200i, W205, W302, W350i, W380i, W395, W508, W580i, W595, W610i, W660i, W705, W760i, W880i, W890i, W902, W910i, W960i, W980, W995, Z250i, Z320i, Z550i, Z555i, Z610i, Z750, Z770i, Z780
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
1.5 m
Power
Input voltage
The voltage (V) which is required to power the product.
230
Input frequency
The frequency (Hz) which is required to power the product.
50
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
82 g
X