location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VH300 Headset Wireless Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1224-5521
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VH300 Headset Wireless Bluetooth Silver:
This short summary of the Sony VH300 Headset Wireless Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VH300, Wireless, 20 g, Headset, Silver

Long summary description Sony VH300 Headset Wireless Bluetooth Silver:
This is an auto-generated long summary of Sony VH300 Headset Wireless Bluetooth Silver based on the first three specs of the first five spec groups.

Sony VH300. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 20 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 12:12:58
Uk has collected 4 expert reviews for Sony VH300 Headset Wireless Bluetooth Silver and the average expert rating is 49 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
49%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 12:12:58
A new discovery: Move the microphone closer! Sony Ericsson has found the solution to all your problems!When the person you're talking to can't hear you, just move the microphone closer! I'm not making this up. It's right there on the SE site: 'On a...
Good Battery life...
Bad Mediocre earpiece and microphone, Not very comfortable to wear, No real antinoise processing...
40%