location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony C903 6.1 cm (2.4") 96 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C903
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1223-8155
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony C903 6.1 cm (2.4") 96 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Black
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Assisted GPS (A-GPS)
Long product name Sony C903 6.1 cm (2.4") 96 g Black :
The long product name of Sony C903 6.1 cm (2.4") 96 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C903, Cyber-shot, Lacquer Black, 2.4" TFT, 5 Mp 16x zoom, 3G, aGPS, FM
More>>>
Short summary description Sony C903 6.1 cm (2.4") 96 g Black:
This short summary of the Sony C903 6.1 cm (2.4") 96 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C903, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 5 MP, Bluetooth, Black

Long summary description Sony C903 6.1 cm (2.4") 96 g Black:
This is an auto-generated long summary of Sony C903 6.1 cm (2.4") 96 g Black based on the first three specs of the first five spec groups.

Sony C903. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Standby time (2G): 400 h. Weight: 96 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 17:04:49
Uk has collected 38 expert reviews for Sony C903 6.1 cm (2.4") 96 g Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-24 17:02:21
Available in the choice of Glamour Red, Lacquered Black or Techno White, the C903 belongs to Sony Ericsson’s family of Cybershot handsets...
68%
pcadvisor.co.uk
Updated:
2011-09-24 17:02:28
Product Code: C903 The Sony Ericsson C903 might be the phone manufacturer's latest entry in the Cybershot line-up, but its imaging features leave a lot to be desired. However, the phone makes up with an easy to use and breezy interface, GPS and a goo...
Bottom line The Sony Ericsson C903 Cybershot has a good interface, decent looks but is let down by its imaging. Nikhil Pradhan...
0%
itreviews.com
Updated:
2011-09-24 17:02:36
The ergonomics of use are good, the 5-megapixel camera all you really need from a phone and the battery life perfectly acceptable. Without Wi-Fi the C903 is a bit short-changed, but nonetheless this is a good all rounder. Sony Ericsson - C903 price Bu...
0%
whatmobile.net
Updated:
2011-09-24 17:03:30
I really liked the C902, and besides a few early hardware glitches, it was a fairly rock-solid phone that sold extremely well in 2008. One year on, Sony Ericsson has released an update that sits nicely between the C902 and C905. It retains the 5-megapi...
Bottom line Although the latest Cyber-shot isnt a top-end product, it still gains from being newer than the C905, meaning you get nearly all the same features in a much smaller shell. Five-megapixels is still more than enough for most people (and well still be s...
80%
tracyandmatt.co.uk
Updated:
2011-09-24 17:03:44
The C903 s yet another offering in the worryingly large Cybershot range from Sony Ericsson. It has been seen by many as the little brother to the C905 and in many ways I would have to agree, a smaller price tag, a drop from 8MP to 5MP and the presence...
Bottom line Overall the C903 is yet another solid offering from Sony Ericsson which will not disappoint however I was left as I said earlier feeling as though this phone as good as it is may be slightly unnecessary I feel that the cybershot range has now become a...
0%
3g.co.uk
Updated:
2011-09-24 17:03:47
The Sony Ericsson C903 is a competent alternative if you’re not prepared to shell out the pennies for a higher-end handset. We weren’t big fans of the design, most notably the awkward keypad. However, the five-megapixel camera excels, and as long as...
Good A midrange handset with an excellent fivemegapixel camera.
Bad While the navigational credentials should be applauded, we often lost our satellite fix.
60%
igizmo.co.uk
Updated:
2011-09-24 17:03:50
A solid showing from what might be Sony Ericsson's last ever Cyber-shot phone Good camera features / Easy to use / Decent value Proprietary headphones and data connection / No Wi-Fi / Slightly plasticky feel Sony Ericsson has been running its Cyber-sho...
Good Good camera features, Easy to use, Decent value...
Bad Proprietary headphones and data connection, No WiFi, Slightly plasticky feel...
80%
techradar.com
Updated:
2011-09-24 17:04:02
Sony Ericsson may have whetted appetites for truly top-end cameraphone quality with its recently announced 12.1-megapixel Satio, but the mobile maker has also been taking care of business in its mid-range portfolio, with the Sony Ericsson C903 its late...
Good 5-megpixel camera, Good GPS, High-speed mobile data, Easy to use interface, Decent music player...
Bad No Wi-Fi, No memory stick supplied, No 3.5mm headphone socket or adapter, LED flash lacks power, Accidental activation issues...
70%
electricpig.co.uk
Updated:
2011-09-24 17:04:11
Flip the lens cover down on the Sony Ericsson C903 and you’d be forgiven for thinking you were holding a dedicated digital camera. Sony Ericsson’s pulling a Paul McKenna on you though: this 5 megapixel machine is a phone too, with plenty of multimed...
Good Chock full of camera features...
Bad Ugly, daft proprietary ports...
Bottom line Other than some neat camera settings, there's nothing new here...
60%
theregister.co.uk
Updated:
2011-09-24 17:04:15
We recently took a look at the jewel in Sony Ericssons C for camera range, the 8Mp C905 Plus, and so the arrival of the C903 marks an exercise in cost cutting. Yet, this mid-range model with a 5Mp camera retains many of the features to be found in i...
Bottom line Its a step down from the range-topping C905, but not such a huge one, since the C903s 5Mp camera retains most of the same shooting features. Theres also a good media player and a reasonable music player, but the lack of Wi-Fi will undoubtedly make...
75%
trustedreviews.com
Updated:
2011-09-24 17:04:25
Sony Ericsson's C903 is the latest Cyber-shot handset to hit my reviews bench. It is not long ago that I looked at the C905 Plus , a revamped version of the C905 . Like the two versions of the C905 this one is a slider. But the C903 lacks some of the pizz...
80%
pz10.com
Updated:
2011-09-24 17:04:42
Inspired by the Sony T-series point-and-shoot digcams with an elegant lens cover, the Sony Ericsson C903 is a compact and attractive cameraphone. The C903 is packed with features youd expect of a high-end phone and it behaves like one as well. A GPS-e...
Bottom line Sony Ericsson C903 is a cameraphone but it also likes to come off as a genuine all-rounder. Our traditional competition comparing has moved to the conclusion, bit its still as relevant as possible.The C903 competition consists of several phones all of...
0%
goodgearguide.com.au
Updated:
2011-11-13 13:14:02
Looking almost identical to a standalone digital camera from the back, the C903 is Sony Ericsson's latest Cyber-shot mobile phone. This camera phone takes reasonable photos, but its build quality is questionable and there really is little else to get excited about.The Sony Ericsson C903 mobile phone is a standard slider phone — a design that we've come to expect from Sony Ericsson. As such there is nothing really new or remotely interesting about this handset, especially in this day and age...
Good Excellent 5-megapixel camera with lens cover, built-in GPS, zippy UI, impressive display...
Bad Questionable build quality, annoying controls, no Wi-Fi, no 3.5mm headphone jack...
Bottom line Sony Ericsson’s C903 Cyber-shot mobile phone will suit those looking for a basic phone with a good camera, but there is little else about this handset that will get you excited...
65%
recombu.com
Updated:
2016-12-29 06:35:33
It's as small and slim as a stylish compact camera and has a neatly balanced slide mechanism. This is a handset that's strong on photo features but squeezes in music and GPS capabilities, too.What we likeThe design is pleasing, with the smoothly slidin...
Bottom line Want a small, smart phone that takes great pictures and shows you where to go with GPS? Look no further – the C903 is a capable picture-taker and neat, pocket-friendly handset. The keypad really isn't great and the lack of proper headphone socket annoy...
60%
knowyourmobile.com
Updated:
2016-12-29 06:35:33
After Sony Ericssons recent announcement that it plans to phase out the distinction between its Cyber-Shot and Walkman brands, the C903 may be one of the last Cyber-Shot cameraphones we see.And on this evidence, well be a little sorry to see it go. T...
Good Neat, compact design, 5 megapixel camera, Quad band GSM, HSDPA 3G, FM radio with RDS, AGPS, Geotagging...
Bad No WiFi, Lens cover feels a bit cheap, No frontfacing camera, LED rather than Xenon flash...
Bottom line A beautifully compact little slider with a quality 5 megapixel camera, A-GPS, HSDPA 3G and FM radio but no Wi-Fi...
80%
techworld.com
Updated:
2016-12-29 06:35:33
The Sony Ericsson C903 model we got was made up of black plastic and has a metal band set around its sides. Although small in size, the phone is bulky. A silver keypad slides out from beneath the screen.One problem we had with the keypad was that at s...
Bottom line The Sony Ericsson C903 Cybershot has a good interface, decent looks but is let down by its imaging...
0%
mobile-review.com US
Updated:
2016-12-29 06:35:33
The C903 boasts quite high ringtone volume level, however its vibro alert leaves much to be desired - you'll definitely hear a call, but if you happen to use the Silent mode, there is a good chance you won't feel it, and that's a pretty major blunder...
0%
mobilechoiceuk.com
Updated:
2016-12-29 06:35:33
A neat addition to the Cyber-shot range that made us feel quite nostalgic for the brand as a whole. Others to consider Nokia N85 User opinions(0) Add opinion Read all opinions...
Good A mid-range handset with an excellent five-megapixel camera...
Bad While the navigational credentials should be applauded, we often lost our satellite fix. Look and Feel...
Bottom line A neat addition to the Cyber-shot range that made us feel quite nostalgic for the brand as a whole...
60%
wirelessinfo.com
Updated:
2016-12-29 06:35:33
The Sony Ericsson C903 Cyber-shot is a media-focused slider phone with a 5-megapixel camera. It also has Bluetooth, including the A2DP profile to enable compatibility with stereo Bluetooth headphones, and GPS with Google Maps. The C903 is a quad-band G...
Bottom line The C903 is a nice upgrade to the W580i and were pleased to see things like the integration with online photos services, easy YouTube access, and the 5-megapixel camera. While this isnt a horribly exciting device, we expect that it will be a nice add...
0%
phonearena.com
Updated:
2016-12-29 06:35:33
As we expected, Sony Ericsson did it again. The company has just taken the lead in the rush with its newly introduced at the MWC. Although we are biting our nails to get our hands on one of these monsters due to come out like really soon, there is t...
65%