Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3G Gold
- - 240 x 320 pixels
- - Rear camera resolution (numeric): 8.1 MP Auto focus
- - Bluetooth
- - FM radio Video call Multimedia Messaging Service (MMS)
- - Position location
Long product name Sony C905 136 g Gold
:
C905 Night Black, slider, 16M colors, 8.1MP camera, 160MB memory, M2, FM radio, 136g
The long product name of Sony C905 136 g Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
C905 Night Black, slider, 16M colors, 8.1MP camera, 160MB memory, M2, FM radio, 136g
More>>>
Short summary description Sony C905 136 g Gold:
This short summary of the Sony C905 136 g Gold data-sheet is auto-generated and uses the product title and the first six key specs.
Sony C905, Slider, 240 x 320 pixels, 8.1 MP, Bluetooth, Gold
Long summary description Sony C905 136 g Gold:
This is an auto-generated long summary of Sony C905 136 g Gold based on the first three specs of the first five spec groups.
Sony C905. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 8.1 MP. Bluetooth. FM radio. Standby time (2G): 380 h. Weight: 136 g. Product colour: Gold