location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony C905 6.1 cm (2.4") 136 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C905
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1212-5494
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7311271097426
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony C905 6.1 cm (2.4") 136 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - Rear camera resolution (numeric): 8.1 MP Auto focus
  • - Wi-Fi Bluetooth
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Position location Assisted GPS (A-GPS)
Long product name Sony C905 6.1 cm (2.4") 136 g Silver :
The long product name of Sony C905 6.1 cm (2.4") 136 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C905 - 8,1 MP, 240 x 320, 160 MB, Radio, GPS, Ice Silver
More>>>
Short summary description Sony C905 6.1 cm (2.4") 136 g Silver:
This short summary of the Sony C905 6.1 cm (2.4") 136 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C905, Slider, 6.1 cm (2.4"), 240 x 320 pixels, 8.1 MP, Bluetooth, Silver

Long summary description Sony C905 6.1 cm (2.4") 136 g Silver:
This is an auto-generated long summary of Sony C905 6.1 cm (2.4") 136 g Silver based on the first three specs of the first five spec groups.

Sony C905. Form factor: Slider. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 8.1 MP. Wi-Fi. Bluetooth. FM radio. Standby time (2G): 380 h. Weight: 136 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 15:35:39
Uk has collected 96 expert reviews for Sony C905 6.1 cm (2.4") 136 g Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
electricpig.co.uk
Updated:
2011-09-24 15:35:15
The Sony Ericsson C905 may look a little workmanlike, but this Cyber-shot branded handset (until the Sony Ericsson Idou arrives at least) has the best camera we’ve seen in a mobile phone.The whopping 8.1-megapixel sensor is definitely the Sony Ericsson...
Good Accurate eightmegapixel camera takes sumptuous snaps.
Bad Battery life is average, and that 2.4inch screen's a bit small.
Bottom line Few can touch the Sony Ericsson C905 when it comes to photographic quality. One of the best camera phones around.The Sony Ericsson C905 may look a little workmanlike, but this Cyber-shot branded handset (until the Sony Ericsson Idou arrives at least) h...
80%
digicamreview.co.uk
Updated:
2011-09-24 15:35:16
The Sony Ericsson Cybershot C905 Mobile Phone has an 8.1 megapixel digital camera – the camera phone features a real “Xenon” flash, autofocus lens, face detection, a 2.4″ QVGA screen...
0%
gadgetshow.channel5.com
Updated:
2011-09-24 15:35:19
The Sony Ericsson C905 Plus mobile phone has an eight-megapixel sensor, can shoot video at 30fps, and a 2.4-inch TFT screen. Additional functions include picture-blogging capabilities and built-in GPS. It measures 104x49x18mm and weighs just 136g. With...
Good Ever since mankind rubbed Louis Daguerre and Alexander Graham Bell together to make the cameraphone, we’ve been waiting for a gadget that’s genuinely good at both. With the C905, that wait is over. As a camera, it captures big, bright and bold...
Bad Sony Ericsson’s marketing department should be kicking themselves for labelling this none-too-slender handset ‘Plus’. This 18mm-thick slice of technology isn’t exactly fat but it’s certainly no supermodel, thanks to a camera...
Bottom line Our pick of today’s crop of 8MP cameraphones combines the best in modern digital photography with, er, the best in modern digital comms. There are certainly gimmicky features on board but the chassis of this lassie is classy. Best offers for the Son...
100%
igizmo.co.uk
Updated:
2011-09-24 15:35:20
With 8.1 megapixels, is Sony Ericsson's C905 a snap-happy beauty or more of a beast? 8.1MP camera / Xenon flash / accelerometer / UI / stylish Weight / bulk / Proprietary headphone jack sans adapter At 136g and with vital statistics that are a far cry...
Good 8.1MP camera, Xenon flash, accelerometer, UI, stylish...
Bad Weight, bulk, Proprietary headphone jack sans adapter...
100%
itreviews.com
Updated:
2011-09-24 15:35:20
The C905 doesnt have the best 8-megapixel camera weve seen, but the camera controls are very nifty. The usual array of additional Sony Ericsson software makes this a top-notch handset in specifications terms, though its hardware design is a little c...
0%
trustedreviews.com
Updated:
2011-09-24 15:35:25
I've already reviewed three 8-megapixel cameraphones, Samsung's Pixon and i8510 and LG's Renoir . They've all done very well, gaining coveted Recommended awards. These handsets all scored highly not just for their camera capabilities but also because of t...
80%
practicalphotography.com
Updated:
2011-09-24 15:35:25
Gear Reviews Sony Ericsson C905 Cyber-shotCameras27 October 2008 09:19Imagine a camera phone that gives you the confidence to shoot like a real photographer. One that's compact, powerful and capable of creating images like no other phone. Well stop i...
0%
theregister.co.uk
Updated:
2011-09-24 15:35:26
With Sony Ericsson’s Cyber-shot cameraphone pedigree, it’s no surprise that the firms been swift to join the ranks of eight-megapixel mobile makers. Its new flagship, the C905, not only ups the pixel count but its comfortably the most feature-laden C...
Bottom line The C905 is certainly the best Cyber-shot handset we’ve seen for picture quality and overall functionality. It’s no waif, and its heayweight build may put off some buyers. There are some handling issues, too, and battery life could be a proble...
85%
techradar.com
Updated:
2011-09-24 15:35:26
Packing in a class-topping 8.1-megapixel camera, the Sony Ericsson C905 is the new flagship model in its Cyber-shot cameraphone range.Lined up against recent 8-megapixel sharp-shooting cameraphones from Samsung (the Pixon and i8510) and LG (the Renoir...
Good 8.1-megapixel camera, User-friendly Cyber-shot user interface, Camera control buttons, Shutter protection for lens, Wi-Fi, HSDPA, A-GPS location finding technology, Decent music player, 2GB Memory Stick Micro card memory supplied, FM radio, Camera-esqu...
Bad Heavyweight design, and not slim, No smartphone functionality, No touchscreen control, Numberpad buttons slightly heavy for fast texting, Control buttons quite close together, Video capture quality limited, Motion sensor doesnt work with all functions...
90%
tracyandmatt.co.uk
Updated:
2011-09-24 15:35:26
The Sony Ericsson C905 is the latest in the Cybershot range and another addition to the fast growing range of 8 mega-pixel mobiles out on the market. So how does the c905 set itself aside from its competition? The Sony Ericsson C905 The C905 certainly...
Bottom line In conclusion the Sony Ericsson c905 is certainly an impressive phone in more ways than one the trusted and established name of the cybershot cameras instantly gives the c905 an advantage over competitors however it does not quite challenge a dedicate...
0%
3g.co.uk
Updated:
2011-09-24 15:35:26
build. A case of what 
might have been rather than a complete travesty. Sony Ericsson C905...
80%
digitalversus.com
Updated:
2011-09-24 15:35:28
It seems that all of the big mobile phone manufacturers are releasing handsets that are capable of taking on entry-level digital cameras. These new, more powerful cameraphones are one of the big trends for the end of 2008.Never one to be left behind...
Good Very good photos for a phone, Good build quality, Responsive accelerometer, Intuitive interface, Compatible with Microsoft Exchange...
Bad Thick, Keyboard is hard to use, Photos less impressive outside during the day, Proprietary software means you cant add any new features, Could be more responsive...
80%
expertreviews.co.uk
Updated:
2011-09-24 15:35:28
Sony Ericssons C905 is the first phone to use Project Capuchin; a new development platform that brings Adobes Flash graphics to mobiles Java programming environment. Because of this, its arguable whether the C905 is a smartphone or just a mobile...
80%
shinyshiny.tv
Updated:
2011-09-24 15:35:31
Lucy gave Sony Ericssons 8 megapixel C905 a rather thorough work out to establish whether those 8 megapixels really could be useful tacked onto a phone.
0%
pocket-lint.com
Updated:
2011-09-24 15:35:36
In our First Look we were unable to assess the critical performance aspects we would like, such as image quality and how the phone is to live with, but in the flesh it seems like an interesting proposition...
Good Good build quality, dedicated camera buttons, more advanced camera options...
Bad Lack of on-board memory...
Bottom line In our First Look we were unable to assess the critical performance aspects we would like, such as image quality and how the phone is to live with, but in the flesh it seems like an interesting proposition...
0%
pz10.com
Updated:
2011-09-24 15:35:38
High megapixel count is the rage these days and Sony Ericsson C905 is adding fuel to the fire. The first 8 megapixel GSM cameraphone to make headlines is shipping as we speak. On top of geotagging, Smart Contrast, face detection, and xenon flash, the e...
Bottom line Well, theres a beast of a Cyber-shot at large, so youd better watch out. Sony Ericsson C905 is already in the hands of the first users and for all we know they should be quite happy.The nice camera-centric styling and solid interface are the right pl...
0%
pcauthority.com.au
Updated:
2011-11-13 13:14:38
With no smartphone OS to deal with the C905 works intuitively, just like every Sony Ericsson phone we know and love. The slider action is spring heeled, while the keypad gets on well with thumbs. Our only gripe is that the navigation pad and soft keys...
Bottom line Minor quibbles can’t stop the C905 being a cracking camera phone of the highest order...
100%
Zdnet.com.au
Updated:
2011-11-13 13:14:42
The Sony Ericsson C905 is a very good phone with a decent camera, but dont expect this to be the model that has you selling your stand-alone camera on eBay. DesignWhen we saw this phone at Communicasia earlier in the year, our first impression of the...
Good Attractive design, Rubberised body, Zippy performance, Excellent battery life...
Bad Camera isnt superior to previous Cybershot phones, Cramped, stiff keypad, No 3.5mm headphone port on phone, Outrageously expensive...
Bottom line The Sony Ericsson C905 is a very good phone with a decent camera, but dont expect this to be the model that has you selling your stand-alone camera on eBay.
70%
uk.askmen.com
Updated:
2016-11-26 18:33:06
The Sony Ericsson C905's most exciting feature is an 8.1-megapixel camera with a 16x digital zoom. For still photos you can choose from four resolutions and two different photo qualities. The cam offers all the usual suspects like smart contrast, a bazill...
85%
Mobile88.com
Updated:
2016-11-26 18:33:06
On paper, Sony Ericsson aims high with its latest 8-megapixel Cyber-shot phone, the C905. It’s the first product from the Japanese/Swedish venture to sport such a high resolution camera, and, if you ask us, also the first capable of competing wi...
Bottom line The way we see it, the C905 doesn’t have any serious flaws, and most of the few minor flaws it does have are related to the design and size of the phone. Other than that we’ve got the issue of limited video recording capabilities - recording v...
0%
recombu.com
Updated:
2016-11-26 18:33:06
The Sony Ericsson C905 packs a powerful 8 megapixel punch, and has the distinction of being the first camera phone to do so. While some manufacturers deliver a sub-standard camera experience Sony Ericsson seems to pride itself in delivering a usable ca...
Bottom line The C905 raises the bar in terms of what future camera phones will have to live up to and is the next evolutionary step in Sony Ericsson's Cyber-shot range. The only thing that bothered us about the C905 is its poor battery life. If you want to be able...
60%
stuff.tv
Updated:
2016-11-26 18:33:06
When the C905 was first announced in June 2008, it was slated to be the UK’s first 8megapixel camphone. But as summer turned to autumn and Sony Ericsson tinkered and procrastinated, the Samsung i8510 and LG KC910 Renoir both beat it to the high stre...
Good Sharp camera performance. Bright Xenon flash. Expert photo mods. High speed connectivity options...
Bad Quite bulky. Disappointingly low video recording resolution. Lack of auto lens cover. No 3.5mm headphone socket...
Bottom line Minor quibbles can’t stop the C905 being a cracking camera phone of the highest order...
100%
knowyourmobile.com
Updated:
2016-11-26 18:33:07
We’ve been itching to get our hands on Sony Ericsson’s C905 since our preview a few months back. Thankfully the Swedish doctor has now given us some cream for our itching in the form of a handset to review properly. Gawd bless ‘em.We thought pretty hig...
Good Stylish design, 8.1MP camera, Effective Xenon flash, Responsive Accelerometer, Excellent UI...
Bad Fairly hefty and bulky, Proprietary headphone jack without 3.5mm adaptor, Lens cover likely to attract dust/dirt...
Bottom line It might create a bit of a bulge in your pocket but when you whip it out you’ll be able to take snaps that have that all important wow factor...
90%
whatdigitalcamera.com
Updated:
2016-11-26 18:33:06
Sony Ericsson has refreshingly led the way with cameraphone technologies, in advancing image capture capabilities ahead of unnecessarily amplifying megapixel counts, beyond what the inarguably small sensor of the devices can handle. The Sony Ericsson C...
Good Cameraesque functionality, ample LCD...
Bad Images still display some common cameraphone flaws...
Bottom line All told, the C905 is a real challenger up against entry-level compact cameras, and is more than a worthy photographic companion to have in your pocket at all times...
91%
askmen.com
Updated:
2016-11-26 18:33:06
What's your cell phone of choice? Post a comment below this review.The last few years have seen Sony Ericsson’s engineers churn out ever cooler gadgets, and though not all have been fab, the brand is generally headed in a sweet direction. With the C905...
85%
etechreviews.com
Updated:
2016-11-26 18:33:06
The best part is that it’s having the branding of the most qualitative class of Sony!! Also the salient features are the high quality 8.1 megapixel cameras, 3G/HSDPA speeds, quad-band support, a music player and also the sound and splendid call...
Bottom line It is undoubtedly the best choice as it comes from Sony’s family and also the finest quality of camera is enriching the Sony Ericsson Cyber-shot C905a.Just For: $179.99 with a two-year service agreement.We are just waiting for the announcements of S...
0%
infosyncworld.com
Updated:
2016-11-26 18:33:06
AT&T offers up an 8-megapixel Cyber-Shot phone to take the lead in the megapixel race. Is this the best cameraphone you can buy? Find out in our Sony Ericsson C905 review.
Good Great 8-megapixel camera with nice features and shortcuts. Solid interface design with a sleek look and convenient app switcher...
Bad Doesnt excel much beyond the camera. AT&T has stripped package of necessary accessories. Big device with a mediocre keypad...
Bottom line The Sony Ericsson C905 is a phone that takes pictures that look fantastic, perhaps better than any other cameraphone weve seen so far. Unfortunately, thats about the only thing it does very well. For people who want to take print-worthy shots witho...
68%
mobi101.com
Updated:
2016-11-26 18:33:06
Sony Ericsson C905The C905 is the first Sony Ericsson phone to break the 8 megapixel camera barrier, and launches in the UK in the second half of October.The C905 is a slide design phone, unlike the classic-shaped Sony Ericsson C902, and is quite a bit...
0%
Phones.com
Updated:
2016-11-26 18:33:06
The Sony Ericsson C905 is Sony Ericsson's answer to other 8MP camera phones on the rise nowadays. Released in Q4 2008, the flashy slider has an attractive design and is part of Sony Ericsson's range of Cyber-Shot phones. Come let us review the Sony Eri...
Good 8 Megapixel camera with Xenon Flash, AGPS, So many connectivity options...
Bad No VGA/HD recording, Too expensive...
82%
mobileburn.com
Updated:
2016-11-26 18:33:06
Cameraphones are slowly reaching comparable quality to point and shoot cameras, offering more megapixels each year. A big player in the cameraphone market is Sony Ericsson, branding their image-focused handsets with the Sony Cyber-shot brand. The...
Good Great camera, WiFi, GPS, good build quality...
Bad Sluggish email, slow GPS lock, useless geotagging...
Bottom line The Sony Ericsson C905 is a great cameraphone, and would be a great device for anyone who wants to have a decent camera with them at all times. There were a few bugs on our handset, but they didnt get in the way too much and could be due to our hands...
95%
mobilechoiceuk.com
Updated:
2016-11-26 18:33:06
The C905’s camera is excellent with a host of snapping features to get to grips with. However, the overall experience of the C905 did not flow as well as we had hoped. Related links News Sony Ericsson T700 handset due for pre-Christmas release Sony Eri...
Good The C905’s snapping credentials include, among others, an eight-megapixel resolution, Xenon flash, face detection and smart contrast...
Bad Locating a GPS fix proved tricky and tiresome.Look and Feel...
Bottom line The C905’s camera is excellent with a host of snapping features to get to grips with. However, the overall experience of the C905 did not flow as well as we had hoped...
80%
mobileblah.com
Updated:
2016-11-26 18:33:06
In June, Sony Ericsson raised the bar for cameraphones announcing the first 8-megapixel phone intended for the European market - C905. A few months later, it just comes to the market, left behind the competition; Samsung already launched the INNOV8 and...
Bottom line Well, theres a beast of a Cyber-shot at large, so youd better watch out. Sony Ericsson C905 is already in the hands of the first users and for all we know they should be quite happy. The nice camera-centric styling and solid interface are the right p...
0%
mobile-review.com US
Updated:
2016-11-26 18:33:06
Even though the C905 comes equipped with only one loudspeaker, its pretty loud and wont let you miss a call in pretty much any environment. However, considering the phone size, youd expect it to rock somewhat louder; unfortunately, its not the cas...
0%
smape.com
Updated:
2016-11-26 18:33:06
For a long while, Sony Ericsson has been sticking with a tricky policy of evading from any direct competition in an endeavor to create a product range asymmetrical to the competitors’ line-ups, claiming almost no coverage of the all-in-one market sect...
0%
LordPercy.com
Updated:
2016-11-26 18:33:06
The all new Sony Ericsson C905 is a monster of a phone, des shell if from its packaging and you soon see its monster dimensions, its a chunky chap and much bigger than the slim C902 you may be used to. However inside it has more features than a Busby B...
0%
phonescoop.com
Updated:
2016-11-26 18:33:06
The Sony Ericsson C905 is the first camera phone for the global market to offer resolution greater than 5 megapixels. There have been a few crazy zillion-megapixel phones for Korea, but the C905 is for everyone with its quad-band GSM and tri-band HSDPA...
0%
phonearena.com
Updated:
2016-11-26 18:33:07
In June, Sony Ericsson raised the bar for cameraphones announcing the first 8-megapixel phone intended for the European market - C905. A few months later, it just comes to the market, left behind the competition; Samsung already launched the and and LG...
Good Finally an 8megapixel phone with a real flash, Userfriendly camera interface, Excellent web browser, Oldschool, but good software...
Bad Mediocre video capabilities, The quality of the pictures made in daylight is not perfect, No searching by second name in the phonebook...
Bottom line It’s not easy to create a high-class phone in 2008. Being just a good cameraphone is not enough, and the device has to excel in all aspects. The C905’s competition consists of three good all-in-one models. They not only make good pictures, but are able...
80%