Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MH700 Headset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1210-7584
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12175
This statistic is based on the 87125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85108 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony MH700 Headset:
This short summary of the Sony MH700 Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MH700, Headset, Binaural, mobile phone, PC, MP3 player, Wired, 27 g, Telephone

Long summary description Sony MH700 Headset:
This is an auto-generated long summary of Sony MH700 Headset based on the first three specs of the first five spec groups.

Sony MH700. Product type: Headset, Headset type: Binaural, Compatible products: mobile phone, PC, MP3 player. Connectivity technology: Wired. Weight: 27 g. Compatibility: Telephone, Dimensions (WxDxH): 3 x 3 x 1000 mm

Performance
Product type *
The sub-category of the product.
Headset
Headset type
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Compatible products
Other products that can be used with this product.
mobile phone, PC, MP3 player
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Ports & interfaces
3.5 mm connector *
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
27 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
3 x 3 x 1000 mm
Customer service details
X