Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony X1 + R306 7.62 cm (3") Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1 + R306
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1209-8346BU
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6176
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony X1 + R306 7.62 cm (3") Silver:
This short summary of the Sony X1 + R306 7.62 cm (3") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony X1 + R306, 7.62 cm (3"), 800 x 480 pixels, Windows Mobile, Silver

Long summary description Sony X1 + R306 7.62 cm (3") Silver:
This is an auto-generated long summary of Sony X1 + R306 7.62 cm (3") Silver based on the first three specs of the first five spec groups.

Sony X1 + R306. Display diagonal: 7.62 cm (3"), Display resolution: 800 x 480 pixels. Rear camera type: Single camera. Operating system installed: Windows Mobile. Product colour: Silver. Weight: 158 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display number of colours
65536 colors
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
400 MB
Camera
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Auto focus *
Device focusing a camera or other piece of equipment automatically.
Yes
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3x
Built-in camera
The product has an integrated camera.
Yes
Network
2G standards *
EDGE,GPRS
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Ports & interfaces
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
The shape or design of the product.
Slider
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Video call *
Simultaneous video and audio signals to enable people to talk to and see each other in real time.
Yes
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Notes
Navigation
Assisted GPS (A-GPS) *
Assisted GPS, generally abbreviated as A-GPS, enhances the startup performance of a GPS satellite-based positioning system. It is used extensively with GPS-capable cellular phones as its development was accelerated by the U.S. FCC's 911 mandate making the location of a cell phone available to emergency call dispatchers.
Yes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Software
Platform *
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Windows
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Mobile
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
10 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
500 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
158 g
Width *
The measurement or extent of something from side to side.
52.6 mm
Depth *
The distance from the front to the back of something.
17 mm
Height *
The measurement of the product from head to foot or from base to top.
110.5 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Windows Media Player Mobile, Internet Explorer, Microsoft Office Mobile, Outlook Mobile
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Customer service details
X