Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony X1 7.62 cm (3") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1209-8343
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15196
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony X1 7.62 cm (3") Black :
The short editorial description of Sony X1 7.62 cm (3") Black

X1 black
More>>>
Sony X1 7.62 cm (3") Black:
The official marketing text of Sony X1 7.62 cm (3") Black as supplied by the manufacturer

Make it yours
Style the panel display to suit your needs. Switch between panels as you like - enjoy seamless access to the information and applications of your choice.

Speed and power
With Windows Mobile inside, you can enjoy your favorite entertainment and work efficiently on the move. Turbo 3G provides the speed you need.

Distinctive design
Arc slider design, 3-inch Wide VGA display and premium metal body: with its sophisticated and distinctive design, the XPERIA™ X1 redefines premium.

Panels - you're in control
Have it your way. On your phone desktop, you have space for nine panels. Just touch the one you want to use. Remove, change and add new panels whenever you want. Your phone comes with a number of panels pre-loaded. Many more are available for download.

Short summary description Sony X1 7.62 cm (3") Black:
This short summary of the Sony X1 7.62 cm (3") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony X1, 7.62 cm (3"), 800 x 480 pixels, Black

Long summary description Sony X1 7.62 cm (3") Black:
This is an auto-generated long summary of Sony X1 7.62 cm (3") Black based on the first three specs of the first five spec groups.

Sony X1. Display diagonal: 7.62 cm (3"), Display resolution: 800 x 480 pixels, Display type: LCD. Rear camera type: Single camera. Product colour: Black. Weight: 158 g

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
7.62 cm (3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
800 x 480 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display type *
Type of display (screen) e.g. LCD.
LCD
Display number of colours
65536 colors
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
400 MB
Camera
Rear camera type *
Indicates the type of the camera at the back of the product, dual or single.
Single camera
Front camera type *
Indicates the type of the camera at the front of the product, dual or single.
Single camera
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
3x
Built-in camera
The product has an integrated camera.
Yes
Network
2G standards *
EDGE
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Data network
Telecommunications network that allows computers to exchange data.
3G
Messaging
MMS (Multimedia Messaging Service)
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
E-mail
Yes
Design
Form factor *
The shape or design of the product.
Slider
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Personal info management (PIM)
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Notes
Multimedia
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Call management
Speakerphone
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Vibrating alert
Yes
Battery
Talk time (2G)
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
10 h
Standby time (2G)
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
640 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
158 g
Width *
The measurement or extent of something from side to side.
110 mm
Depth *
The distance from the front to the back of something.
53 mm
Height *
The measurement of the product from head to foot or from base to top.
17 mm
Other features
Music player
Yes
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
Uk has collected 140 expert reviews for Sony X1 7.62 cm (3") Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:19
Nl heeft 140 proffesionele recensies verzameld voor Sony X1 7,62 cm (3") Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
Fr a recueilli 140 avis d’experts pour Sony X1 7,62 cm (3") Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
De hat 140 Expertenmeinungen über Sony X1 7,62 cm (3 Zoll) Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
Testseek ha raccolto 140 recensioni da parte di esperti per Sony X1 7,62 cm (3") Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
Es ha coleccionado 140 opiniones de expertos para Sony X1 7,62 cm (3") Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:19
Dk har samlet 140 ekspertanmeldelser for Sony X1 7,62 cm (3") Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:19
Se har samlat in 140 experttester för Sony X1 7,62 cm (3") Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:19
Es has recollit 130 revisions d'experts per Sony X1 7,62 cm (3") Negre i la qualificació mitjana dels experts és de 73 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 16:27:18
Testseek има добиено 130 оцени од експерти за Sony X1 7,62 cm (3") Црн, при што просечната оцена на експертите е 73 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
73%
Source Review comments Score
wired.co.uk
Updated:
2011-09-24 16:18:26
We've been waiting for what seems like an age to get our mitts on a fully baked X1.As the full-featured flagship of Sony Ericsson's multimedia phones we had high hopes for the device. The spec sheet reads like a recipe for excellence: multiple high spe...
60%
alphr.com
Updated:
2011-09-24 16:19:07
More and more manufacturers are specifying high-resolution screens in their top-end smartphones. The much-anticipated Xperia X1 is one of four in this Labs to do it, matching the HTC Touch HD for sheer resolution at 480 x 800. But we're not as impresse...
Bottom line Costly and fiddly to use, despite a decent keyboard and high-resolution screen...
50%
itreviews.com
Updated:
2011-09-24 16:19:14
The Xperia X1 looks stunning and on paper it packs a lot of features. We like the hardware design and the high resolution screen. But the ‘panels idea is a bit of a let-down and its slow running proved very frustrating at times. Sony Ericsson - Xperi...
0%
igizmo.co.uk
Updated:
2011-09-24 16:19:27
Can the heavyweight Xperia X1 prove that size isn't everything? Well made / Media functions and UI / Customisable home screen panels, in particular 3D Fish Heavy and very chunky / Disappointing camera / Optical mouse At 145g and a chunky 1.7cm thick, S...
Good Well made, Media functions and UI, Customisable home screen panels, in particular 3D Fish...
Bad Heavy and very chunky, Disappointing camera, Optical mouse...
60%
trustedreviews.com
Updated:
2011-09-24 16:19:46
There's been a lot of hype about the Xperia X1, not least because it's Sony Ericsson's first handset to use the Windows Mobile 6.1 operating system since dropping the UIQ software that was found on its previous smartphones. The handset has been designed b...
Bottom line We had expected great things from the Xperia X1. In terms of the hardware it certainly lives up to the hype as it's a great looking phone and packed full of useful features. However, the hardware is really hamstrung by the phone's operating system and the...
70%
digitalversus.com
Updated:
2011-09-24 16:19:52
There’s been a lot of talk about the X1, the first smartphone from the Xperia family by Sony-Ericsson. This high end mobile whose aim is “the convergence of multimedia entertainment and mobile Web communication”is intended both for consumers and busine...
Good good build, excellent display, nice interface/ copypaste possibility, wifi & bluetooth, good audio quality for music and in conversation...
Bad too few applications on the platform, too much slowdown, too much of Windows Mobile interface, speaker quality, no video output...
80%
itpro.co.uk
Updated:
2011-09-24 16:20:05
The X1 doesnt really live up to the hype that the long wait for it had generated, but even so it still manages to be the most usable Windows Mobile device yet. Chief reasons for this are the high resolution screen, a touch screen dialer that has butto...
67%
letsgomobile.org/en
Updated:
2011-09-24 16:20:21
Sony Ericsson X1 test F or several years now, the Windows Mobile operating system has been used on many smartphones. Windows Mobile indeed ensures a fine compatibility and synchronization with the computer, which makes it popular for corporate use, too...
74%
zdnet.co.uk
Updated:
2011-09-24 16:21:18
Sony Ericssons Xperia X1 is a well-designed and fully stocked smartphone that offers great customisation via its interactive panel interface. However, with its high price tag, the X1 is definitely a luxury item.
Good Interactive customisable panel interface, Attractive design, Full slideout QWERTY keyboard...
Bad Expensive, Navigation controls are difficult to use, Web browsing experience isnt the greatest...
Bottom line Sony Ericssons Xperia X1 is a well-designed and fully stocked smartphone that offers great customisation via its interactive panel interface. However, with its high price tag, the X1 is definitely a luxury item...
70%
3g.co.uk
Updated:
2011-09-24 16:21:59
As you may have gathered, the Xperia X1 is packed with functionality and, on paper, would appear to be one of the phones of the year.However, I struggled to engage with this phone on any level.As well as being slow and clunky and prone to the odd cras...
60%
gadgetshow.channel5.com
Updated:
2011-09-24 16:24:10
The Sony Ericsson Xperia X1 is one of the most awaited phones to come out of the Sony Ericsson lab. It's standout feature is the ability to customise panels on the homescreen letting X1 users tap into any function of their choosing via its 3-inch touch...
Good Can Sony rescue Windows Mobile? The X1 certainly looks like a knight in rather fetching matt armour, with joust-proof build quality and a regal 3-inch (800x400-pixel) touchscreen. The slide-out tilting keyboard is a step up from onscreen typing, although...
Bad The Xperia X1: with one more X this phone could have been sexy. As it is, Windows Mobile is lurking behind the scenes like an amateur photographer at a swinger’s party, slowing down the action and putting everyone off their stride. Talking of which...
Bottom line Give it up, Microsoft. You’ve got the best electronics company in the world making its most expensive handset and using Windows Mobile still feels like hand-coding actuarial tables in C++. Lovely chassis, mind.Sony Ericsson Xperia X1 is tagged with...
80%
tracyandmatt.co.uk
Updated:
2011-09-24 16:24:13
About a month ago I was invited to go to the newly built Sony Ericsson HQ in Lund, which straight away was a great recognition from SE that more and more people are using Blogs etc. as their main source of information for reviews, updates, advice etc...
Bottom line I have been using this phone on a daily basis for about 2 weeks or so, and I find it very easy to live with, the speed, clear screen (albeit recessed) and quality of the device makes it very enjoyable. The battery life for me was the best bit; the abil...
0%
theregister.co.uk
Updated:
2011-09-24 16:24:35
First, though, the good stuff. The X1 is a good-looking handset, with its matte black face offset by silver trim around the sides. The front is dominated by its large, 800 x 480, 65,000-colour touchscreen, though this isnt really enhanced by the mudd...
Bottom line Sony Ericssons first Windows Mobile handset packs a lot into a compact package. It has an average camera which at least beats the iPhone, a pretty good media player and an excellent browser, as well as enviable connectivity options. But we were left...
80%
techradar.com
Updated:
2011-09-24 16:24:45
Sony Ericssons first Windows Mobile device is intended as a do-it-all business handset, with quad band GSM, HSDPA 3G and Wi-Fi keeping its connection options fully open, and with a slide-out QWERTY keyboard and large touch screen to make best use of i...
Good Touchscreen user interface, Slide-out QWERTY keyboard, 3.2 megapixel camera with touch focus, 3.5mm headphone jack, Windows Mobile 6.1 smartphone, A-GPS satellite navigation...
Bad Confusing navigation system, Screen can be difficult to read in bright light, Camera not top-class, Music player not as comprehensive as Sony Ericssons Walkman...
90%
techadvisor.co.uk
Updated:
2011-09-24 16:25:07
The Sony Ericsson Xperia X1 smartphone is without a doubt the hottest mobile from Sony Ericsson this year - find out why in this review. The Sony Ericsson Xperia X1 smartphone has almost everything youd need, and is supposed to be a strong statemen...
Bottom line On the whole, the Sony Ericsson Xperia X1 is an impressive phone, and together with the HTC Touch Pro its probably the best Windows Mobile-based smartphone so far. The cons here are its annoying slowness and the fact that Sony Ericsson in some cases...
80%
pocket-lint.com
Updated:
2011-09-24 16:25:19
For us the Xperia X1 looks like its a valid attempt from Sony Ericsson, but the market is so crowded that it struggles to stand out from the pack...
Good Tech specs...
Bad No wow factor...
Bottom line For us the Xperia X1 looks like its a valid attempt from Sony Ericsson, but the market is so crowded that it struggles to stand out from the pack...
0%
pz10.com
Updated:
2011-09-24 16:27:06
Theres a lot to fall for in Sony Ericsson XPERIA X1. Possibly the hottest looker of a PocketPC is also heavy on skill. Heavy enough to not just scratch out a living as a one-hit-wonder but aim for the WinMo top.The extra solid metal looks, gorgeous sc...
Bottom line Looking back at Sony Ericsson XPERIA X1 we think theres one major question to answer. Now, no need to get defensive - the X1 sure is impressive. It goes even further to outperform its main rival - the HTC Touch Pro - in a number of areas and even offe...
0%
pcauthority.com.au
Updated:
2011-11-14 02:22:18
It’s been well over six months since Sony Ericsson ripped the covers off of its multimedia all–rounder, the Xperia X1. Since then we’ve seen it undergo a facelift with a new black paint job and, finally, it’s set to arrive.So, what to expect? Well, thi...
Bottom line It seems like the Xperia X1 has been around for ages but has the Sony Ericsson Smartphone still got the wow factor?...
0%
pcauthority.com.au
Updated:
2011-11-14 02:22:18
More and more manufacturers are specifying high-resolution screens in their top-end smartphones. The much-anticipated Xperia X1 is one of four in this Labs to do it, matching the HTC Touch HD for sheer resolution at 480 x 800.But we’re not as impresse...
Bottom line Costly and fiddly to use, despite a decent keyboard and high-resolution screen...
50%
Zdnet.com.au
Updated:
2011-11-14 02:22:18
The X1s good looks and strong hardware are hampered by frequent performance lag, an unintuitive user experience and its jaw-dropping price tag. We still remember when we first saw images of the X1 after its original announcement back in February. At t...
Good Sharp, businesslike design, Arc Slider and QWERTY keyboard, Full range of connectivity, Hires display...
Bad Frequent lag spikes, Average battery life, Most available Xperia Panels are poorly designed...
Bottom line The X1s good looks and strong hardware are hampered by frequent performance lag, an unintuitive user experience and its jaw-dropping price tag.
60%
smh.com.au
Updated:
2011-11-14 02:22:19
Sony Ericsson Xperia: Why settle for one interface?Price $1499Rating 4 Why settle for one interface when you can have nine? That seems to be the thinking behind the new active panels concept in the X1. Rather than mimic the iPhones iconic interfa...
80%
stuff.tv
Updated:
2014-03-14 02:37:01
Video review: A great all round smartphone but hobbled by that blasted Windows Mobile engine...
Good Makes Windows Mobile slightly more useable. Sexy looks. Touchscreen...
Bad It’s still Windows Mobile. Could have a better camera...
Bottom line There’s no doubting it, business phones are getting sexier and the Xperia X1 is leading the way. WATCH...
80%
knowyourmobile.com
Updated:
2014-03-14 02:37:01
It seems like an awfully long time since Sony Ericsson announced its do-it-all QWERTY keyboard-packing, touch screen answer to the Jesus phone (back in February, which feels like a lifetime in mobile phone years) but has it been worth the wait?Its a d...
Good Touch screen, Slideout QWERTY keyboard, 3.2 megapixel camera with touch focus, 3.5mm headphone jack...
Bad Confusing navigation system, Camera could be better specced...
Bottom line A decent do-it-all workhorse but it doesnt have the wow factor we were hoping for...
80%
apcmag.com
Updated:
2014-03-20 02:40:39
Not only had it been nearly a year since we'd first heard of this high-end, everything-but-the-kitchen-sink smartphone, but after railing about the lack of native Facebook client for Windows Mobile, we were thrilled to find the presenter showing off...
Good Extended service offer, Versatile panels interface, Highres screen, Excellent QWERTY keyboard...
Bad Expensive, Busy control pad area, Average battery life...
70%
recombu.com
Updated:
2014-04-02 02:19:40
Sony Ericsson's Windows Mobile smart phone is squarely aimed at the business user who might otherwise choose a BlackBerry. The Xperia X1 rolls with a full Qwerty keypad, 3G and Wi-Fi, making it an ideal candidate for checking emails on the go. In true...
Bottom line While this phone is certainly well built and feels reassuringly solid in your hands, the typing experience - the cornerstone of any business phone worth its salt - is underwhelming. There's not much about the Xperia X1 that makes it worth recommending...
20%
Mobile88.com
Updated:
2016-11-24 07:21:47
When it was announced many months ago, the Sony Xperia X1 looked like Windows Mobile’s answer to the Apple iPhone, with its cool-looking animated custom screens and icons. What got everyone to sit up and listen was a promotional video that Sony...
Good Nice design; fits well in the hand; beautiful highresolution screen.
Bad Interface still needs work; stability issues; thumb keyboard too flat and closely spaced.
Bottom line In terms of size and shape, the Xperia X1 is really not bad at all. Unfortunately, the thing that really lets down the X1 seems to be the Windows Mobile operating system itself, as Sony Ericsson just doesn’t go far enough with its customisations to...
0%
topmobile.org
Updated:
2011-09-24 16:17:42
Le très attendu Sony Ericsson Xperia X1 est enfin disponible à la vente et nous avons enfin pu nous procurer une version correcte du mobile pour en réaliser un test complet!Il aura fallu plusieurs mois au constructeur nippo-suédois pour être enfin en...
0%
clubic.com
Updated:
2011-09-24 16:17:59
Avec son joli clavier coulissant chromé, l'Xperia X1 à un air d'ordinateur portable de poche qui n'aura pas de mal à faire mouche. Ce dispositif de saisie (aux touches rétro éclairées) est aussi esthétique, mais les touches sont un peu trop petites...
0%
Lesnumeriques.com
Updated:
2011-09-24 16:19:50
Nouvelle tendance sur les smartphones grand public, la présence d'un clavier AZERTY est censée faciliter la communication écrite : rédaction de mails notamment, mais aussi de SMS. Le X1 dispose de ce clavier rétro-éclair&...
Good Fabrication de qualité, Ecran très lumineux, affichage excellent, Interface réussie / Fonction Copiercoller, WiFi et Bluetooth, Bon lecteur audio / Qualité d'écoute téléphonique...
Bad Plateforme d'applications très mince, Trop de ralentissements, Interface de Windows Mobile encore trop visible, Hautparleur de mauvaise qualité, Pas de sortie vidéo...
Bottom line Sony-Ericsson a mis du coeur à l'ouvrage pour parfaire son terminal souhaité comme «hybride». Malgré de sympathiques qualités, le X1 peine souvent, rendant parfois son utilisation agaçante. Merci... Windows Mobile ?...
80%
lemondenumerique.com
Updated:
2011-09-24 16:20:25
Avec le X1, Sony Ericsson propose dans son catalogue un nouveau smartphone, le plus évolué des mobiles de la marque japano-suédoise. Avec un large écran tactile et un clavier coulissant, Le Xperia X1 se veut être un appareil facilitant la vie quotidie...
80%
mobifrance.com
Updated:
2011-09-24 16:20:34
Décidément, dans le domaine de la téléphonie, Sony Ericsson ne s’arrêtera jamais de nous surprendre… Après avoir tenté d’imposer tant bien que mal ses smartphones et autres PDAPhone intégrant son propre système d’exploitation, voilà qu’il nous annonce...
Bottom line Dans ce vaste monde de l’électronique grand public, nous avons rarement été déçu par ses produits toujours surprenants. Mais il faut avouer qu’ici, le constat est plutôt mitigé. En effet, le Xperia est une excellente machine, diablement bien f...
0%
gpsandco.com
Updated:
2011-09-24 16:20:38
Il y a quelques semaines seulement, le cabinet IDC dévoilait son classement mondial des constructeurs de téléphones mobiles : acteur incontournable, Sony Ericsson reprend la troisième place au classement à Motorola avec près de 26 millions d'unités ve...
Bottom line Le Sony Ericsson Xperia X1 est le premier terminal Windows Mobile et avec clavier Azerty complet et coulissant de la marque. Le design du Xperia X1 est très réussi, tout comme sa qualité de fabrication. Et l’encombrement reste dans la moyenne de ce g...
0%
ppcreviews.net
Updated:
2011-09-24 16:20:57
A la lecture de ces premières impressions, on pourrait penser que le Xperia X1 est un excellent appareil. Oui et non. Il remplit le cahier des charges annoncé en Février dernier. Mais il le remplit très tard. Entre temps HTC a proposé un excellent Touc...
0%
erenumerique.fr
Updated:
2011-09-24 16:21:40
Annoncé en grande pompe lors du World Mobile Congress de Barcelone en février dernier, le Xperia X1 est enfin disponible. Outre son clavier intégral coulissant et son interface originale, il inaugure surtout pour Sony Ericsson l'intégration du système...
Good La résolution de l’�cran, Le clavier coulissant...
Bad La taille de l’�cran, Le prix...
Bottom line Trop tard. Voila la première chose qui vient à l’esprit quand on pense à L’Xperia X1 de Sony Ericsson. Présenté en début d’année, il a beaucoup trop tardé à arriver sur le marché alors que dans le même temps, les autres constructeurs proposaient des so...
65%
01net.com
Updated:
2011-09-24 16:26:36
Avec L'Xperia X1, Sony Ericsson propose le nouveau «must have» de la téléphonie. Basé sur un magnifique écran tactile de 3 pouces de diagonale (7,2cm) offrant une définition de 800 par 480 pixels en 65 536 couleurs, lequel dissimule un clavier norma...
Good WiFi intégré, Compatible HSDPA et HSUPA, Clavier complet intégré, Circuit GPS intégré...
Bad Rien...
Bottom line Après les Cybershot et les Walkman, le 11 février 2008, Sony Ericsson lançait une nouvelle gamme de téléphones mobiles, les Xperia. La première référence de cette gamme est lXperia X1. Il sagit dun PDA communicant qui fonctionne sous Microsoft Windo...
80%
mobiles-actus.com
Updated:
2014-01-19 04:42:40
Le très attendu Sony Ericsson Xperia X1 est enfin disponible à la vente et nous avons enfin pu nous procurer une version correcte du mobile pour en réaliser un test complet!Il aura fallu plusieurs mois au constructeur nippo-suédois pour être enfin...
Bottom line Le Sony Ericsson est très certainement un bon mobile, mais il arrive un peu après la bataille. Une chose est certaine, s’il avait été commercialisé il y a plusieurs mois comme annoncé, il est certain que le Xperia avait une chance de se faire une gross...
0%
graphmobile.com
Updated:
2014-06-19 04:23:46
Le très attendu Sony Ericsson Xperia X1 est enfin disponible à la vente et nous avons enfin pu nous procurer une version correcte du mobile pour en réaliser un test complet! Il aura fallu plusieurs mois au constructeur nippo-suédois pour être enfin en m...
Bottom line Le Sony Ericsson est très certainement un bon mobile, mais il arrive un peu après la bataille. Une chose est certaine, s’il avait été commercialisé il y a plusieurs mois comme annoncé, il est certain que le Xperia avait une chance de se faire une grosse p...
0%
betabuzz.de
Updated:
2011-09-24 16:17:38
Das Sony Ericsson Xperia X1 ist eine Kreuzung aus einem klassischen Smartphone und einem Slider-Handy, bei dem unter dem Bildschirm eine vollwertige QWERTZ-Tastatur herausgezogen werden kann. Im Gegensatz zu anderen bekannten Slidern ist die Gehäusefo...
Good scharfes, großes Display, große QWERTZTastatur, solide Ausstattung...
Bad GPS verbraucht zu viel BatterieKapazität, langer Bootvorgang...
Bottom line Das Sony Ericsson Xperia X1 zeigt sehr gute Ansätze hinsichtlich einer möglichen Erweiterung des aktuellen Smartphone-Spektrums. So ist die QWERTZ-Tastatur für Vieltipper über jeden Zweifel erhaben – bei der damit möglichen Eingabegeschwindigkeit sieh...
70%
tarifagent.com
Updated:
2011-09-24 16:18:55
Mittels eines individuell gestaltbaren Panel-Bildschirmes lässt Sony Ericsson mit diesem Touchscreen-Handy dem Nutzer die Freiheit, das Gerät so zu konfigurieren, dass es (fast) einzigartig erscheint. Wie das Xperia 1 im Praxistest des TarifAgent absch...
Bottom line Das Sony Ericsson Xperia 1 verbindet positive Eigenschaften aus drei Häusern: Sony, ein Konzern der für qualitativ hochwertige Unterhaltungselektronik bekannt ist, gepaart mit dem Know-how von HTC, Spezialisten in der Entwicklung von Smartphones, und d...
82%
channelpartner.de
Updated:
2011-09-24 16:18:58
Die Außenverpackung sieht aus wie eine Geschenkverpackung und weist keinen Hinweis auf den Inhalt auf. Es fehlt zumindest eine Banderole, damit der Kunde sieht, um was es sich handelt. Der Karton hat beim Öffnen einen unangenehmen Geruch. Das Gerät sel...
Bottom line Bevor ich das Gerät getestet hatte war ich, aufgrund des Designs und den Erfahrungen mit den Vorgängern begeistert und in freudiger Erwartung. Leider erfüllt das Gerät diese Ansprüche nicht wirklich. Es ist sehr langsam, hat eine schlechte Sprachqualit...
72%
notebookjournal.de
Updated:
2011-09-24 16:20:30
Wie zu jedem Weihnachtsfest spielen auch in diesem Jahr Handys und Smartphones eine große Rolle unter dem Baum. Während sich Consumer am iPhone 3G, jetzt sogar ohne Vertrag, erfreuen, suchen Geschäftstätige immer noch nach dem perfekten Begleiter. Eine...
Good Akkulaufzeit, XPanel Funktion, Kamera...
Bad Kamera, Tastaturschwächen, Gewicht / Größe...
Bottom line Hochwertige Materialien sehen wir gerne in der notebookjournal.de Redaktion. Aluminium-Oberfläche wohin das Auge schaut. Trotz der erhöhten Dicke und des hohen Gewichts gefällt das Sony Ericsson Xperia X1. Satte Ausstattung von Bluetooth bis WLAN. Unte...
0%
areadvd.de
Updated:
2011-09-24 16:20:54
Mit Marktpreisen ab 512.- (ohne Vertrag) ein für sehr versierte Business- und Multimedia-Anwender hochinteressantes Angebot unter den Highend-Handys: Sony Ericsson bringt das lang erwartete X1 Xperia auf den Markt. Das hochwertige Mobilphone erhält...
Bottom line Das Sony Ericsson ist wahres MultimediatalentDas Sony Ericsson X1 bietet zu einem stolzen Marktpreis eine erstklassige Ausstattung. Bereits das elegante und zeitlose Aussehen mit Chrom, Metall und hochwertiger Kunststoffmischung sollte beim potentielle...
80%
tariftip.de
Updated:
2011-09-24 16:21:07
Mit dem iPhone mischte Apple die Handyszene mächtig auf, doch die Gegenentwürfe ließen auf sich warten. Mit dem Xperia X1 hat Sony Ericsson ein Oberklassen-Handy auf den Markt gebracht, bei dem man ganz nach Gusto das Panel austauschen kann.Ganz wie da...
Bottom line Nutzer, die ein solide verarbeitetes Multifunktions-Handy suchen, sind mit dem Sony Ericsson Xperia X1 bestens bedient. Besonders der MP3-Player des X1 bietet erstaunliche Resultate. Das Wechseln zwischen bedarfstypischen Panels ist praktisch und die T...
78%
focus.de
Updated:
2011-09-24 16:22:59
Mobiles Büro mit Windows, Touchscreen, QWERTZ-Tastatur, Office-Software sowie schnellem Datenempfang und -versand. Plus GPS, Radio und 3-Megapixel-Kamera...
Bottom line Leider keine Revolution: Das erste Windows-Smartphone von Sony Ericsson leidet noch unter einigen Kinderkrankheiten. Aber es ist handlich, solide und bestens ausgestattet. In puncto Bedienung müssen Käufer aber so manchen Kompromiss eingehen...
70%
magnus.de
Updated:
2011-09-24 16:23:36
Mit den Sony-Marken Walkman (Musik) und Cybershot (Kamera) liefert der Hersteller gelungene und auch erfolgreiche Spezialisten. Doch bislang fehlte ein Dach für das, was etwa Nokia unter der N-Serie zusammenfasst – sprich: Multimedia-Modelle, die Bild...
Bottom line Ein Volltreffer...
77%
teltarif.de
Updated:
2011-09-24 16:23:52
Knapp acht Monate nach der ersten Präsentation seines ersten Windows-Mobile-Smartphones auf dem Mobile World Congress in Barcelona hat Hersteller Sony Ericsson jetzt das mit Spannung erwartete Modell X1 in den Handel gebracht. Im Online-Handel ist das...
0%
golem.de
Updated:
2011-09-24 16:23:55
Sony Ericssons neues Topmodell Xperia X1 bietet eine spezielle Panel-Bedienung, die ähnlich wie Widgets arbeitet. Das Windows-Mobile-Smartphone besitzt eine QWERTZ-Tastatur, unterstützt WLAN, HSDPA sowie HSPA und ist mit einem GPS-Empfänger aus...
Bottom line Das hochwertig verarbeitete Xperia X1 erfüllt die typischen Aufgaben eines Windows-Mobile-Smartphones gut. Die Panel-Bedienung ist ein pfiffiger neuer Ansatz, aber viel mehr Komfort oder eine höhere Effizienz in der Gerätebedienung erhält der Käufer d...
0%
Chip.de
Updated:
2011-09-24 16:24:31
Das X1 wurde im Vorfeld oft als neues Super-Handy angekündigt. Diese hohen Erwartungen kann das Seriengerät im Test zwar nicht erfüllen, aber die Vorzüge überwiegen und bringen dem ersten Windows-Modell des Joint Ventures einen Platz in den Top 5 der B...
87%
netzwelt.de
Updated:
2011-09-24 16:24:42
Mit dem Xperia X1 bringt Sony Ericsson sein erstes Smartphone mit dem Betriebssystem Windows Mobile auf den Markt. Das versteckt der Hersteller allerdings unter einer eigenen Oberfläche, die einen schnellen Zugriff auf Funktionen wie Kamera, MP3-Pla...
0%
Areamobile.de
Updated:
2011-09-24 16:24:52
Das Sony Ericsson Xperia X1 beeindruckt mit vielen Superlativen. Der breite Touchscreen hat eine Auflösung, die momentan nur von Toshibas Portègè und HTCs Touch HD erreicht wird. Er reagiert genauso empfindlich wie Apples iPhone. Doch das X1 ist noch besser als alle genannten Konkurrenten...
92%
handytarife.de
Updated:
2011-09-24 16:27:09
Auf der anderen Seite stehen Business-Funktionen, wie zum Beispiel der PC-Abgleich mit Active-Sync. So gelingt das Zusammenspiel mit E-Mail-Programm und Adressverwaltung im Handumdrehen. Neben dem umfangreichen Organizer und einem Dokumente-Leser stehe...
Bottom line Sony Ericsson demonstriert mit dem Xperia X1 eindrucksvoll, wie sich Multimedia- und Business-Funktionen in einem Gerät vereinen lassen. Auf dem großen Touch-Display mit der Auflösung von 480 x 800 Pixeln und 65.536 Farben kommen neben Videos vor allem...
90%
mobile-reviews.de
Updated:
2014-01-19 04:42:40
Mit dem XPERIA X1 wagt Sony Ericsson den Schritt in die vielseitige, dafür nicht ganz so bunte Windows Mobile Welt. Den Hype um dieses Gerät kann so mancher unter uns nicht wirklich nachvollziehen. Handelt es sich de facto doch nur um ein weiteres PDA-...
Bottom line Empfehlenswert mit kleinen Einschränkungen...
90%
pctuner.net
Updated:
2011-09-24 16:18:15
Con l’XPERIA X1, Sony Ericsson debutta nel mondo Windows Mobile. Si tratta infatti del primo cellulare della casa nippo-svedese ad utilizzare il noto sistema operativo Microsoft, nella sua versione 6.1. La scelta è stata a lungo contestata, anche se...
Bottom line L’XPERIA X1 è uno smartphone dedicato più ai professionisti e al settore business che non ad un pubblico giovane: del resto, se il prezzo vicino ai 450 € lo pone poco sotto ad unità come l’HTC Touch HD e all’Apple iP...
0%
bitcity.it
Updated:
2011-09-24 16:18:34
Lo smartphone touchscreen X1 di Sony Ericsson, basato su Windows Mobile, si caratterizza per il design e l'eleganza ricercati, dati da uno schermo ad elevata risoluzione e da un involucro in alluminio spazzolato che lo contraddistingue da altri disposi...
Good Elevata qualità dello schermo, interfaccia personalizzabile, design ricercato ed elegante.
Bad Prezzo elevato, scarsa quantità di memoria standard, alloggiamento schede microSD non facilmente accessibile.
85%
pcworld.it
Updated:
2011-09-24 16:21:21
Con Xperia, Sony Ericsson che aggiunge una nuova gamma di cellulari e smartphone, che sarà sinonimo di fascia alta e avanguardia nella convergenza mobile. Il primo prodotto della nuova famiglia prende il nome di X1, e da subito va a posizionarsi come...
Good Dotazione ultracompleta, adatto sia a un utenza business sia a un’utenza più consumer. L’idea dei Panels è azzeccata e permette di gestire il terminale in maniera semplice e veloce. Chicca è la tastiera QWERTY estesa che scompar...
Bad Il prezzo, al suo debutto, è decisamente alto e non alla portata di tutti. Pecca un poco il sensore video per la ripresa di piccoli filmati personali. Manca la porta infrarossi ma difficilmente si sentirà la mancanza.
85%
tecnozoom.it
Updated:
2011-09-24 16:21:37
Dal punto di vista estetico, il presenta un corpo metallico di elevata qualità e un design ad arco, con una tastiera qwerty che viene estratta all’occorrenza. Dispone di schermo touchscreen da 3 pollici, con una risoluzione di 800x480 pixel e in grad...
Good Multimedialità; Assistenza; Panel; Nuovo design ad arco; Sistema operativo Windows Mobile 6.1; HSDPA e HSPA...
Bad Prezzo; Tasti numerici poco evidenziati; Ricezione GPS in chiamata; Volume vivavoce...
Bottom line Il Sony Ericsson XPERIA X1 è uno dei più avanzati smartphone in circolazione, grazie allo schermo touchscreen di grandi dimensioni, alla connettività Wi-Fi e HSDPA, alla Tecnologia Bluetooth, alla fotocamera da 3,2 MP, alle videochiamate, al processor...
80%
hwupgrade.it
Updated:
2011-09-24 16:21:44
La presentazione del Sony Ericsson Xperia X1 è avvenuta l'11 febbraio 2008 a Barcellona in occasione del Mobile World Congress, ma l'arrivo sul mercato del dispositivo è stato posticipato fino al corrente mese di novembre, con un tempo di attesa per il...
0%
itespresso.it
Updated:
2011-09-24 16:25:37
Xperia X1 è stato annunciato per la prima volta al Mobile World Congress di Barcellona, il 6 di Febbraio e allo stand Sony Ericsson era possibile già toccarlo con mano, ma era spento, non funzionava. Ora, in occasione della presentazione della line-u...
0%
pcself.com
Updated:
2014-05-14 03:32:21
Sony Ericsson propone "Xperia X1" , un nuovo smartphone adatto al business e basato sul sistema operativo Windows Mobile.Una funzione molto importante di Xperia X1 è chiamata "Panel" attivabile con il semplice tocco delle dita nella "home screen" oppure p...
75%
telefonino.net
Updated:
2014-08-02 04:10:32
Sono passati anni dalla commercializzazione del Sony Ericsson P800, forse il primo smartphone degno di questo nome. Tornando indietro con la memoria, nella nostra mente fa capo il ricordo di quanti avessero aspettato quel terminale, pedinando addirittura...
89%
t3.dk
Updated:
2011-09-24 16:19:42
Den ukronede konge for Windows Mobile telefoner har længe været firmaet HTC, men med Sonys nye XPERIA X1-mobil, får de nu skarp (og tiltrængt) konkurrence. Den Windows Mobile drevne XPERIA formår nemlig at forene de vigtigste funktioner fra erhvervsliv...
0%
gamereactor.dk
Updated:
2011-09-24 16:23:03
Da Sony Ericsson første gang viste Xperia X1 frem, ville begejstringen ingen ende tage. Telefonen var omgæret af en vis mystik, og det specielle design og lovede specifikationer tegnede til at dette virkelig skulle blive et rigtigt bæst af en telefon...
Good God skærm, godt tastatur, mange muligheder...
Bad For langsom, dårlig højtaler og kamera, for dyr...
50%
mobiltest.dk
Updated:
2011-09-24 16:23:39
Så dukkede den meget omtalte og længe ventede Xperia X1 fra Sony Ericsson op på mit bord. Godt nok i en UK udgave uden dansk sprog (mere om det senere), men stadigvæk, den er her. Xperia er en helt ny serie telefoner fra Sony Ericsson, hvor X1 er den...
Good God kvalitet følelse med metal dele, Kameraet er ganske godt (for en Windows mobil), X panels kan være rigtig lækket at bruge, Illumination en både brugbar og sjov ting, Fuldt QWERTY tastatur, Rigtig, rigtig flot skærm, Alt...
Bad Windows styresystem er ikke verdens hurtigste system, De 6 funktions knapper på forsiden er lidt små, X panels kan ikke hamle om med TouchFLO 3D...
Bottom line Sony Ericsson har begået en bestemt meget værdig top mobiltelefon med denne Xperia X1. Der er flere punkter, hvor den er bedre end HTC’s Touch Pro, men også steder hvor den ikke er. Skulle jeg vælge imellem de to, blev det X1, je...
92%
mobilsiden.dk
Updated:
2011-09-24 16:24:03
Xperia X1 er kommet for sent på markedet... Andre tilsvarende produkter har forlængst overhalet den. Alligevel har X1 sine momenter. 1/7 2/7 3/7 4/7 5/7 6/7 7/7 Design Xperia X1 er toplækkert designet. I forhold til HTC Touch Pro er X1 kl...
Bottom line Sony Ericsson Xperia X1 er bestemt et spændende produkt. Især designet, lysdioderne og tastaturet vinder ved førstehåndsindtrykket. Men når produktet tages i brug falder indtrykket en del til den negative side.Da X1 blev præs...
0%
mobilbladet.dk
Updated:
2011-09-24 16:24:20
DET ER EFTERHÅNDEN rigtig lang tid siden, at det svensk-japanske joint venture Sony Ericsson første gang fortalte om deres nye super duper kan alt mobiltelefon Xperia X1. Ikke nok med det – for første gang satser Sony Ericsson også på Windows Mobile. L...
0%
mobil.nu
Updated:
2011-09-24 16:27:02
Det er længe siden, Sony Ericsson kom med en avanceret smartphone med tastatur. Men nu er det tid igen. Og for første gang har Sony Ericsson arbejdet intimt sammen med Microsoft og skabt en Windows-mobil. Det første, man kan konstatere, er, at den er g...
78%
gear-online.dk
Updated:
2014-01-19 04:42:40
Dette er en del af vores "Fede features i lommeformat" stortest som du finder i GEAR nummer 61. Vil du læse nærmere om hvordan testen er udført, så klik om til de sidste sider i denne test.Sony Ericsson har bebudet, at de nu vil udgive langt færre tel...
67%
computerworld.dk
Updated:
2014-01-19 04:42:40
En af styrkerne ved Sony Ericsson X1 er skyd-ud tastaturet. Du må dog vente med æ, ø og å til næste år. Klik for større billede. Det er godt otte måneder siden, Sony Ericsson første gang luftede sin første smartphone baseret på Windows Mobile 6,1, og s...
0%
mobile-review.com
Updated:
2015-05-31 09:34:22
При других обстоятельствах если бы не годичное ожидание с момента анонса мы бы в полной мере расписали позиционирование аппарата а также историю создания модели причины решения о выборе платформы WM и другие детали. К счастью или к сожалению сегодня...
Bottom line Нареканий к качеству связи нет. Громкость разговорного динамика средняя в шумных условиях ее порой не хватает. Вызывной динамик чуть выше среднего уровня по громкости но незначительно. Вибровызов хорошо чувствуется если коммуникатор лежит в кармане...
0%
mobile-review.com
Updated:
2015-05-31 09:34:22
В первой части обзора мы говорили о дизайне коммуникатора и аппаратной составляющей. В этой части поговорим о программных особенностях в частности детально изучим все функции оболочки X-Panel, а также обсудим другие программные особенности устройства...
Bottom line Ориентировочная стоимость коммуникатора Sony Ericsson XPERIA X1 – 30 000 рублей. Планируемая дата начала продаж – середина января однако вполне возможно что старт перенесут и на февраль. Это будет одно из самых дорогих Windows Mobile устройств не с...
0%
brighthub.com
Updated:
2011-09-24 16:17:34
The Sony Ericsson X1i from a functional standpoint looks fairly similar to many of the HTC Pocket devices already on the market, the devices 3.0" touchscreen takes up a good deal of the units frontside realty with "diamond" shaped frontside keys loca...
80%
Phones.com
Updated:
2011-09-24 16:17:53
The XPERIA X1 is a feature-rich, high end WinMo launched by Sony Ericsson. It stands up to the likes of the HTC Touch Pro, while being on its own in terms of features and innovations. Sony Ericsson finally has something to offer us hardcore PocketPC us...
Good Outstanding display, Fourrow QWERTY keyboard, Bestinclass connectivity, Best video playback performance, Stunning looks, Excellent Audio...
Bad Expensive, Touchscreen performance not optimum, Camera performance on par with ordinary phones, No TVout support, Lacks Adobe Flash and DivX support right out of the box, No accelerometer, screen autorotate activated only with keypad slide...
88%
futurelooks.com
Updated:
2011-09-24 16:18:03
For better or for worse, Sony Ericsson isn’t exactly the first name that comes to mind for me when I think about smartphones. That’s not to say that the company doesn’t make quality handsets; it’s just that I’m more familiar with the Walkman line of...
Bottom line There’s no way that I would have ever spent $1,000 on the Sony Ericsson XPERIA X1 when it was first released and even now that it’s been out for a few months and the price has come down, it’s still difficult to recommend this phone over several other...
70%
howardchui.com
Updated:
2011-09-24 16:18:09
When I was looking for an upgrade for my HTC Tytn 2, the other phone that I was considering other than the HTC Fuze/Touch Pro was the Sony Xperia X1. I was really excited when Howard asked me to review the Sony Xperia a few weeks ago. Everyone was e...
0%
ubergizmo.com
Updated:
2011-09-24 16:18:37
Xperia X1 Review Posted on Mar 12, 09 12:34 PM PDT The Xperia X1 was one of the most anticipated smart phone of 2008. It came to the market very late, but its never too late to play with it and publish our findings. Lets provide some context: The Xpe...
0%
technogog.com
Updated:
2011-09-24 16:18:43
It’s ben a while since we’ve taken a look at any cellphones here at TestFreaks, but the one I’ve got today is an excellent phone in both quality and usefulness. The Sony Ericsson Xperia X1 is a Windows Mobile slider style phone that features a full ke...
Good Very well made, Easy to use, Excellent call quality, Great battery life...
Bad Slow to respond at times, Opera browser wouldn’t work for me, Expensive, Pictures could be better...
Bottom line The Sony Ericsson Xperia X1 is one of the best phones on the market today in terms of both build quality and usfulness, it works and works well. The Xperia X1 can easily be your mobile office and portable entertainemt center, with Windows Mobile at th...
90%
brighthand.com
Updated:
2011-09-24 16:18:48
The Xperia X1 is the first Windows Mobile smartphone from Sony Ericsson. It's an ambitious start: a WVGA touchscreen, built-in keyboard, GPS, 3G, and a host of other high-end features. Like many Windows phones these days, it offers an alternate user in...
Bottom line The Sony Ericsson Xperia X1 offers a nice selection of high-end features, and its built-in keyboard makes is a good option for those who exchange plenty of emails. Windows Mobile probably makes is a better choice for a business user or pro-sumer, but S...
0%
apcmag.com
Updated:
2011-09-24 16:19:21
Not only had it been nearly a year since we'd first heard of this high-end, everything-but-the-kitchen-sink smartphone, but after railing about the lack of native Facebook client for Windows Mobile, we were thrilled to find the presenter showing off...
Good Extended service offer, Versatile panels interface, Highres screen, Excellent QWERTY keyboard...
Bad Expensive, Busy control pad area, Average battery life...
70%
mobileburn.com
Updated:
2011-09-24 16:19:30
The release of the Xperia X1 marks a number of firsts for Sony Ericsson. The device is the first smartphone that runs Microsofts Windows Mobile OS for the company, and it is also the first device the company has put out that sports the sideways slidi...
Good 800x480 pixel display, HSPA data, GPS, Opera browser...
Bad Highres screen is not finger friendly, panels interface is slow...
Bottom line In the end, the Sony Ericsson Xperia X1 comes across as a niche product. It does some things really well, like web browsing and messaging, but some of its high-tech goodies, like its display, actually seem to make the device harder to use, not easier...
75%
g4tv.com
Updated:
2011-09-24 16:19:36
Video Review: Incorporating the power of Windows Mobile, a 3" touch display, QWERTY keyboard, a 3.2 megapixel camera, 3G and Wi-fi connections, the new XPERIA X1 smartphone from Ericsson just may be a good pickup. However, is the $700 price tag a bit t...
80%
tech2.com
Updated:
2011-09-24 16:19:56
Well here’s the review finally! Before I start, heres a little note. I’m sure there are some out there who have already got the phone and may have had a different experience, so just to make things clear, this review has been conducted using a test pi...
Good Great sounding audio player, Well designed QWERTY keyboard, Standard modes of connectivity available, Loaded with connectivity options...
Bad Panels dont refresh fast enough, Camera is very average, No audio settings available, UI is quite slow sometimes, Display is extremely reflective and difficult to viw in sunlighht...
Bottom line BatteryThe battery life of the Xperia X1 was average at best - with a day and half of average use for music, browsing, a few calls and messages and a little gaming thrown in. Talktime clocked in at about 4 hours and 05 minutes but I expected much more...
60%
mobileblah.com
Updated:
2011-09-24 16:20:09
Windows Mobile has always been a powerful but clunky OS, but recently we’ve seen manufacturer efforts to clean it up and make it more user-friendly. Sony Ericsson has thus far stayed out of the WinMo realm, but with the Xperia X1 they are making a spla...
Bottom line All in all we have to give the Xperia X1 high marks, especially for Sony Ericsson’s first attempt at a Windows Mobile device. Having HTC by your side definitely helps, but we like Sony’s innovative panel interface even if it isn’t quite...
0%
gsmarena.com
Updated:
2011-09-24 16:20:15
Looking back at Sony Ericsson XPERIA X1 we think theres one major question to answer. Now, no need to get defensive - the X1 sure is impressive. It goes even further to outperform its main rival - the HTC Touch Pro - in a number of areas and even off...
0%
pcmag.com
Updated:
2011-09-24 16:20:43
The luxurious, unlocked Windows Mobile–based Sony Ericsson Xperia X1 has plenty of features. But it also has plenty of bugs. And at an exorbitant $799.99 (list), I simply cant imagine anyone buying it when there are so many other solid options avai...
Good Powerful processor. New Panel interface is the best Windows Mobile home-screen hack so far. Opera browser.
Bad Insanely expensive. Buggy. Not a great voice phone.
Bottom line The super-luxe Sony Ericsson Xperia X1 would be a decent Windows Mobile smartphone choice if it were half the price...
50%
Smartdevicecentral.com
Updated:
2011-09-24 16:20:48
The luxurious, unlocked Windows Mobile–based Sony Ericsson Xperia X1 has plenty of features. But it also has plenty of bugs. And at an exorbitant $799.99 (list), I simply cant imagine anyone buying it when there are so many other solid options avail...
0%
Geek.com
Updated:
2011-09-24 16:21:01
I had a chance to play with a prototype of the XPERIA X1 at a previous Mobius event, and while the prototype was a bit clunky, I appreciated the concept of the Panels and the idea of extending the core functionality of Windows Mobile 6.1 Professional...
0%
recombu.com
Updated:
2011-09-24 16:21:11
Sony Ericsson's Windows Mobile smart phone is squarely aimed at the business user who might otherwise choose a BlackBerry. The Xperia X1 rolls with a full Qwerty keypad, 3G and Wi-Fi, making it an ideal candidate for checking emails on the go. In true...
Bottom line While this phone is certainly well built and feels reassuringly solid in your hands, the typing experience - the cornerstone of any business phone worth its salt - is underwhelming. There's not much about the Xperia X1 that makes it worth recommending...
30%
v3.co.uk
Updated:
2011-09-24 16:21:26
The highly anticipated Sony Ericsson Xperia X1 has finally arrived and weve had a chance to play with one for a little over a week.We wanted to love this phone, but there are just too many niggling little faults that keep getting in the way and detrac...
60%
Laptopmag.com
Updated:
2011-09-24 16:21:47
This Windows Mobile phone boasts an exquisite physical design and a unique user interface, but it carries too high a price tag.
Good Beautiful industrial design, Innovative user interface, Clear call quality, Good camera...
Bad Very expensive, X Panels slow to load, Paltry amount of X Panel add-ins, Lackluster keyboard...
Bottom line It has been nearly a year since Sony Ericsson announced its Xperia X1 smart phone. And the time it took to bring this device to market has not dampened our appreciation for its premium arc slider design, refreshing panel interface, and fast data perfor...
60%
infosyncworld.com
Updated:
2011-09-24 16:21:53
We take an in-depth look at the Xperia panels technology found in the new Sony Ericsson Xperia X1. Is this the future of Windows Mobile?...
0%
mobilitytoday.com
Updated:
2011-09-24 16:22:02
Yesterday Sony Ericsson announced the availability of the most anticipated Windows Mobile phone this year the Xperia X1. During the next few days we will be updating this unboxing post to go into a full in depth look at the X1. The X1 supports the 850/...
0%
gizmodo.com
Updated:
2011-09-24 16:22:19
The Sony Ericsson Xperia X1 is the new flagship smartphone for the electronics giant. Packing the new "Panels" interface, a full QWERTY keyboard, 3G data and 800x480 touchscreen in a full metal body, is the Xperia X1 poised to challenge the top smartp...
Bottom line The Xperia X1 is kind of a mixed bag. For every good thing the phone does, there seems to be something detracting from it as well. From a hardware standpoint, this is a well built phone that feels extremely solid in the hand. But at the same time...
0%
wired.com
Updated:
2011-09-24 16:22:31
Weve been waiting since CTIA to get our mitts on a fully baked X1. As the full-featured flagship of Sony Ericssons multimedia phones we had high hopes for the device. The spec sheet reads like a recipe for excellence: multiple high speed data options...
Good Full featured yet surprisingly sturdy. 800 x 480 touchscreen is both highly responsive and razor sharp. Rockstar battery life for calls, standby and even web use. Decent data speeds over 3G and WiFi. Tweakable status lights range from discreet to disco. I...
Bad Essentially a lazy, fragmented and expensive implementation of legitimately good ideas. QWERTY pad feels unnecessarily flat and lacks arrow keys. Optical joypad is waaaay too recessed to be useful. Lengthy pitches for Sony Ericsson, Xperia and WinMo make...
60%
engadgetmobile.com
Updated:
2011-09-24 16:22:37
Sony Ericsson XPERIA X1 reviewby Darren Murph, posted Nov 12th 2008 at 8:00AMSony Ericsson has produced some exceptional handsets over the years, with certain gems like the W950, W300i and W580i (just to name a few) catching the eyes and hearts of casu...
0%
mobilechoiceuk.com
Updated:
2011-09-24 16:23:06
the touch-sensitive panel interface is a great concept. Unfortunately, the execution is only so-so. For a start, aside from the instantly recognisable Google application, the clock and the calendar, the panels are simply too small to accurately displ...
Good The phone has an innovative design and user interface and is packed with functionality...
Bad It is slow and the user experience is poor.Look and Feel...
Bottom line An eye-catching smartphone phone with impressive specifications that is let down by a poor user experience...
60%
ld2.ciol.com
Updated:
2011-09-24 16:23:42
The Xperia X1 has been one of the most anticipated phones of 2008. Everyone (including us) has had great expectations from this device; even pitting it against the hard-to-beat iPhone 3G. I got my hands on one of the prototypes and am all droolin...
Good Great Screen, Keyboard, Battery...
Bad Speaker placement...
100%
Pocketnow.com
Updated:
2011-09-24 16:23:46
The X1 is somewhat of a prodigy. It brings an intriguing Panel interface to the world of Windows Mobile, plus a slick design and arc-sliding keyboard. Sony Ericsson is calling the X1 a "game changer" - throwing unseen marketing might behind the devi...
Good Panel interface is interesting and holds potential, Amazing performance, Outstanding battery life, Crisp and bright WVGA screen with high touch sensitivity, Near instant screen rotation, Has a 3.5mm headphone jack, Includes optical DPad plus standard DPad...
Bad Poor onehanded usability, Choice of Panels is currently scarce, Recessed screen traps debris, No case/screen protector included, No voice recognition software, microSD slot is under battery cover...
Bottom line This is the best Windows Mobile device that has ever passed my desk. Period. Sony Ericsson was right by declaring it a "game changer" - this has raised the bar, and if the Panel interface takes off and we see a lot of neat Panels, the X1 could beco...
90%
asiaone.com
Updated:
2011-09-24 16:23:59
By Oo Gin LeeTHE new Xperia X1 from Sony Ericsson offers a whole new mobile phone experience, at once turning you into a plastic surgeon and an architect.With most phones, you can easily change the colour and design of the wallpaper to fit your moods...
0%
techtree.com
Updated:
2011-09-24 16:24:48
Over six months back I wrote about my initial thoughts about the XPERIA, which you can find byclicking here. Today Ill be able to add my experience about the phone as we received a prototype of the XPERIA and were able to fiddle around with it. Now th...
0%
techworld.com
Updated:
2011-09-24 16:25:11
The Sony Ericsson Xperia X1 smartphone is without a doubt the hottest mobile from Sony Ericsson this year - find out why in this review.The Sony Ericsson Xperia X1 smartphone has almost everything you'd need, and is supposed to be a strong statement t...
Bottom line On the whole, the Sony Ericsson Xperia X1 is an impressive phone, and together with the HTC Touch Pro it's probably the best Windows Mobile-based smartphone so far. The cons here are its annoying slowness and the fact that Sony Ericsson in some cases...
0%
stuff.tv
Updated:
2011-09-24 16:25:22
Video review: A great all round smartphone but hobbled by that blasted Windows Mobile engine...
Good Makes Windows Mobile slightly more useable. Sexy looks. Touchscreen...
Bad It’s still Windows Mobile. Could have a better camera...
Bottom line There’s no doubting it, business phones are getting sexier and the Xperia X1 is leading the way. WATCH...
80%
absolutegadget.com
Updated:
2011-09-24 16:25:30
Tech specs for the phone are: Size: 110mm x 53mm x 17mm (4.3-inch x 2.1-inch x 0.7inch) Weight: 145g (5.1oz) Available colours: Solid black; Steel silver Screen: 800 x 480 / 65,536-colour TFT Memory: Up to 400MB phone memory / MicroSD support (actual...
0%
ocworkbench.com
Updated:
2011-09-24 16:25:41
If you have been following the mobile trend, touch interface seems to be the in thing these days. From the LG Chocolate to iPhone to the Samsung Omnia, the emphasis is all on touch screen interface. Sony Ericsson also has its secret weapon, the XPERIA...
0%
techtree.com
Updated:
2011-09-24 16:26:03
Since the day of its announcement, the Sony Ericsson XPERIA X1 has created a wave of shock in the mobile market. The key factors responsible for it were the phones design and OS. So, heres what I think of the ado. Starters...
0%
hhcmag.com
Updated:
2011-09-24 16:26:11
February 10, 2008 -- Unwilling to let Apple get all the attention with its sleek iPhone, Sony Ericsson launched XPERIA and announced the first XPERIA phone, the X1. What is XPERIA? Unfortunately not something brand-spanking new. Instead, Sony Eric...
0%
theunwired.net
Updated:
2011-09-24 16:26:40
This morning I had my first 30 seconds with yesterdays announced Sony Ericsson XPERIA X1 Windows Mobile 6.1 Professional smartphone, Sony Ericsson will release later this year.As you can see in the video bellow, Sony Ericsson added their own user inte...
0%
slashphone.com
Updated:
2011-09-24 16:26:44
Sony Ericsson today announces their new XPERIA series, which marks their first windows mobile smartphone with the introduction of the XPERIA X1, a windows mobile smartphone with a QWERTY sliding keyboardThe XPERIA X1 combines a 3-inch clear wide VGA di...
0%
Pencomputing.com
Updated:
2011-09-24 16:26:48
Unwilling to let Apple get all the attention with its sleek iPhone, Sony Ericsson launched XPERIA and announced the first XPERIA phone, the X1. What is XPERIA? Unfortunately not something brand-spanking new. Instead, Sony Ericsson chose to use Wi...
0%
phonearena.com
Updated:
2011-09-24 16:27:17
Windows Mobile has always been a powerful but clunky OS, but recently we’ve seen manufacturer efforts to clean it up and make it more user-friendly. Sony Ericsson has thus far stayed out of the WinMo realm, but with the Xperia X1 they are making a spla...
Good Sexy design, solid construction, Large, high resolution display, Panel interface is useful, We liked the keyboard, but those with big fingers may disagree, Snappy performance within Windows environment...
Bad Some might find it a bit heavy, but others will like the weight, We would have liked to see a dedicated Back key, Video player needs a bit of work...
Bottom line All in all we have to give the Xperia X1 high marks, especially for Sony Ericsson’s first attempt at a Windows Mobile device. Having HTC by your side definitely helps, but we like Sony’s innovative panel interface even if it isn’t quite as good as Touc...
90%
pcworld.com_techhive.com
Updated:
2014-01-19 04:42:40
Sony Ericssons first Windows Mobile device, the Xperia X1, got a lot of buzz last year for its slick and customizable software interface and stylish design. Although the Sony Xperia X1 is a feature-packed, well-designed handset with excellent performa...
Good Slick Windows Mobile overlay, Eyecatching ergonomic design...
Bad Expensive, even for an unlocked phone, Windows Mobile is sluggish...
0%
hardwarezone.com.sg
Updated:
2014-01-19 04:42:40
Yes, ladies and gentlemen. The long wait is finally over. The elusive Sony Ericsson Xperia X1 has finally arrived in our labs, and not a moment too soon either. As the competition heats up with both HTC and Samsung churning out Windows Mobile devices a...
80%
tech-faq.com
Updated:
2014-01-19 04:42:41
With a name like the Sony Ericsson XPERIA-X1 how could you go wrong? The XPERIA-X1 is a fusion of communication, entertainment and technology. This cell phone is very sleek and professional looking, not to mention innovative. It weighs 5.1 ounces and...
Good The Sony Ericsson XPERIA-X1 is cutting edge and most definitely a leap in the right direction for Sony Ericsson. Its pros include:Merges the elements of communications and multimedia ,Runs on Windows Mobile OS ,3.2 megapixel camera ,QWERTY keyboard ,Very...
Bad No negative points have come to light as of yet regarding the Sony Ericsson XPERIA-X1.
Bottom line If you adore the Windows Operating System then you will be tickled pink by the XPERIA-X1 by Sony Ericsson. This star product really does stand out from its competitors. It has many excellent features and is truly a leader in its class. The XPERIA-X1 c...
0%
Mobil.se
Updated:
2011-09-24 16:17:49
En riktigt positiv egenskap i Xperia X1 är webbläsaren. Opera 9.5 kombinerat med den 800 pixel breda skärmen och snabb uppkoppling gör X1 till en utmärkt surfmobil. Skärmen är dock betydligt mindre än på Iphone eller HTC Touch Pro 2, så det gäller att ha skarp syn eftersom...
72%
techworld.idg.se
Updated:
2011-09-24 16:18:30
För att svara på frågan vad företag har att vinna på att satsa på smarta telefoner har vi i årets mobiltelefontest ställt funktionsutbud, adminmöjligheter och mobilitet i centrum. De åtta smarta telefonerna i startfältet har konstant uppkoppling och gp...
Bottom line Det är en ny vår för smarta telefoner, och det finns inga egentliga bottennapp i vårt test. Den telefon som sticker ut mest av alla är utan tvekan Iphone, men det är på både gott och ont. Den har en fantastisk...
86%
Telekomidag.se
Updated:
2011-09-24 16:19:11
Xperia X1 är Sony Ericssons första mobil med Windows Mobile. Den är också utmålad som en konkurrent till Apples Iphone.Först och främst kanske man ska säga att mobiltelefonen inte alls går att jämföra med Iphone – på gott och ont. X1:ans pekskärm passa...
90%
smartson.se
Updated:
2011-09-24 16:22:15
Sony Ericssons nya smartphone Xperia X1 är utrustad med mycket modern teknologi och programvara, men fungerar inte så snabbt och smidigt som alla testare hade önskat.
0%
pcforalla.idg.se
Updated:
2011-09-24 16:24:56
En jämförelse mellan Sony Xperia X1 och Nokia N96 känns logisk. Särskilt som mobiljättarna släpper sina värstingmodeller på marknaden ungefär samtidigt. Men i PC för Allas testlabb står det tidigt klart att det handlar om två väldigt olika mobiltelefon...
Good Massor av funktioner.
Bad Krånglig att lära sig att använda.
60%
computersweden.idg.se
Updated:
2011-09-24 16:24:59
Företagets första Windowstelefon bär tydliga drag av samarbetspartnern HTCs telefoner, vilket säkert kan störa inbitna användare av exempelvis P990 och M600. Men små detaljer som att samma kabel används för att ladda telefonen och för lokal synkning v...
0%
M3.idg.se
Updated:
2011-09-24 16:25:04
Sony Ericssons absolut hetaste lur i år har anlänt. Xperia X1 är luren som har nästan allt och som ska visa att företaget fortfarande är att räkna med. Potentialen finns där, men lyckas de fullt ut? M3 har svaret...
70%
frazpc.pl
Updated:
2011-11-14 02:22:17
Sony Ericsson Xperia X1 – Pozytywne doświadczenie?Każdy kolejny dzień to wyzwanie, to możliwość przeżyciaczegoś zupełnie nowego, odkrycie nieznanego wcześniej uczucia lub zdobycienieposiadanej do tej pory wiedzy. Poznawanie przez nas nowych umiejętnośc...
Bottom line Xperia to nowość wśród telefonów marki Sony Ericsson, którajest początkiem serii tego typu urządzeń. Nigdy wcześniej owy producent niepróbował swoich sił na rynku telefonów z systemem operacyjnym Windows Mobile6.1 oraz ekranem dotykowym. Trudno też nap...
0%
chip.pl
Updated:
2014-07-25 07:34:59
Biznesowy smarfon z systemem operacyjnym Windows Mobile 6.1. Wyposażony w aparat 3,1 Mp oraz odbiornik GPS...
Bottom line Biznesowy smarfon z systemem operacyjnym Windows Mobile 6.1. Wyposażony w aparat 3,1 Mp oraz odbiornik GPS.OpisSpecyfikacja i wynikiOpis produktu w przygotowaniuSpołeczności wykopywarka wersja kompaktowa (100x20)...
0%
mgsm.pl
Updated:
2016-11-10 08:35:56
Po raz pierwszy mieliśmy okazję dotknąć Xperię w czasie lutowego Mobile World Congress w Barcelonie. Polska jeszcze przed nami. My wiemy, dlaczego Sony Ericsson przez te miesiące nie mógł dopracować swojego modelu i co mu do dziś nie wyszło.Sony Ericsson...
0%
videotesty.pl
Updated:
2016-12-29 08:06:46
Dzisiaj prezentujemy recenzje smartfona Sony Ericsson Xperia X1, który jest pierwszym telefonem tej firmy, opartym na Windows Mobile. X1 posiada duży dotykowy ekran oraz wyposażony jest w wysuwaną klawiaturę QWERTY. Nie jest to co prawda nowość na rynku...
Good synchronizacja z aplikacjami i dokumentami Microsoft, duża biblioteka aplikacji, możliwość ładowania telefonu z portu USB...
Bad duże gabaryty i waga, przestarzała technologia wyświetlacza dotykowego, kiepska przeglądarka internetowa...
Bottom line Sony Ericsson Xperia X1 jest typowym telefonem biznesowym dla osób wysyłających dużo SMS oraz E-Maili lub pracujących dużo z oprogramowaniem Microsoftu. Dzięki rozbudowanym możliwościom synchronizacji, dokumenty pakietu Office, kalendarz w Outlooku lub mu...
70%
itpro.no
Updated:
2011-09-24 16:19:18
Konklusjonen må bli at dette er en veldig imponerende telefon. Og til tross for mangel på WPA2-støtte og en heller laber batterikapasitet så vil jeg gi denne en 6er...
83%
Lydogbilde.no
Updated:
2011-09-24 16:21:33
Office-programmer finnes selvsagt, og likeså alt fra Google Maps til webleseren Opera. Dersom man ønsker å installere ytterligere programmer, har man selvsagt muligheten til det, men her møter vi et av telefonens problemer – den merkelige skjermoppløsningen.
67%
Mobilen.no
Updated:
2011-09-24 16:23:33
I begynnelsen slet vi litt med å komme på godfot med X1. Nå er vi blitt perlevenner. Sony Ericsson Xperia X1 ble hausset opp som den store nyheten allerede under Mobile World Congress i februar. Da fikk vi se, men ikke røre. Og det vi fikk se var impon...
Good Suveren skjerm, grensesnitt som kan tilpasses, qwerty-tastatur, GPS, WLAN, universal 3G, Super-3G, Bra batterikapasitet.
Bad Lite bevegelse og respons i tastaturet. Treg ved panelbytte, høy vekt og stiv pris.
100%
Klikk.no
Updated:
2011-09-24 16:24:16
Xperia X1 er en svært avansert telefon som vil fungere godt for alle som er på jakt etter en datasentrisk mobil. Dessverre for Sony Ericsson finnes det nok andre Windowsmobiler som gjør en vel så bra jobb. Hovedinnvendingen vår mot Xperia X1 er at den...
Good Suveren skjerm, Windows Mobile, Panelene brukervennlige til en viss grad...
Bad Telefonifunksjonen er for knotete, Begrenset nytte av touchfunksjonen, Må ofte frem med pekepennen, Noen ganger treg skjermoppdatering, Litt treg...
Bottom line Xperia X1 er en svært avansert telefon som vil fungere godt for alle som er på jakt etter en datasentrisk mobil. Dessverre for Sony Ericsson finnes det nok andre Windowsmobiler som gjør en vel så bra jobb. Hovedinnvendingen vår mot Xperia X1 er at den...
50%
dingz.no
Updated:
2011-09-24 16:24:27
Sony Ericsson sliter. Da de første bildene av Xperia X1 nådde ryktebørsen ble mobilen en periode framstilt som en av redningsskøytene som skulle holde selskapet på stø kurs, men etter å ha fomlet med mobilen en stund er vi ikke så sikker på at den utg...
Bottom line Hvis du har fulgt oss helt ned til konklusjonen er du nok ikke overrasket over at vi ikke har blitt forelsket i Xperia.Vi sliter rett og slett med å se poenget. Er du Windows Mobile-tilhenger finnes det en rekke alternativ til Xperia, for eksempel fr...
50%
dinside.no/data
Updated:
2011-09-24 16:24:38
De føles mer som litt kløe i huden etter et myggstikk enn et dødelig slag mot konkurrentene. Sony Ericsson sliter. Da de første bildene av Xperia X1 nådde ryktebørsen ble mobilen en periode framstilt som en av redningsskøytene som skulle holde selskape...
Bottom line Hvis du har fulgt oss helt ned til konklusjonen er du nok ikke overrasket over at vi ikke har blitt forelsket i Xperia.Vi sliter rett og slett med å se poenget. Er du Windows Mobile-tilhenger finnes det en rekke alternativ til Xperia, for eksempel fra...
50%
Amobil.no
Updated:
2011-09-24 16:25:15
Den skarpeste skjermen på markedet, Både trykkskjerm, optisk styreflate og fulltastatur, Alt av teknologi, Svært god på epost, Geniale panelmenyer, MiniUSB og 3,5 mmuttak, Ikke for de som vil ha en liten telefon, Ikke særlig bra kamera...
100%
mobilemag.com
Updated:
2016-11-24 07:21:46
The Sony XPERIA X1 may be one of the most hotly anticipated Windows Mobile smartphones of the year and the lucky dug at The Boy Genius managed to snag himself a review unit. Having put the slick touchscreen device through its paces for a few days, his ove...
0%
asiaone.com
Updated:
2016-11-24 07:21:47
By Oo Gin LeeTHE new Xperia X1 from Sony Ericsson offers a whole new mobile phone experience, at once turning you into a plastic surgeon and an architect.With most phones, you can easily change the colour and design of the wallpaper to fit your moods...
0%
firstpost.com
Updated:
2016-11-24 07:21:47
Well here’s the review finally! Before I start, heres a little note. I’m sure there are some out there who have already got the phone and may have had a different experience, so just to make things clear, this review has been conducted using a test pi...
Good Great sounding audio player, Well designed QWERTY keyboard, Standard modes of connectivity available, Loaded with connectivity options...
Bad Panels dont refresh fast enough, Camera is very average, No audio settings available, UI is quite slow sometimes, Display is extremely reflective and difficult to viw in sunlighht...
Bottom line BatteryThe battery life of the Xperia X1 was average at best - with a day and half of average use for music, browsing, a few calls and messages and a little gaming thrown in. Talktime clocked in at about 4 hours and 05 minutes but I expected much more...
60%
gsmarena.com
Updated:
2016-11-24 07:21:47
Looking back at Sony Ericsson XPERIA X1 we think theres one major question to answer. Now, no need to get defensive - the X1 sure is impressive. It goes even further to outperform its main rival - the HTC Touch Pro - in a number of areas and even off...
0%
ld2.ciol.com
Updated:
2016-11-24 07:21:47
The Xperia X1 has been one of the most anticipated phones of 2008. Everyone (including us) has had great expectations from this device; even pitting it against the hard-to-beat iPhone 3G. I got my hands on one of the prototypes and am all droolin...
Good Great Screen, Keyboard, Battery...
Bad Speaker placement...
100%
techtree.com
Updated:
2016-11-24 07:21:47
Over six months back I wrote about my initial thoughts about the XPERIA, which you can find byclicking here. Today Ill be able to add my experience about the phone as we received a prototype of the XPERIA and were able to fiddle around with it. Now th...
0%
jalantikus.com
Updated:
2018-01-13 02:50:52
Musik memang sudah menjadi sesuatu yang sangat penting bagi sebagian orang. Bahkan, tidak sedikit orang yang menganggap musik sebagai suatu kebutuhan sehingga harus didengarkan setiap hari. Kini, aktivitas mendengarkan musik pun semakin mudah dilakukan. S...
0%
Show all
Customer service details
X