Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony K660i, Wine on Black 95 g White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K660i, Wine on Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1206-6992
Category
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9888
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:33:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony K660i, Wine on Black 95 g White :
The short editorial description of Sony K660i, Wine on Black 95 g White

K660i, Wine on Black
More>>>
Sony K660i, Wine on Black 95 g White:
The official marketing text of Sony K660i, Wine on Black 95 g White as supplied by the manufacturer

News updates on your screen
Access the latest news directly from the K660i screen. The RSS desktop widgets are always on display, bringing the news straight to your phone.

Horizontal Web browsing
Browse the Web in landscape mode, and enjoy the convenience of the keypad Web shortcuts. Zoom, home, favorites and text input are right under your thumb.

Find your way
Write where you are and where you’re going and the K660i will take you there. To complete the K660i Web experience, your phone has maps and navigation services.

Short summary description Sony K660i, Wine on Black 95 g White:
This short summary of the Sony K660i, Wine on Black 95 g White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony K660i, Wine on Black, Bar, 240 x 320 pixels, 2 MP, Bluetooth, White

Long summary description Sony K660i, Wine on Black 95 g White:
This is an auto-generated long summary of Sony K660i, Wine on Black 95 g White based on the first three specs of the first five spec groups.

Sony K660i, Wine on Black. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Standby time (2G): 330 h. Weight: 95 g. Product colour: White

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
240 x 320 pixels
Display type
Type of display (screen) e.g. LCD.
TFT
Display number of colours
262144 colors
Memory
Flash card support *
The device can use flash cards, and usually has some kind of software/utility to manage it. Flash cards, also known as flash memories, are storage devices that can be electronically erased and reprogrammed. Common types of flash cards include USB sticks (USB pens).
Yes
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Camera
Rear camera *
Camera at the back of the product.
Yes
Rear camera resolution (numeric)
2 MP
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Network
Data network *
Telecommunications network that allows computers to exchange data.
EDGE,GPRS,HSCSD
Data transmission
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Messaging
MMS (Multimedia Messaging Service) *
Multimedia Messaging Service (MMS) is a standard way to send messages that include multimedia content to and from a mobile phone over a cellular network
Yes
Audio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Audio
Music player
Yes
Power
Talk time (2G) *
The time a GSM (smartphone) with a fully-charged battery is expected to last under perfect conditions.
9 h
Standby time (2G) *
The officially quoted longest time that a single battery charge will last when the smartphone is constantly connected to the GSM network but is not in active use.
330 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
95 g
Width *
The measurement or extent of something from side to side.
104 mm
Depth *
The distance from the front to the back of something.
47 mm
Height *
The measurement of the product from head to foot or from base to top.
15 mm
Technical details
Product colour *
The colour e.g. red, blue, green, black, white.
White
Phone features
Form factor *
The shape or design of the product.
Bar
Personal info management (PIM) *
You can use your device to manage your information and your time.
Alarm clock,Calculator,Calendar,Notes
Java technology
Yes
Vibrating alert
Yes
GPS Performance
Position location *
Whether the navigation system can locate the phone's position.
No
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Other features
Networking type
GSM/EDGE/UMTS/HSDPA
Operating frequency
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900/2100 MHz
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:01
Uk has collected 54 expert reviews for Sony K660i, Wine on Black 95 g White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:02
Nl heeft 54 proffesionele recensies verzameld voor Sony K660i, Wine on Black 95 g Wit. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:01
Fr a recueilli 54 avis d’experts pour Sony K660i, Wine on Black 95 g Blanc et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:01
De hat 54 Expertenmeinungen über Sony K660i, Wine on Black 95 g Weiß eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:01
Testseek ha raccolto 54 recensioni da parte di esperti per Sony K660i, Wine on Black 95 g Bianco e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:02
Es ha coleccionado 54 opiniones de expertos para Sony K660i, Wine on Black 95 g Blanco y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:02
Dk har samlet 54 ekspertanmeldelser for Sony K660i, Wine on Black 95 g Hvid og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 14:49:02
Se har samlat in 54 experttester för Sony K660i, Wine on Black 95 g Vit och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-24 14:48:49
Measuring 104 x 47 x 15mm and weighing 95g, the Sony Ericsson K660i candy bar style phone is predominately black in colour with silver trims around the edges and a wine coloured bar highlighting the non-keypad controls. If this colour scheme does not...
84%
itreviews.com
Updated:
2011-09-24 14:48:49
The Sony Ericsson K660i is nothing particularly special. Its Web browsing controls differentiate it from the crowd, and the lime-green and white version is eye-catching, but its features dont break any new ground. Sony Ericsson - K660i price Buy Sony...
0%
3g.co.uk
Updated:
2011-09-24 14:48:51
The Sony Ericsson K660i is a devilishly stylish handset that will appeal to the web generation who want a PC-like internet access without having to resort to a more bulky smartphone. Cynics may point to the lack of Wi-Fi as a fundamental oversight for...
80%
pocket-lint.com
Updated:
2011-09-24 14:48:51
Like Nokias 6300, the Sony Ericsson K660i is a simple to use mobile phone that packs plenty of average features but has a skew towards the Internet...
Good HSDPA, 2 megapixel camera, Walkman software, interface, design...
Bad No flash on camera, no 3.5mm jack, no camera on front...
Bottom line Like Nokias 6300, the Sony Ericsson K660i is a simple to use mobile phone that packs plenty of average features but has a skew towards the Internet...
80%
shinyshiny.tv
Updated:
2011-09-24 14:48:52
Kat has taken a look at the Sony Ericsson K660i, which looks fun but in fact packs some serious HSDPA goodness. You can get your very own here.
0%
techradar.com
Updated:
2011-09-24 14:48:53
The latest in Sony Ericsson’s K-series, the K660i, certainly won’t qualify as the company’s most advanced to date, with no Cyber-shot camera or Walkman music player. It does however have HSDPA-enabled 3G capability, pretty much the fastest mobile inter...
Good Stylish design, User-friendly browser, 3G HSDPA, Decent music player, Quad band...
Bad Bog-standard camera, No Wi-Fi...
Bottom line The latest in Sony Ericsson’s K-series, the K660i, certainly won’t qualify as the company’s most advanced to date, with no Cyber-shot camera or Walkman music player. It does however have HSDPA-enabled 3G capability, pretty much the faste...
80%
theregister.co.uk
Updated:
2011-09-24 14:48:54
The candybar K660i is SEs first mid-tier handset to be marketed specifically for its online-friendliness, and it features a set of illuminated browser shortcut keys that become active when surfing, 3G HSDPA for mobile broadband connectivity, and a br...
Bottom line The camera is one of the K660is more average elements that could disappoint the web-savvy younger target audience. The music player could benefit from a better set of earphones - or an easier headphone upgrade option - while some users may find the n...
80%
iMobile.com.au
Updated:
2011-11-14 02:16:05
Sony Ericsson has recently modified its model line up of Cybershot camera phones to begin with a “C” prefix whereas before the letter “K” was used. The “K” series of phones now seems to be focused to a younger...
0%
pcauthority.com.au
Updated:
2011-11-14 02:16:06
Theyre good for music and photos, but how do Sony Ericsson phones handle the Web? Our first test run of the K660i shows some promise. Having already made waves with their music-loving Walkman phones and camera-totting Cybershot range, Sony Ericsson (S...
67%
gadgetguy.com.au
Updated:
2011-11-14 02:16:08
Luke ColemanIn an environment where every second mobile phone lately has seemed to be either a fashion phone with a big shiny brand name, or an attempt at the latest whiz-bang mobile computer, its refreshing to see a solid handset maker bringing out...
Good Inexpensive, light, simple menu navigation, internet browser.
Bad Tiny buttons, small screen, no 3.5 mm headphone jack.
Bottom line A sweet little all-rounder. All the features youve come to expect from the impressive Sony Ericsson brand, with a couple of additional extras youll find easy-to-use - and will find yourself using frequently. The K660i isnt made to compete with the h...
60%
goodgearguide.com.au
Updated:
2011-11-14 02:16:09
The K660is Web shortcut keys are a nice touch. Its a solid but far from outstanding handset.
Good Sleek and stylish design, HSDPA-capable, Internet shortcut keys, included M2 card for storage...
Bad No real outstanding features, display too small for Web browsing The Final Word The K660is Web shortcut keys are a nice touch. Its a solid but far from outstanding handset.
Bottom line The K660is Web shortcut keys are a nice touch. Its a solid but far from outstanding handset.
65%
Zdnet.com.au
Updated:
2011-11-14 02:16:12
At the World Mobile Congress in Barcelona this year Sony Ericsson announced two new CyberShot branded phones and in the process changed the CyberShot branding prefix from K (as in K850i) to C (C902). This left us wondering if the K prefix may get recyc...
Good HSDPA Web speeds, Handy Web shortcut keys, Good battery life, Bundled 256MB M2 memory card...
Bad Uninspiring candybar design, 2inch QVGA not best for Web browsing...
Bottom line Theres more ticks than crosses next to the K660i, but ultimately this is a handset that fails to capture our imagination. HSDPA is nice, but it boosts the price of this phone well beyond otherwise similarly specd handsets, and were not convinced th...
67%
Mobile88.com
Updated:
2016-11-26 18:32:23
3rd of May 2008 The Sony Ericsson K660 is a stylish web phone targeted at the youth. K660 impresses with speedy internet connection possibilities, a bold design and choice of colour, as well an attractive price tag. This is a traditional Sony Ericss...
Bottom line To be honest, I wasn’t that thrilled about the K660 at first. Sure, it seemed like a nice mid-end phone, but there was nothing spectacular about it. Boy, was I wrong! K660 is as unique as anything else, and the design has most definitely speaks a st...
0%
knowyourmobile.com
Updated:
2016-11-26 18:32:23
Sony Ericsson is keen to make its K660i stand out from its other mid-range handsets by emphasising its web-friendly set-up. The K660i isnt all about web browsing though; as is becoming standard for Sony Ericssons, you get a decent spread of functional...
Good quality music player, Distinctive design, Decent additional features lineup, Userfriendly operation...
Bad Average 2megapixel camera with no flash, Average video capture quality, No WiFi, No 3.5mm headphone socket or adapter...
Bottom line A usefully equipped mid-range Sony Ericsson with welcome 3G HSDPA connectivity and a good spread of web-based features - though not much thats unique to this phone...
70%
stuff.tv
Updated:
2016-11-26 18:32:23
A garden variety 3G trooper with a hidden talent for slick full fat web browsing...
Good aic design...
Bad Average camera with no flash or autofocus. Prosaic design...
Bottom line A garden variety 3G trooper with a hidden talent for slick full fat web browsing...
80%
graphmobile.com
Updated:
2016-11-26 18:32:23
Le K660i est un mobile du constructeur nippo-suédois Sony Ericsson qui semble être actuellement au sommet de sa forme et dévoile de nombreux terminaux tous meilleurs les uns les autres. Avec le K660i, Sony Ericsson espère toucher une clientèle jeune et...
Good Design, Ergonomie, Système, Média Center Mobile, Appareil photo, 3Get visiophonie, Prix...
Bad Finition en baisse, Organisation de certains menus, Compatibilité Mac OSX, Accroche réseau...
Bottom line Pour conclure le Sony Ericsson K660i est un très bon mobile à mi chemin entre le Cyber-shot et le Walkman. En tant que milieu de gamme, il remplit très bien son rôle de téléphone très complet dédié à tous les types d’utilisateurs.Après quelques jours d’ut...
0%
topmobile.org
Updated:
2016-11-26 18:32:23
Le K660i est un mobile du constructeur nippo-suédois Sony Ericsson qui semble être actuellement au sommet de sa forme et dévoile de nombreux terminaux tous meilleurs les uns les autres. Avec le K660i, Sony Ericsson espère toucher une clientèle jeune...
0%
mobiles-actus.com
Updated:
2016-11-26 18:32:23
Le K660i est un mobile du constructeur nippo-suédois Sony Ericsson qui semble être actuellement au sommet de sa forme et dévoile de nombreux terminaux tous meilleurs les uns les autres. Avec le K660i, Sony Ericsson espère toucher une clientèle jeun...
Bottom line Pour conclure le Sony Ericsson K660i est un très bon mobile à mi chemin entre le Cyber-shot et le Walkman. En tant que milieu de gamme, il remplit très bien son rôle de téléphone très complet dédié à tous les types d’utilisateurs. Après quelques jours...
0%
01net.com
Updated:
2016-11-26 18:32:23
Parmi les nouveaux mobiles que Sony Ericsson prévoit de lancer dans le courant du premier trimestre 2008, il en est un qui, sil peut faire office dappareil photo et de lecteur MP3, nappartient ni à la gamme Cyber-shot, ni à la gamme Walkman. Le K660...
Good La compatibilité 3,5G, La fonction de navigation Internet, La carte mémoire incluse...
Bad Lécran un peu petit...
Bottom line Parmi les nouveaux mobiles que Sony Ericsson prévoit de lancer dans le courant du premier trimestre 2008, il en est un qui, sil peut faire office dappareil photo et de lecteur MP3, nappartient ni à la gamme Cyber-shot, ni à la gamme Walkman. Le K660...
0%
zdnet.fr
Updated:
2016-11-26 18:32:23
Le K660i est un téléphone portable à destination d’une cible jeune et peu fortunée. Simple et design, ce mobile est compatible HSDPA et offre de bonnes aptitudes pour le Web et le multimédia. Une future référence chez les « djeunes » ?...
Good hsdpa, prix, compacité, applications amusantes...
Bad Clavier trop petit, apn peu convaincant...
70%
airgamer.de
Updated:
2016-11-26 18:32:23
Frische Farben und viele Internet-Qualitäten. Doch wie gut zockt es sich mit dem Barrenhandy K660i?Optisch präsentiert sich das Candybar-Handy als typischer Sony Ericsson-Vertreter. Gut gelungen sind dabei die Farbkombinationen in den Versionen Weiß/Grasg...
Good Griffige Tastatur, Guter WebBrowser, Fairer Preis...
Bad Display könnte größer sein, Mäßige Sprachqualität...
Bottom line Das kompakte K660i punktet in fast allen Gaming-Disziplinen!...
80%
netzwelt.de
Updated:
2016-11-26 18:32:23
Das K660i von Sony Ericsson ist ein trendiges Barren-Handy: Der Mix aus Perlmutt, Grün und Silber, wie beim vorliegenden Testgerät, macht einiges her. Auch wenn beim Gehäuse vor allem Plastik zum Einsatz gekommen ist. Das ist vielleicht haptisch nicht...
0%
magnus.de
Updated:
2016-11-26 18:32:23
Mit dem Handy im Web zu surfen ist nicht erst seit Apples iPhone und Samsungs Qbowl ein Thema. Dennoch legen erst jetzt immer mehr Hersteller Handys vor, die für das Internet optimiert sind. Zu dieser Spezies gehört das K660i von Sony Ericsson, das ohn...
81%
Chip.de
Updated:
2016-11-26 18:32:23
Das K660i ist trotz des "K" im Namen kein Cyber-shot-Handy. Im K660i will Sony Ericsson vielmehr ein Internet-Handy für Einsteiger unter die Leute bringen.
83%
itespresso.it
Updated:
2016-11-26 18:32:23
La distinzione tra smartphone destinati al mercato business e prodotti consumer spesso sta solo nella testa degli esperti di marketing e non regge alla prova dei fatti. Può capitare così che un prodotto apparentemente sviluppato per incontrare i gust...
0%
tecnozoom.it
Updated:
2016-11-26 18:32:23
Il è un cellulare dal design elegante, raffinato, con scocca monoblocco e disponibile nei colori Lime on White e Wine on Black. Le forme sono arrotondate, così come i tasti che compongono il tastierino numerico. Quanto alle dimensioni, misura 104 mm d...
Good Scheda da 512 MB inclusa; Memoria espandibile; Lettore di feed RSS...
Bad Tasti un po’ piccoli...
Bottom line Il Sony Ericsson K660i è un cellulare di sicuro interesse, dotato di tecnologia HSDPA, con velocità pari all’ADSL, e di funzionalità avanzate. Innanzitutto, la rete Quadband e quella UMTS assicurano una ricezione ottimale ovunque, inoltre è munito di...
80%
computerworld.dk
Updated:
2016-11-26 18:32:23
Sony Ericsson K660i vejer 95 gram. Ikke meget, men den virker alligevel lige lovlig buttet. Klik på billedet for at se det i et større format. De mest veludrustede mobiler kan i dag prale med GPS-navigation og avancerede kamerafunktioner. Og lad os slå...
Good Kan fås billigt på nettet, Understøtter HSDPA, Turbo 3G...
Bad Buttet, Dårligt kamera, Skrabet model...
50%
komputer.dk
Updated:
2016-11-26 18:32:23
Med Sony Ericsson K660i bliver det en lille smule nemmere at surfe på det mobile internet. Tasterne lyser op i mørke, så de bedre kan ses, fire af taltasterne bliver til internet-genvejstaster, når browseren er åben, og så kan billedet drejes, så man f...
70%
mobilsiden.dk
Updated:
2016-11-26 18:32:23
K660i sparker r*v, selvom det er en helt almindelig mobiltelefon fra Sony Ericsson. 1/8 2/8 3/8 4/8 5/8 6/8 7/8 8/8 Skåret helt ind til benet, så kan K660i intet, som ikke er set før. Alligevel er den noget ganske særligt!Det er især de...
0%
mobil.nu
Updated:
2016-11-26 18:32:23
Lige ud af æsken føles K660 som en typisk Sony Ericsson. Jo, farverne er lidt anderledes (men selv det er vel ved at være typisk Sony Ericsson), den mørke variant får mig til at tænke på ribs og solbær, den lyse på stikkelsbær.Ellers er formen den typi...
76%
mobile-review.com
Updated:
2016-11-26 18:32:23
Использование стандартной платформы вынуждает каждую компанию искать тот или иной прием чтобы развести продукты в разные рыночные ниши сделать их в глазах покупателей не равными не идентичными. До недавнего времени такая проблема у Sony Ericsson не сто...
Bottom line Громкость аппарата средняя, он звучит неплохо, звук насыщенный в режиме звонка. На улице аппарат слышен. Виброзвонок по силе средний или чуть выше, он не всегда ощущается. Качество связи аппарата хорошее, все типично для продуктов компании.Модель поступит...
0%
mobilechoiceuk.com
Updated:
2016-11-26 18:32:23
For the person who is constantly checking emails, football scores or their Facebook updates, the K660i will provide all the means necessary. Billed as a mid-range handset, this is one of the best in the market. Related links Sony Ericsson unveils T303...
Good The mouse pointer provides a PC-like internet experience.
Bad The provided headphones are too long and are prone to becoming tangled up.Look and Feel...
Bottom line For the person who is constantly checking emails, football scores or their Facebook updates, the K660i will provide all the means necessary. Billed as a mid-range handset, this is one of the best in the market.
80%
trustedreviews.com
Updated:
2016-11-26 18:32:23
Sony Ericsson's K660i is available in several places. However only 3 has the lime white version I have here. You can get it for free from 3 on a range of contracts. I rather like the look of this mobile. With the exception of pink, which I won't go on ab...
70%
phonearena.com
Updated:
2016-11-26 18:32:23
By introducing the K660, Sony Ericsson “revealed” their new phone class – internet dedicated. After the camera dedicated Cyber-shot and the music oriented Walkman series, the K660 comes as the first mobile device of the company destined for active brow...
70%
mobile-review.com US
Updated:
2016-11-26 18:32:23
Had the T index maintained its place for the mid and high price-brackets of the company’s range, then all solutions akin to the Sony Ericsson K660i would have fitted this index nicely. Whether the company will be developing whole branches of its sol...
0%
slashphone.com
Updated:
2016-11-26 18:32:23
Sony Ericsson today announced the launch of the K660, an HSDPA enabled phone with clever features like illuminated shortcut keys that only become active when surfing the Net, and desktop tickers that provide regular updates from your favourite websites...
0%
tech-faq.com
Updated:
2016-11-26 18:32:23
Considered by some to be Sonys response to the iPhone, the K660i does have one of the most user-friendly Internet browsing tools that can be found on any current product. The shortcut keys make it easy to scroll through searches, select sites and mo...
0%
smartson.se
Updated:
2016-11-26 18:32:23
En telefon med turbo-3g och Netfronts senaste webbläsare som riktar sig mot dem som vill surfa mobilt. Testarna menar att det går ganska bra men att skärmen är något liten.
0%
pctidningen.se
Updated:
2016-11-26 18:32:23
Med Sony Ericsson K660i är det ganska enkelt att surfa mobilt. Knapparna lyser upp så att de syns tydligt i mörker och det bästa av allt är att fyra av dem blir internetsnabbknappar när webbläsaren startas. Dessutom vrider man på skärmen ett kvarts var...
70%
M3.idg.se
Updated:
2016-11-26 18:32:23
Vi har sagt det förut och säger det igen. 2007 var ett bottennapp från Sony Ericsson och under 2008 verkar företaget göra allt rätt istället. K660 föddes under förra året, men har i alla fall en utsida som påminner oss om hur det ser ut idag...
50%
pcforalla.idg.se
Updated:
2016-11-26 18:32:23
K660i lanseras som surfmobil, men storleken på skärmen begränsar internetupplevelsen. Tippar du på telefonen så följer skärmbilden med. Nya webbläsaren är klart bättre än den förra. I K660i har Sony Ericssons hittills hyfsat värdelösa webbläsare bytts...
Good Bra webbläsare, utmärkt standardtelefon.
Bad Liten skärm.
80%
Mobil.se
Updated:
2016-11-26 18:32:23
Direkt ur förpackningen känns K660 som en urtypisk Sony Ericsson. Visst, färgvalen är litet ovanliga (men även det är vid det här laget typiskt Sony Ericsson?), den mörka varianten får mig att tänka på svarta och röda vinbär, den ljusa på krusbär.Annar...
Good knapparna, Ljusstark skärm, webbläsaren...
Bad Liten skärm, kameran...
76%
Mobilen.no
Updated:
2016-11-26 18:32:23
Det er nemlig lite som er nytt ved K660i. Den har riktig nok støtte for både Edge og super-3G, men ellers er det mye som minner om telefoner som K550i, W610i og K810.Mens telefonen i størrelse er nesten identisk med K550i, så har den de samme runde tas...
Good Bra utseende, godt batteri, gode taster og mange funksjoner. Støtter Edge og Super-3G.
Bad Mangler fotolys. Litt liten skjerm.
83%
Amobil.no
Updated:
2016-11-26 18:32:23
Bra design, Sylskarp skjerm, God lydkvalitet, Seiglivet batteri, Både Edge, 3G og super3G, Hyggelig pris, Tastene er noe små, Mangler minijack og micro/miniUSB, Lite minne...
83%
dinside.no/data
Updated:
2016-11-26 18:32:23
Folk har forskjellig smak og forskjellige behov, og heldigvis er de fleste av dere i den posisjonen at dere fritt kan velge mellom en rekke mobilmodeller som mer eller mindre passer.Og med K660i har Sony Ericsson forsøkt å sikte seg inn mot ganske mang...
83%
asiaone.com
Updated:
2016-11-26 18:32:23
YOU like surfing the Net on your mobile phone.But, oh, the squinting at those tiny screens. And worse, waiting for the little pages to load at a thumb-twiddling speed.Heres the Web-centric Sony Ericsson K660i to the rescue. For one, the phone lets you...
0%
ld2.ciol.com
Updated:
2016-11-26 18:32:23
One of the prime reasons why I always go gaga over Sony Ericsson is the impeccable design and form factor they pack in each device. The K660i is a candybar phone, but available with some refreshing color schemes; shown here is wine on black, but...
80%
techtree.com
Updated:
2016-11-26 18:32:23
The K660i marks another addition to the sub-10k phones from Sony Ericsson. The competition is so stiff that manufacturers are forced to release at least a phone in this price range every month. The K660i is a feature-packed phone that is all set to pro...
Good Large (2-inch) display, good browser, FM tuner, Bluetooth v2.0 with A2DP, battery life...
Bad Average image quality, cramped navigation...
80%
gsmarena.com
Updated:
2016-11-26 18:32:23
Announced in November and yet to be released, the Sony Ericsson K660 is a polished 3G bar, which sneaks some high-end goodies into the midrange. Besides HSDPA and enhanced web browsing, the undoubted focal point, K660 offers a balanced...
0%
Show all
Customer service details
X