Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 10DMR47BSLX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10DMR47BSLX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10DMR47BSLX
Category
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36906
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 10DMR47BSLX :
The short editorial description of Sony 10DMR47BSLX

DVD-R 4,7Gb 16x Jewelcase 10pk
More>>>
Sony 10DMR47BSLX:
The official marketing text of Sony 10DMR47BSLX as supplied by the manufacturer

Now you can create, edit and archive home movies and digital photos while storing and accessing data from one disc. DVD-R discs capture all digital data brilliantly, and are large enough to hold oversized digital movie files. Sony DVD-R for one-time recording is a relatively inexpensive way to store data and prevent accidental erasure. They can hold 4.7GB of information, which makes it possible to record 120 minutes of MPEG2 video footage with outstanding picture quality.

Short summary description Sony 10DMR47BSLX:
This short summary of the Sony 10DMR47BSLX data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 10DMR47BSLX, 120 mm, 10 pc(s), 4.7 GB

Long summary description Sony 10DMR47BSLX:
This is an auto-generated long summary of Sony 10DMR47BSLX based on the first three specs of the first five spec groups.

Sony 10DMR47BSLX. Native capacity: 4.7 GB, Optical disc diameter: 120 mm, Quantity per pack: 10 pc(s)

Features
Native capacity *
Actual medium capacity without applying compression.
4.7 GB
Optical disc diameter *
Diameter of the disk.
120 mm
Quantity per pack *
10 pc(s)
Recording time
120 min
Compatibility
The other products, software and hardware this product can be used with.
DVD
Features
Reflection rate
45 - 85%
Wobble frequency
186 T
Track pitch
0.74 µm
Disk thickness
1.2 mm
DVD write speed
16x
Customer service details
X