Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony 10CDQ80NXSL

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10CDQ80NXSL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10CDQ80NXSLD
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48178
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 29 Mar 2017 11:46:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony 10CDQ80NXSL :
The short editorial description of Sony 10CDQ80NXSL

Pack of 10 CD-Rs 700 MB, 80 min, stored in slim and coloured jewel cases
More>>>
Sony 10CDQ80NXSL:
The official marketing text of Sony 10CDQ80NXSL as supplied by the manufacturer

-High-quality media;
-Provides up to 700 MB capacity on each single disc;
-Very reliable;
-Compatible with latest recording speeds;

Short summary description Sony 10CDQ80NXSL:
This short summary of the Sony 10CDQ80NXSL data-sheet is auto-generated and uses the product title and the first six key specs.

Sony 10CDQ80NXSL, 120 mm, 700 MB

Long summary description Sony 10CDQ80NXSL:
This is an auto-generated long summary of Sony 10CDQ80NXSL based on the first three specs of the first five spec groups.

Sony 10CDQ80NXSL. CD storage capacity: 700 MB, Optical disc diameter: 120 mm, Recording time: 80 min. Case or master carton quantity: 1 pc(s)

Features
CD storage capacity *
Actual medium capacity.
700 MB
Optical disc diameter *
Diameter of the disk.
120 mm
Recording time
80 min
Disk thickness
1.2 mm
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-5 - 55 °C
Packaging data
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
1 pc(s)
Brand Image Product code Product Stock Price from
Sony CD-R 700MB 80Min coulored SlimJC 20pk 20 pc(s) Sony CD-R 700MB 80Min coulored SlimJC 20pk 20 pc(s)
(show image)
20CDQ80NXSLD CD-R 700MB 80Min coulored SlimJC 20pk 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Sverige 1 distributor(s)
France 1 distributor(s)
Customer service details
X