This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BC-TR1 power adapter/inverter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BC-TR1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02137951
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony BC-TR1 power adapter/inverter Grey :
The short editorial description of Sony BC-TR1 power adapter/inverter Grey

BC-TR1 InfoLithium T Series Portable Battery Charger
More>>>
Sony BC-TR1 power adapter/inverter Grey:
The official marketing text of Sony BC-TR1 power adapter/inverter Grey as supplied by the manufacturer

Charge your NP-FT1 Battery Pack in a flash with the BC-TR1 Battery Charger.
Just plug it in, insert a battery, and it takes care of the rest. Its small, light-weight design makes it perfect for taking on the road.
Light-weight, compact design makes it perfect for the road
Charges the battery to normal levels in about 80 minutes
Built-in AC Adaptor; no external cords required
Designed for the NP-FT1 Rechargeable Battery Pack

Short summary description Sony BC-TR1 power adapter/inverter Grey:
This short summary of the Sony BC-TR1 power adapter/inverter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BC-TR1, 4.2 V, Grey, 70 g, NP-FR1, NP-FT1, 72 x 47 x 36 mm

Long summary description Sony BC-TR1 power adapter/inverter Grey:
This is an auto-generated long summary of Sony BC-TR1 power adapter/inverter Grey based on the first three specs of the first five spec groups.

Sony BC-TR1. Output voltage: 4.2 V. Product colour: Grey. Weight: 70 g. Battery type: NP-FR1, NP-FT1, Dimensions (WxDxH): 72 x 47 x 36 mm

Features
Output voltage *
4.2 V
Design
Product colour *
Grey
Weight & dimensions
Weight
70 g
Other features
Battery type
NP-FR1, NP-FT1
Dimensions (WxDxH)
72 x 47 x 36 mm