Sony Optiarc Blu-ray Drive Notebook SATA optical disc drive Internal Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13560
Info modified on:
07 Mar 2024, 15:34:52
Long product name Sony Optiarc Blu-ray Drive Notebook SATA optical disc drive Internal Black:

Blu-ray Drive Notebook SATA

Short summary description Sony Optiarc Blu-ray Drive Notebook SATA optical disc drive Internal Black:

Sony Optiarc Blu-ray Drive Notebook SATA, Black, Serial ATA, 4.5 MB, 8x, 24x, 16x

Long summary description Sony Optiarc Blu-ray Drive Notebook SATA optical disc drive Internal Black:

Sony Optiarc Blu-ray Drive Notebook SATA. Product colour: Black. Interface: Serial ATA, Drive device, buffer size: 4.5 MB. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 16x. CD-ROM read speed: 24x, BD-R read speed: 6x, BD-RE read speed: 6x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 190 ms, BD-ROM average random access time: 230 ms

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.