location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonos PLAY:1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonos Check ‘Sonos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLAY:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLAY1EU1WHT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878269000280 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sonos PLAY:1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wireless Wi-Fi
  • - Amplifier
Long product name Sonos PLAY:1 White :
The long product name of Sonos PLAY:1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wi-Fi, RJ-45, 100 - 240 V AC, 50/60 Hz, white/silver
More>>>
Short summary description Sonos PLAY:1 White:
This short summary of the Sonos PLAY:1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Sonos PLAY:1, 8.89 cm, Wireless, White, Universal, AAC, FLAC, MP3, WMA, Built-in

Long summary description Sonos PLAY:1 White:
This is an auto-generated long summary of Sonos PLAY:1 White based on the first three specs of the first five spec groups.

Sonos PLAY:1. Woofer diameter: 8.89 cm. Connectivity technology: Wireless. Product colour: White. Recommended usage: Universal, Audio formats supported: AAC, FLAC, MP3, WMA. Amplifier: Built-in

Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 15:42:29
Uk has collected 167 expert reviews for Sonos PLAY:1 White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
howtospendit.ft.com
Updated:
2014-12-14 15:42:22
What I can wholly vouch for, though, is that Sonos engineers superlative one-box stereo speakers, and its latest entry-level model, the diminutive (16.2cm x 12cm x 12cm) Play 1, is no exception. It sounds almost frighteningly good, with amazing presence...
0%
gadgetguy.com.au
Updated:
2014-12-14 15:42:22
The Sonos system has never been a terribly cheap sound system to buy into, but the Play:1 speaker brings a dose of wireless HiFi to any part of your home without breaking the bank too much. The smallest speaker in the Sonos line, the Play:1 attempts...
Good Amazing amount of sound from such a small package; Compact and very well designed; Wired or wireless network connection; Perfect little addition to anyone with a Sonos system already; Deals with humidity well, making it ideal for placement in the bathroom...
Bad No battery included in the unit; Requires the Sonos Bridge, which means first time buyers can't just spend the initial price to gain access into the Sonos system;...
Bottom line Sonos speakers have never been cheap, but the Play:1 does lower the entry cost just enough to bring the sound system within reach of people who have always wanted it. If you’re looking for a service that makes your music work for you, this is the one...
90%
homecinemachoice.com
Updated:
2014-12-14 15:42:22
Sonos has been one of the top dogs in wireless audio for some time, where its stylish Play:3 and Play:5 speakers lend themselves perfectly to multiroom use. The beauty of Sonos's proprietary system is that you can have as many speakers as you like running...
80%
gadgetspeak.com
Updated:
2014-12-14 15:42:22
I first saw some Sonos speakers around eight years ago, great sound but very expensive and only at that time for Apple. Over the years they have become more affordable and now useable with Apple, PC, Android and IOS...
76%
cravingtech.com
Updated:
2014-12-14 15:42:25
When I got my first ever SONOS speakers system (the SONOS PLAY:3 ), I was really excited. The sound clarity of PLAY:3 speakers were phenomenal and the fact that you could hook them up on a wireless network was astounding.I wasn't sure what to expect when...
Bottom line Sonos blows me away again with the PLAY:1 speaker. The elegant and compact design makes PLAY:1 a perfect companion anywhere in the house, PLUS your ears will be pampered by its powerful, high-fidelity sound. The SONOS system is also flexible and gets bet...
0%
Bcchardware.com
Updated:
2014-12-14 15:42:25
There are quite a few options for Bluetooth speaker systems on the market today and these range in price from affordable Edifier systems to very expensive Bose systems and everything in between. While Bluetooth does offer a few benefits including affordab...
Good Great software, Build quality, Decent audio quality, Easy to use and setup, Comes with the SONOS Bridge, Flexible options and easy to setup/add other SONOS gear...
Bad Needs a pair to really appreciate quality, functionality, Not cheap...
Bottom line As I wrap up this review of the SONOS PLAY:1 it may sound like I'm not happy with the product - but that couldn't be farther from the truth. The fact is, I love the PLAY:1, but I want more. I want flexibility. I want the true mutli-room experience. I want...
0%
goodgearguide.com.au
Updated:
2014-12-14 15:42:25
Sonos' Wi-Fi-based audio system has been a popular player in the wireless home speaker market for a number of years but its relatively expensive price tag has put it out of reach of many consumers. The new PLAY:1 is Sonos' smallest and cheapest speaker ye...
Good Attractive, well constructed design, Excellent sound quality & volume, Ease of use and setup...
Bad Requires AC power (no battery), No 3.5mm audio jack, Midrange can become muddy...
Bottom line The PLAY:1 is Sonos' smallest and cheapest speaker yet, and has been designed as an affordable, entry level music streaming device. It packs a significant punch considering its size and produces surprising bass levels, though we would have loved to see a...
85%
digitalspy.com
Updated:
2014-12-14 15:42:28
We have been living with the Sonos Play:1 system for quite some time now, and have to say it's left us mighty impressed. We've always been a bit wary of tiny systems that promise proper Hi-Fi beating sound, but with the Play:1, they might have just got aw...
Bottom line Play:1 has left us very impressed. It's well built, sounds great and is simple and easy to use.The modularity of the system means you can start with one single unit and then build on things should you so desire. The only major issue we have is that there'...
80%
techradar.com/au/
Updated:
2014-12-14 15:42:29
The Sonos Play:1 has big ambitions for its size.Slipping in as the smallest, most affordable of the Sonos family, the diminutive speaker might fool you into thinking it's making big compromises in order to get below the premium bracket. The reality is qui...
Good Excellent sound, Reasonably affordable, Fits snugly almost anywhere...
Bad Quite heavy, Living rooms will want two, Sonos app can feel limiting...
Bottom line Sonos has delivered again with the Play:1. We're hugely impressed with what it offers for its size, but perhaps more importantly, we're impressed with what it offers for the price. Sonos has cooked up a superb quality speaker at a more affordable entry p...
90%
whatsyourtech.ca
Updated:
2014-12-14 15:42:29
You won't see what's inside but the guts of the speaker are made up of dual class D amplifiers that power a 3.5-inch woofer with its own dedicated tweeter. The average user won't care about these details because it's what they pump out that will matter mo...
0%
techadvisor.co.uk
Updated:
2014-12-14 15:42:29
Sonos has always been an expensive way of doing wireless multi-room Hi-Fi, until now that is. Read our Play:1 review to find out more. If you've always wanted Sonos speakers but always found your pockets to be not deep enough, then there's good news. The...
Bottom line At £169 the Play:1 is compact, versatile and smashes the price barrier to the world of Sonos which previously existed. Amazingly, this speaker retains the excellent build quality and sound quality with which we've come to expect.Tags:Smart Home,Audio,Gadg...
90%
Digitaltrends.com
Updated:
2014-12-14 15:42:29
For the last few years, Sonos has been a leader in hi-fi wireless audio thanks to popular devices like its Play:3 and Play:5 wireless speakers. Using a hardwired connection from a router as a piggy back, Sonos' proprietary wireless ecosystem allows for an...
Good Clean, smooth upper register, Good detail and dynamic expression, Packed to the gills in features, Excellent wireless signal, Solid bass response for the size...
Bad Mono speaker can lose fidelity, Midrange a tad cloudy...
Bottom line With versatility, solid performance, clean aesthetic design, and a plethora of available features, the Sonos Play:1 serves up an impressive array of talents. While we've heard better options for hi-fidelity in the $400 wireless range, a pair of these sp...
60%
itreviews.com
Updated:
2014-12-14 15:42:29
Sonos has been a big name for wireless, multi-room audio for nearly a decade. It’s typically made expensive hi-fi products, with self-contained bundles that feature multiple components for equipping an entire house with audio. Sonos is now stepping into t...
Bottom line The Sonos Play:1 is the most affordable, functional wireless multi-room speaker we've seen yet, and Sonos' legacy makes it a breeze to set up...
80%
whathifi.com
Updated:
2014-12-14 15:42:29
Take a look at the cheapest Sonos speaker yet: the Sonos Play:1. It certainly proves Sonos knows a thing or two about streaming. The company has led the multiroom streaming market for years. It consistently churns out well-designed products that are easy...
Good Wellbuilt, Solid bass response, Great detail and clarity, Wellpriced, powerful for its size...
Bad Occasionally harsh treble at high volumes...
100%
pocket-lint.com
Updated:
2014-12-14 15:42:29
Sonos, the wireless digital audio solution, offers great audio solutions for the home - but it's also been a bit of a rich man's game. Or it has been until now, as the Sonos Play:1 is a step towards changing that. A typical Sonos system starts at over £2...
Good Good sound, multi-room support, easy setup, lots of options for streaming services, app for smartphone and tablet...
Bad Single unit means mono output, you'll want a smartphone or a tablet and a streaming service subscription to get the most out of it...
Bottom line When we reviewed the Sonos Play:3 in July 2011 we said that it sounded great, was easy to setup, and will happily sit in you kitchen or on your bedside table replacing that digital radio that doesn't do anything apart from play what's being broadcas...
100%
macworld.com.au
Updated:
2014-12-14 15:42:29
A new entry-level speaker makes the Sonos Digital Music System more flexible and affordable than ever.Sonos is the gold standard when it comes to multi-room audio and it’s a lot more flexible than simply hooking up speakers to a few Airport Expresses s...
Good Great size and price...
Bad Light on bass, $299...
Bottom line The Play:1 is a worthy addition to the Sonos family as long as you don't overestimate its capabilities. It's a great fit for intimate settings, but if you're trying to totally rock a large room on a tight budget then you may be underwhelmed...
80%
gadgetshow.channel5.com
Updated:
2014-12-14 15:42:29
The Sonos Play:1 is the latest addition to the company’s speaker line up as well as its cheapest. Typically, Sonos multi-room audio rigs have cost a fortune to set up, but at £169.99, this compact wireless speaker is priced to compete with its rivals -...
Good The Sonos Play:1 keeps the simplistic, monolithic design of its bigger brothers and shrinks it down into one tall cylinder you can hold in the palm of your hand. The metal grille wraps all the way around, and that’s analogy for the sound quality too: this petite streamer pumps out deceptively thumping sound with bass to boot. Sonos has also introduced a Pause/Play button on the top for the first...
Bad The Sonos Play:1 can’t do everything its equally priced rivals can. It lacks Bluetooth for instant streaming from any phone without the need to install an app and an external input for plugging in a radio or MP3 player, and though it’s of a similar size to Pure’s £169 Jongo S3, it lacks an internal battery, so you can’t take it outside to use in the garden.Its small size also mean it’s ultimately...
Bottom line Rival speakers from the likes of Pure and Bose may pack external batteries and audio input jacks along with Wi-Fi streaming skills, but if you’re not planning on taking your rig outside ever, this won’t even factor into the equation. And while there ar...
100%
techradar.com
Updated:
2014-12-14 15:42:29
The Sonos Play:1 has big ambitions for its size. Slipping in as the smallest, most affordable of the Sonos family, the diminutive speaker might fool you into thinking it's making big compromises in order to get below the premium bracket. But the reality i...
Good Excellent sound, Reasonably affordable, Fits snugly almost anywhere...
Bad Quite heavy, Living rooms will want two...
Bottom line Sonos has delivered again with the Play:1. We're hugely impressed with what it offers for its size, but perhaps more importantly, we're impressed with what it offers for the price. Sonos has cooked up a superb quality speaker at a more affordable entry po...
0%
expertreviews.co.uk
Updated:
2014-12-14 15:42:29
Similar in size to a bookcase speaker, the Play:1, despite its low price, is every bit the quality piece of Sonos kit we've come to expect from the company. Its stylish curved body is wrapped in a continuous mesh grill that looks absolutely gorgeous. With...
Bottom line A great addition to the Sonos range, plus you can add to and improve on the sound over time...
100%
trustedreviews.com
Updated:
2014-12-14 15:42:29
What is the Sonos Play:1? The Sonos Play:1 is the new baby brother in Sonos's line-up of wireless speakers. It's the cheapest Sonos speaker ever, selling for £169 - with a free Sonos Bridge if you're quick enough (one comes bundled until the end of 2013)...
Good Small and convenient, Great sound quality for size, Good value...
Bad aux input...
Bottom line The Sonos Play:1 is probably the most impressive speaker we've seen from Sonos. It offers all the convenience of its streaming brothers in a smaller, cheaper form. Don't expect it to power a party single-handed, but this speaker is simply brilliant. If y...
90%
stuff.tv
Updated:
2014-12-14 15:42:29
The Play:1 is a really nicely built little unit. It's far heavier than it looks, and compared to just about any other audio device costing under £200 is impeccably solid. Drop one on your foot and it's undoubtedly the foot that would suffer the most damag...
Good A new, low price for Sonos, Cracking sound, Brilliant usability and endless content...
Bad Not portable, No inputs for other sources...
Bottom line So yes, we were a little disappointed to discover that the Play:1 isn't the first portable Sonos player, and the lack of computer-friendly audio inputs seems another missed opportunity. But what Sonos has delivered is the most affordable way yet to star...
100%
T3.com
Updated:
2014-12-14 15:42:29
The first Sonos system hit shop floors almost a decade ago and was an instant hit for early digital music aficionados, desperate for a straightforward way to stream high-quality music around the house.Amazingly, apart from hardware upgrades and a few soft...
Good Can use as PlayBar surrounds, Great design, Affordable...
Bad It's a mono speaker, A pair sounds better than one...
80%
techgeek.com.au
Updated:
2015-03-17 11:17:32
Sonos has been long known as that company which produces the really experience but really great speakers. Well, Sonos have released an entry level speaker called the PLAY:1 – it's a little cheaper than the other models but still packs an incredible punch...
Good Superb sound quality, solid build and great companion apps...
Bad Setup could be easier, can't stream to the speaker...
Bottom line A convenient and simple sound solutionI'm sold. I love the Sonos PLAY:1 speaker and will be definitely purchasing one or two soon. The convenience of being able to grab the speaker, plug it in somewhere around your house and instantly choose music from a...
90%
telegraph.co.uk
Updated:
2015-03-17 11:17:32
The Play:1 Sonos system has an undeniably classy design with a premium price to match - but it's worth it. The hifi sound quality and performance of the speaker system allows for minimal distortionfrom a small unit, even at load volumes. Premium speake...
0%
gizmodo.com.au
Updated:
2015-06-04 16:02:17
Sonos makes some of our favourite wireless music products of all time. The problem has always been the price of entry — and that's where Play:1 comes in. Meet your entry-level Sonos.Editor's Note: We're not sure when this little gadget will come to Austra...
Bottom line Most likely, yes. Honestly, I think the system really isn't totally complete on its own in a living room without a stereo pair, which brings up the regular price of a new system to $US450, which is quite pricey. That said, I am also a humongous nerd, and...
0%
homecinemachoice.com
Updated:
2015-06-27 12:52:12
When it comes to wireless audio streaming Sonos sets the benchmark. The company has been the top multiroom dog for over a decade thanks to its consistently good products and ease of use. But there are some aspects of the Sonos system that warrant improvem...
80%
digitalmediaandit.com
Updated:
2015-07-16 06:03:22
Set up was incredibly straightforward. They are well packaged and taking the items out of the box took longer than getting them all talking to each other, each item felt heavy for it's size, hopefully a sign of good build quality. I have one speaker in a...
Good Easy set up, you don't have to be technical to do this at all. Fantastic sound and a heavy, solid feel to the kit...
Bad There's an annoying white light on the top, but these can be switched off via the controller, If you are looking for a quality music streaming system that is easily extended and has a range of components to suit your needs, I'd definitely recommend Sonos...
100%
gadgetshow.channel5.com
Updated:
2015-07-26 09:43:52
Meet the Sonos PLAY:1 Tone, a limited edition version of Sonos' littlest speaker that has only 5,000 units available across the globe in either black or white matte finishes, and it looks as minimalistic as they come. At £220, it comes at a premium of £51...
80%
expertreviews.co.uk
Updated:
2015-12-22 09:05:05
Fitting in with the company's recent strategy, the new player can be expanded, either by combining two together to increase sound quality or by adding them in with a Sonos Playbar for a full surround-sound system. If you're looking to get into full-on mul...
Bottom line A great addition to the Sonos range, plus you can add to and improve on the sound over time...
100%
whathifi.com
Updated:
2016-02-05 10:50:25
A lot has happened in the multi-room market since the Sonos Play:1 last entered our test rooms in 2013. Amid the rise of the smart watch and smart TV, smartphones breaking the 7in-screen barrier and the anti-climax of Google Glass, the multi-room market h...
Good Impressively weighty, Punchy and dynamic sound, Smooth, simple set-up...
Bad No physical connections, No high-res, No voice assistant...
Bottom line If you thought time would have aged the Play:1, think again. It remains a great-sounding wireless speaker, and a decent passage into multi-room for those on a tight budget. Other rivals have emerged, and the Audio Pro Addon C3 is a worthy alternative, but...
100%
dailystar.co.uk
Updated:
2016-02-05 10:50:25
The Sonos Play:1 is great mini speaker at an affordable price [SONOS]If you want your house bellowing out the latest tunes, the ultimate option is a wireless sound system.Sonos has been a market leader in this music technology for more than ten years, and...
0%
techdigest.tv
Updated:
2016-02-05 10:50:26
How Sonos WorksIt's hard to review the Play 1 without understand what it is trying to do. In short, it's a wifi speaker that will stream audio from the internet and your local music collection. Combine this with other Sonos speakers and you can stream to...
Bottom line The Sonos is really great – but it's also really expensive. Unsurprisingly if you pay Ferrari prices, you'll tend to get a Ferrari – and it's the same here. Whilst I'm not entirely convinced £169 is “entry level” it doesn't stop me from recommending the...
0%
expertreviews.co.uk
Updated:
2016-10-29 06:00:31
Speakers : 2 (mono: 1x tweeter, 1x mid-rage), RMS power output : Not disclosed, Dock connector : None, Networking : SonosNet (802.11n dual-band), Dimensions : 161x11.9x11.9mm, Weight : 1.8kg, Streaming formats : SonosNetSonos' media streamers are generall...
Good Great sound quality, glorious build, Most affordable Sonos player yet, Incredibly flexible and future proof...
Bad Expensive for a single speaker...
Bottom line A great addition to the Sonos range, plus you can add to and improve on the sound over time...
100%
wovow.org
Updated:
2016-12-22 22:36:32
Sonos has introduced a special edition of its smallest wireless speaker, commemorating the 75th anniversary of the legendary record label Blue Note jazz specialist. The new Sonos Blue Note PLAY:1, as it is called, is presented as a limited edition of PLAY...
0%
hardware-boom.com
Updated:
2017-05-16 03:45:38
Appearance is traditional for Sonos, column a small but weighty, if they fall on foot, you have to call an ambulance. There are two versions, black and white, I like black, it is better to fit into the interior. Although white is also nothing. The upper p...
Bottom line In the retail unit costs about 16,000 rubles, in my opinion, is insignificant price for the column with such capabilities. It can be used as a standalone device, you can use two and a TV or computer, you can put in a small room in the house. For example...
0%
stuff.tv/my/
Updated:
2017-10-12 05:06:25
Finally, the Alexa-powered Sonos One is a reality. Better yet, it seems to be as good as we'd hoped it might be.Simply put, the Sonos One is an Amazon Echo that's been built to make your favourite music sound awesome. Just like an Echo, it can set alarms...
Bottom line If you care about music and have kitted out your home with at least a smattering of smart kit, then the Sonos One should be teetering close to the top of your Christmas list right now. The Play:1 was a fine wireless speaker, so adding to Alexa to it seems...
0%
pocket-lint.com
Updated:
2017-11-18 05:55:58
Flexson, a company specialising in Sonos accessories, has introduced ColourPlay to the UK, a simple way to change the colour schemes of Sonos speakers and other kit to spruce them up or match your home. With the Sonos Play:1 being a massive success story...
0%
techadvisor.co.uk
Updated:
2017-12-15 06:13:08
Sonos is famous for its wireless multi-room speakers but it can be hard to know which one is best for you. We explain everything you need to know about Sonos including the app, controller, music services, features, reviews and more. Founded back in 2002...
0%
homemediaportal.com
Updated:
2018-02-22 12:02:23
Digital audio has now has now gone truly portable. Gone are the days when our collections were built up of different types of physical media and you needed a dedicated device for playing your albums. Most of us carry our music collections around on our ph...
Bottom line Sonos is definitely an audio brand that you can trust. Unfortunately their products will often come with a price tag to match this. This is not the case with the Play 1 and you really do get a quality sound system for your money. Its design will blend in...
0%
whathifi.com
Updated:
2019-12-22 10:51:34
For years, Sonos has been synonymous with the concept of multi-room audio, so it's hard to know which came first. At the very least, Sonos spotted a trend long before its competitors – at most, it's responsible for making the market what it is today.Sonos...
Good Still the best user experience, Good service support...
Bad Individual speakers can be trumped for sound, No hi-res support...
Bottom line While we still hope that Sonos has a change of heart and adds hi-res support in the near future, we don't believe its absence is a deal-breaker.But if you do, you should look at what Bluesound offers. Those looking for a simpler, cheaper and better-soundi...
100%
expertreviews.co.uk
Updated:
2019-12-22 10:51:34
Sonos' apps are available on iOS and Android and there's also desktop software available for Windows and OS X. There are also third-party alternatives if you want an app that works across Windows 10 on desktops and mobile devices. You can use either Phono...
0%
trustedreviews.com
Updated:
2019-12-22 10:51:34
Sonos One hands-on: first look at Sonos' first smart speaker The smart speaker market is getting more crowded every day, but the Sonos One may be the smartest of them all. That's because Sonos is taking an agnostic approach to home automation and music...
Bottom line The Sonos One is hugely promising. It sounds great, it gives you access to a tried-and-tested multiroom ecosytem, and it appears to be perfectly integrated with the super-useful Amazon Alexa assistant. Then there's the upcoming Google Home compatibility...
0%
stuff.tv
Updated:
2019-12-22 10:51:34
Finally, the Alexa-powered Sonos One is a reality. Better yet, it seems to be as good as we'd hoped it might be.Simply put, the Sonos One is an Amazon Echo that's been built to make your favourite music sound awesome. Just like an Echo, it can set alarms...
Good Audio sounds great, Lovely design, Easy to use setup and app...
Bad A little hard of hearing compared to the Echo...
Bottom line If you care about music and have kitted out your home with at least a smattering of smart kit, then the Sonos One should be teetering close to the top of your Christmas list right now. The Play:1 was a fine wireless speaker, so adding to Alexa to it seems...
100%
tuaw.com
Updated:
2014-12-14 15:42:21
Sonos is a manufacturer of high-fidelity, wireless audio speakers that bring your digital music into every room of your home, all controlled from the Sonos app on your Mac or iOS device, through your home's WiFi network using the Sonos Bridge . There are...
Bottom line While the Play:1 won't meet all the audio requirements you have on your Mac or iOS devices (films, YouTube, gaming etc), when it comes to playing music as a dedicated speaker in your home, the Play:1 has a larger-than-life premium sound, considering its...
0%
bigpicturebigsound.com
Updated:
2014-12-14 15:42:22
In Frank Oz's criminally underrated comedy What About Bob?, Bob Wiley (Bill Murray) reminds us:There are two types of people in this world: those who like Neil Diamond and those who don't.My ex-wife loves him.If you've ever listened to a Sonos whole-home...
Good Tiny footprint, big sound, Easy to pair with a second PLAY:1 for stereo sound, Sonos Controller mobile app keeps getting better...
Bad Looks weatherproof, but it isn't, Wish list: rechargeable battery for easier outdoor use, Black and white are a good start. More colors please...
Bottom line Unfortunately for Bob Wiley and his ex-wife, Sonos has only been around for the last twelve years. However, during that time the folks at Sonos have established themselves as true leaders in the DIY whole-home audio game. No one does it better and no one...
88%
about.com
Updated:
2014-12-14 15:42:22
The relatively tiny Santa Barbara-based company Sonos pretty much rules wireless multiroom audio, but the Play:1 wireless speaker it's launching today faces serious competition. Bose and Samsung both launched WiFi music systems last week.Based on the pric...
100%
soundandvision.com
Updated:
2014-12-14 15:42:22
At $199 each, the Play:1 represents the new low entry point for the Sonos multiroom wireless audio system. Connect it to your router, download the free controller app to your smartphone or tablet, and you're ready to start building a wireless wholehouse m...
Good Lowest price ever for a Sonos starter system, Attractive, décor-friendly design, Natural, unhyped sound quality...
Bad Needs near-wall placement or optional SUB to sound its best...
Bottom line The Play:1's low price and natural sound quality make starting or expanding a Sonos system easier than ever...
93%
macnn.com
Updated:
2014-12-14 15:42:28
Improvements in wireless technology over the years has made it increasingly easier to offer music playback in every room of the home. Involved in this "music everywhere" movement since 2002, Sonos has long prided itself on providing customers with audio p...
Good Great sound, Stylish build, Easy setup, Humidityresistant...
Bad iOS app interface could use iOS 7 makeover, Audio playback is limited to Sonossupported services...
Bottom line In the market of portable speakers, $199 is a pretty high asking price; however, customers should keep in mind that they are investing into a system that can grow over time. Setting up and maintaining a Sonos system couldn't get much easier. After speaker...
80%
theunwired.net
Updated:
2014-12-14 15:42:29
Last month launched in the U.S., Sonos' latest wireless speaker - the Sonos Play:1 - is also available in Europe since this month. I don't think that the Sonos system needs any further introduction but if you haven't heard about it yet, it's a wireless Hi...
Bottom line The Play:1 is an excellent addition for every existing Sonos setup you might already have at home. It's perfect for the kitchen, the nursery, and thanks to the high-humidity design, the Play:1 is also a great addition for a bathroom. Just for a living roo...
0%
pcmag.com
Updated:
2014-12-14 15:42:29
In a time where Wi-Fi-based and AirPlay speakers still generally command a pretty penny, Sonos offers the Play:1 for a reasonable $199. It's the same price as the Editors' Choice Bose SoundLink Mini$199.00 at Dell Bluetooth speaker, but while th...
Good Incredibly easy to set up. Affordable. Smooth-sounding midrange and high end.
Bad Bass distorts at maximum volume. Not portable. No wired audio inputs...
Bottom line The Sonos Play:1 is the most affordable, functional wireless multi-room speaker we've seen yet, and Sonos' legacy makes it a breeze to set up...
80%
gadgetreview.com
Updated:
2014-12-14 15:42:29
t's really no surprise that Sonos has been growing by leaps in bounds in the last few years. They can thank the proliferation of smart devices, relatively ubiquitous high speed internet, and the booming popularity of services such as Spotify, Pandora, and...
Bottom line Despite the Play:1's small size it's a big hit in my book.  By no accounts would I call the Play:1 i...
95%
slashgear.com
Updated:
2014-12-14 15:42:29
Once upon a time, Sonos was a tough sell. Whole-house streaming audio had its appeal, certainly, but it was also expensive. The wireless audio market has come on strong since the first Sonos all-in-one speaker, the PLAY:5, in 2009 though, and with Appl...
Bottom line For existing Sonos users, the PLAY:1 is a no-brainer. Affordable enough to slot easily into an existing zone that needs a little extra oomph, and yet capable enough to keep up the company’s reputation for audiophile-friendly quality, it’s equally at h...
0%
macobserver.com
Updated:
2015-07-24 03:21:06
Speaking of LooksThe Tone's looks don't just stop at the speaker, it's an entirely visual experience starting with the packaging. The one I received to review was black. ALL black. None More Black. So much so that these photos simply needed to be lightene...
0%
gearlive.com
Updated:
2015-08-14 16:17:01
In this video I show you how to set up the Sonos Play:1 wireless speaker. We unboxed the Sonos Play:1 in our last episode, and setting it up after taking it out of the box is simple when using the free Sonos app for your smartphone or tablet.As we covered...
0%
makeuseof.com
Updated:
2015-10-07 08:44:34
This is a review I didn't want to write. I've been putting it off for the past month. Why? Because the Sonos PLAY:1 is awesome, and once this post goes live, a lucky MakeUseOf reader will win the two I was sent to play with.The PLAY:1 is the entry level m...
0%
wegotserved.com
Updated:
2015-12-06 10:07:37
Although pricey, the PLAY:1 offers fantastic sound quality with unrivalled features and abilities in a beautiful package.SONOS network-connected speakers have been available for a number of years now, with a few hardware refreshes and many improvements de...
Bottom line Until recently, SONOS was the only audio streaming game in town, but in the last 12 months competition has exploded. There are now cheaper streaming solutions available on the market today. However, SONOS speakers offer fantastic sound quality with...
83%
geekdad.com
Updated:
2016-01-01 09:19:32
Sonos Play:1 in white also available in black Photo by Brad MoonI've had the opportunity to play with many Sonos products over the years and have watched with interest as the company has expanded from a specialized player found mostly in independent, audi...
0%
techguysmartbuy.com
Updated:
2016-01-04 09:38:53
As 2013 comes to an end, it proved to be a stellar year for Sonos.  Throughout this year the company has been several 3 new treats for consumers like their 1st home theater audio solution w/ the Playbar, added Android support, and the newest, smalle...
Bottom line So to answer the question: is the Play:1 adequate enough to pump enough sound despite its smaller size?  Yes and it does it well.  Audiophiles on a budget can rejoice as the Play:1 pumps out quality sound despite not having an actual subwoofer inside.  Wh...
0%
audiophilia.com
Updated:
2017-03-01 02:21:41
It would be instructive to read my original review of the full SONOS system [PLAYBAR, SUB, PLAY:5].This review will examine the addition of two PLAY:1s to that superb system. The PLAY:1 is the smallest SONOS speaker at (USD) $199.00 /each. They will be au...
0%
referencehometheater.com
Updated:
2017-11-30 10:28:36
Buy from AmazonWhy Affiliate Links?Sonos has been steadily lowering the cost of entry for their music streaming solutions. Smartphones have eliminated the previously required $400 remote, and recent stand-alone speakers like the PLAY:5 and PLAY:3 have shr...
Good Wonderful sound, easy setup, great interface, terrific value...
Bad No Bluetooth or Line In...
Bottom line The Sonos PLAY:1 is the best $200 you'll spend on music this year. Great sound quality, impeccable design, and a wonderful user experience...
90%
avproductreviews.com
Updated:
2018-04-02 09:45:09
The compact Sonos Play-1 has an unassuming appearance. The little box which measures only 4.7″ wide x 4.7″ deep x 6.4″ tall is small enough that it quickly becomes inconspicuous in nearly any room that you place it. Weighing in at nearly 5 lbs it h...
Good The Sonos Play:1 has good sound for a small speaker. The control app is easy to use. Adding additional speakers to your Sonos system is fairly easy...
Bad The Sonos Play1 isn't as expensive as the Play3 or Play5, but with an MSRP of $199, it could be too expensive for some. Wireless use may require the purchase of additional equipment...
Bottom line The Sonos Play:1 hits all the correct notes. It looks good, sounds good, is easy to setup and has an attractive price. Audiophiles won't be impressed, but 99% of casual listeners will love it. The flexibility of adding more speakers to the Sonos system me...
0%
techgearlab.com
Updated:
2018-09-01 01:37:39
The Sonos PLAY:1 is the best sounding of the small speakers we tested, and the Sonos ecosystem makes it the perfect addition to a multiple speaker system. However, its lack of a Bluetooth connection may feel somewhat limiting if you want to use it as a st...
Good Great sound for a smaller speaker, reasonably inexpensive, great way to expand a multi-speaker system...
Bad Lack of Bluetooth feels limiting if used as a standalone speaker, Bottom line: A perfect speaker system building block, but not the best in isolation, Alt: A great addition to an existing Sonos system or if you usually use streaming services, but lack of...
Bottom line The Sonos PLAY1 is a great speaker to add onto your existing Sonos sound system. If you're looking for a single, small speaker, however, we think the Bose Soundtouch 10 is a better option with its more versatile connection options...
62%
lifewire.com
Updated:
2019-12-22 10:51:34
The relatively tiny Santa Barbara-based company Sonos pretty much rules wireless multiroom audio, but the Sonos Play:1 wireless sound system it's launching today faces serious competition. Bose and Samsung both launched Wi-Fi music systems last week.Bas...
Bottom line The Play:1 is my favorite Sonos product to date, and one of my favorite wireless speakers to date. It sounds much more like one of the better large wireless speakers (the B&W Z2 or the JBL OnBeat Rumble) than like other products in its size and price rang...
0%
gottabemobile.com
Updated:
2019-12-22 10:51:34
Lutron Caseta Wireless light switches make controlling the lights in your home impressively simple and Sonos delivers rich, room-filling sound through wireless speakers. Together, you can automate your lights and music to set the mood or to wake you up.We...
0%
tomsguide.com
Updated:
2019-12-22 10:51:34
The iPhone 7 and iPhone 7 Plus are both strong phones, but they’re not quite complete. While you can dunk them, you shouldn’t really drop them, so you’ll need a good case. And because they don’t come with a headphone jack, these handsets are begging for w...
0%
soundandvision.com
Updated:
2019-12-22 10:51:34
Related: What You Need to Know About Wireless Multiroom Music Systems...
80%