Sonos logo

Sonos One 1-way White Wired & Wireless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47038
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Sonos One 1-way White Wired & Wireless:
  • - Start and control your music with your voice. Amazon Alexa built right in
  • - Play songs, check news and traffic, manage smart devices and enjoy all those other helpful Amazon Alexa skills using a single Sonos speaker
  • - Combine voice with the Sonos app to manage all your music in one place: Amazon Music, Spotify, Apple Music, internet radio and 80 other streaming services globally
  • - Connect wirelessly with other Sonos Home Sound System speakers to play music in any or every room
  • - Enjoy surprisingly rich, room-filling sound from a smart speaker
  • - Seamless all-black or all-white color with smooth matte finish for an appearance that fits in any home
Long product name Sonos One 1-way White Wired & Wireless:

Smart Speaker with Built-in Amazon Alexa, Ethernet 10/100Mbps, Wi-Fi 802.11b/g (2.4GHz), LED Touch, 100-240V AC, 1.85kg, White

Short summary description Sonos One 1-way White Wired & Wireless:

Sonos One, 1-way, 1.0 channels, Wired & Wireless, White

Long summary description Sonos One 1-way White Wired & Wireless:

Sonos One. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. Product colour: White

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.