Sonorous ULTRA HD HDMI cable 1.5 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4912
Info modified on:
14 Mar 2024, 19:42:26
Bullet Points Sonorous ULTRA HD HDMI cable 1.5 m HDMI Type A (Standard) Black:
  • - HDMI 19 pin-m to hdmi 19 pin-m
  • - HDMI v1.4 compliant, supports 1080p - 2160p
  • - 100% triple shield
  • - Black color nylon jacket
  • - 24 k gold plated connectors
  • - Oxygen free copper conductors
  • - Plastic shell
Long product name Sonorous ULTRA HD HDMI cable 1.5 m HDMI Type A (Standard) Black:

ULTRA HD, 1.5m, v1.4, 2160p

Short summary description Sonorous ULTRA HD HDMI cable 1.5 m HDMI Type A (Standard) Black:

Sonorous ULTRA HD, 1.5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Sonorous ULTRA HD HDMI cable 1.5 m HDMI Type A (Standard) Black:

Sonorous ULTRA HD. Cable length: 1.5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.