location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim Check ‘Sonim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP7 Z1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XP7Z1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0727908214413 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Sonim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:09:05
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue :
The long product name of Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4" 480 x 800, MSM8926 1.2 GHz Quad core, 1GB RAM, 16GB ROM, Zone 1 / Division 1, 802.11 a/b/g/n, BT4.0, LTE, IP68, Loneworker, Android 4.4, 370 g, EU Version
More>>>
Short summary description Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue:
This short summary of the Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim XP7 Z1, 10.2 cm (4"), 1 GB, 16 GB, 8 MP, Android 4.4, Black, Blue

Long summary description Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue:
This is an auto-generated long summary of Sonim XP7 Z1 10.2 cm (4") Android 4.4 4G 1 GB 16 GB 3600 mAh Black, Blue based on the first three specs of the first five spec groups.

Sonim XP7 Z1. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 3600 mAh. Product colour: Black, Blue. Weight: 370 g