Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Holster 10.2 cm (4") Sonim
- - Polycarbonate
- - Black
Long product name Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black
:
4", Sonim XP7, 90°, polycarbonate
The long product name of Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4", Sonim XP7, 90°, polycarbonate
More>>>
Short summary description Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black:
This short summary of the Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sonim ARH02G, Holster, Sonim, Sonim XP7, 10.2 cm (4"), Black
Long summary description Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black:
This is an auto-generated long summary of Sonim ARH02G mobile phone case 10.2 cm (4") Holster Black based on the first three specs of the first five spec groups.
Sonim ARH02G. Case type: Holster, Brand compatibility: Sonim, Compatibility: Sonim XP7, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Black