Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sonim ACB02G Headset In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACB02G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
727908212877
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0727908212877
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2569
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 18 Nov 2019 14:08:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sonim ACB02G Headset In-ear Bluetooth Black :
The short editorial description of Sonim ACB02G Headset In-ear Bluetooth Black

Bluetooth, Lithium ion, 8 h, Micro-USB, IP 55, 62 x 32 x 16 mm
More>>>
Short summary description Sonim ACB02G Headset In-ear Bluetooth Black:
This short summary of the Sonim ACB02G Headset In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim ACB02G, Headset, In-ear, Industry, Black, Monaural, IP55

Long summary description Sonim ACB02G Headset In-ear Bluetooth Black:
This is an auto-generated long summary of Sonim ACB02G Headset In-ear Bluetooth Black based on the first three specs of the first five spec groups.

Sonim ACB02G. Product type: Headset, Wearing style: In-ear, Recommended usage: Industry. Connectivity technology: Wireless. Ear coupling: Intraaural. Battery technology: Lithium-Ion (Li-Ion), Talk time: 8 h, Battery recharge time: 2 h. Width: 32 mm, Depth: 62 mm, Height: 16 mm