location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonim Land Rover S1 170 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonim Check ‘Sonim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Land Rover S1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
179350 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sonim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sonim Land Rover S1 170 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - 2 GB
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Position location
  • - 1750 mAh
Warranty: 3-year unconditional guarantee
Long product name Sonim Land Rover S1 170 g :
The long product name of Sonim Land Rover S1 170 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S1 Land Rover - ARM-9, 176 x 220p, Bluetooth 2.0, 2MP, FM Radio, WAP 2.0, 1850mAh, 170 g
More>>>
Short summary description Sonim Land Rover S1 170 g:
This short summary of the Sonim Land Rover S1 170 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sonim Land Rover S1, Bar, Single SIM, 176 x 220 pixels, 2 MP, Bluetooth, 1750 mAh

Long summary description Sonim Land Rover S1 170 g:
This is an auto-generated long summary of Sonim Land Rover S1 170 g based on the first three specs of the first five spec groups.

Sonim Land Rover S1. Form factor: Bar. SIM card capability: Single SIM. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery capacity: 1750 mAh, Standby time (2G): 1000 h. Weight: 170 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 11:41:25
Uk has collected 4 expert reviews for Sonim Land Rover S1 170 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
electricpig.co.uk
Updated:
2011-09-24 11:41:24
Sonim has already got a bit of a reputation as a hard case. Its JCB toughphone set a standard for double hard, outdoor blowers that has yet to be emulated, at least in terms of indestructibility, by the Samsung Solid and the slick new Nokia 3720. So it...
Good Rugged style, does exactly what it says on the tin...
Bad Outdated UI...
Bottom line A phone for true meatheads, this is a double hard blower with the skills to match...
80%
letsgomobile.org/en
Updated:
2011-09-24 11:41:24
O n Wednesday, 19th of November, Sonim proudly presented its new partner concerning the product launch of a new rugged mobile phone. The brand is known for its great reliability, and introduces the phone in collaboration with car manufacturer Land Rove...
0%
3g.co.uk
Updated:
2011-09-24 11:41:24
on the Sonim Land Rover S1 Well there's no doubting the Sonim's touch-phone supremacy – the fact that its body remained intact even after being driven over by a fire engine is testament to this. But the sad result of the water test was disappointing...
Good For Sonim Land Rover S1, The S1 is certainly robust, and has a talktime of over 18 hours.
Bad for Sonim Land Rover S1...
60%
mobilechoiceuk.com
Updated:
2011-09-24 11:41:24
This phone can most certainly take a battering, and the modest feature set is endearing. However, we didn’t find the phone as waterproof as was suggested. Others to consider Samsung B2700 Bound User opinions(0) Add opinion Read all opinions...
Good A massive battery life with up to 18 hours’ talktime...
Bad Sonim claims the phone is waterproof, but this didn’t prove to be the case with our review sample.Look and Feel...
Bottom line This phone can most certainly take a battering, and the modest feature set is endearing. However, we didn’t find the phone as waterproof as was suggested...
60%