Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.4 GHz
- - 5 GHz
- - Maximum data transfer rate: 54 Mbit/s
- - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3af
- - SSL/TLS, TKIP, WEP, WPA, WPA2
- - Power over Ethernet (PoE)
- - Integrated antenna
More>>>
Short summary description SonicWall SonicPoint-Ni Dual-Band + PoE Injector 54 Mbit/s Power over Ethernet (PoE):
This short summary of the SonicWall SonicPoint-Ni Dual-Band + PoE Injector 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
SonicWall SonicPoint-Ni Dual-Band + PoE Injector, 2.4 GHz, 5 GHz, 54 Mbit/s, SSL/TLS, TKIP, WEP, WPA, WPA2, 10,100,1000 Mbit/s
Long summary description SonicWall SonicPoint-Ni Dual-Band + PoE Injector 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of SonicWall SonicPoint-Ni Dual-Band + PoE Injector 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
SonicWall SonicPoint-Ni Dual-Band + PoE Injector. 2.4 GHz, 5 GHz, Maximum data transfer rate: 54 Mbit/s. Security algorithms: SSL/TLS, TKIP, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)