Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Firewall throughput: 500 Mbit/s
- - 30 user(s)
- - Wired
- - 512 MB
Warranty:
1-Year Subscription (CFS Premium), Dynamic Support 24x7
Long product name SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s
:
TZ 205 TotalSecure (1 Year) - 500 Mbps, 10 VPN, 5 x 10/100/1000Mbits, USB, 512MB, SNMP
The long product name of SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TZ 205 TotalSecure (1 Year) - 500 Mbps, 10 VPN, 5 x 10/100/1000Mbits, USB, 512MB, SNMP
More>>>
Short summary description SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s:
This short summary of the SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
SonicWall TZ 205 + 1Yr TotalSecure, 0.5 Gbit/s, EAL4+, VPNC, FIPS 140-2, 30 user(s), CLI, SSH, GUI, GMS, SNMP, OSPF, RIP-1, RIP-2, Wired
Long summary description SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s:
This is an auto-generated long summary of SonicWall TZ 205 + 1Yr TotalSecure hardware firewall 0.5 Gbit/s based on the first three specs of the first five spec groups.
SonicWall TZ 205 + 1Yr TotalSecure. Firewall throughput: 0.5 Gbit/s. Certification: EAL4+, VPNC, FIPS 140-2. Number of users: 30 user(s). Management protocols: CLI, SSH, GUI, GMS, SNMP, Routing protocols: OSPF, RIP-1, RIP-2. Connectivity technology: Wired