Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Firewall throughput: 500 Mbit/s
- - 802.11b, 802.11g, Wi-Fi 4 (802.11n)
- - 30 user(s)
- - 512 MB
Warranty:
2-Yr hardware/2-Yr support, firmware updates, Dynamic Support 24x7
Long product name SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s
:
TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS - 500 Mbps, 30 Users, 10 VPN, 802.11 b/g/n, 5 x 10/100/1000Mbits, USB, 512MB RAM, 20 VLAN
The long product name of SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS - 500 Mbps, 30 Users, 10 VPN, 802.11 b/g/n, 5 x 10/100/1000Mbits, USB, 512MB RAM, 20 VLAN
More>>>
Short summary description SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s:
This short summary of the SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS, 0.5 Gbit/s, EAL4+, VPNC, FIPS 140-2, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 30 user(s), Dual-band (2.4 GHz / 5 GHz), CLI, SSH, GUI, GMS, SNMP
Long summary description SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s:
This is an auto-generated long summary of SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS hardware firewall 0.5 Gbit/s based on the first three specs of the first five spec groups.
SonicWall TZ 205 Wireless-N Secure Upgrade Plus 2 Yr CGSS. Firewall throughput: 0.5 Gbit/s. Certification: EAL4+, VPNC, FIPS 140-2. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Number of users: 30 user(s), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Management protocols: CLI, SSH, GUI, GMS, SNMP. WAN connection: Ethernet (RJ-45)