location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soladapt Check ‘Soladapt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG-HTN-21.5-2TW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG-HTN-21.5-2TW
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Soladapt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soladapt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch :
The long product name of Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TouchGENIE 21.5" 16:9 2 touch overlay
More>>>
Short summary description Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch:
This short summary of the Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch data-sheet is auto-generated and uses the product title and the first six key specs.

Soladapt TG-HTN-21.5-2TW, 54.6 cm (21.5"), Dual-touch, 16:9, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Long summary description Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch:
This is an auto-generated long summary of Soladapt TG-HTN-21.5-2TW touch screen overlay 54.6 cm (21.5") 16:9 Dual-touch based on the first three specs of the first five spec groups.

Soladapt TG-HTN-21.5-2TW. Display diagonal: 54.6 cm (21.5"), Touch technology: Dual-touch, Aspect ratio: 16:9. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...