Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Soehnle Page Red Electronic kitchen scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soehnle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Page
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66113
Category
Instrument for weighing ingredients, originally a simple balance but now usually a device with an electronic or other internal weighing mechanism.
Kitchen Scales
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySoehnle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3880
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 03 Jun 2018 09:54:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Soehnle Page Red Electronic kitchen scale :
The short editorial description of Soehnle Page Red Electronic kitchen scale

Digital Kitchen Scales Page Red - 5kg, 1g.
More>>>
Short summary description Soehnle Page Red Electronic kitchen scale:
This short summary of the Soehnle Page Red Electronic kitchen scale data-sheet is auto-generated and uses the product title and the first six key specs.

Soehnle Page, Electronic kitchen scale, 5 kg, 1 g, Red

Long summary description Soehnle Page Red Electronic kitchen scale:
This is an auto-generated long summary of Soehnle Page Red Electronic kitchen scale based on the first three specs of the first five spec groups.

Soehnle Page. Type: Electronic kitchen scale, Maximum weight capacity: 5 kg, Accuracy: 1 g