Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Socket Mobile CHS 7M2, 20pcs Blue,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Socket Mobile
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHS 7M2, 20pcs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX2851-1244
Category
Electronic device for reading printed barcodes.
barcode readers
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Socket Mobile: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5567
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 05 Nov 2009
The date of the most recent change of this product data-sheet in Icecat.
Long product name Socket Mobile CHS 7M2, 20pcs Blue,Grey :
The short editorial description of Socket Mobile CHS 7M2, 20pcs Blue,Grey

CHS 7M2 Class 2 Laser, 2xAAA, 100 scans/sec, Bluetooth 2.0, 51g, 20 Pack
More>>>
Short summary description Socket Mobile CHS 7M2, 20pcs Blue,Grey:
This short summary of the Socket Mobile CHS 7M2, 20pcs Blue,Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Socket Mobile CHS 7M2, 20pcs, Blue, Grey, 20 - 60 °C, -30 - 70 °C, 5 - 95%, 31 x 35 x 125 mm
Long summary description Socket Mobile CHS 7M2, 20pcs Blue,Grey :

Socket Mobile CHS 7M2, 20pcs. Read rate (max): 100 reads/s. Colour of product: Blue, Grey. Weight: 51 g. Dimensions (WxDxH): 31 x 35 x 125 mm, Maximum operating distance: 1.14 m

This is an auto-generated long summary of Socket Mobile CHS 7M2, 20pcs Blue,Grey based on the first three specs of the first five spec groups.