location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Snap Appliance Check ‘Snap Appliance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Snap Server 620 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5325302234
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Snap Appliance’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Snap Appliance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2021 09:08:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Opteron 1 GHz
  • - 2 GB DDR-SDRAM
  • - 2.05 TB
  • - Rack (1U)
Long product name Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM :
The long product name of Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Snap Server 620 2TB
More>>>
Short summary description Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM:
This short summary of the Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Snap Appliance Snap Server 620 2TB, 1 GHz, 2 GB, DDR-SDRAM, 2.05 TB, Serial ATA, Rack (1U)

Long summary description Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM:
This is an auto-generated long summary of Snap Appliance Snap 620 2TB server 2.05 TB Rack (1U) AMD Opteron 1 GHz 2 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Snap Appliance Snap Server 620 2TB. Processor family: AMD Opteron, Processor frequency: 1 GHz. Internal memory: 2 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 2.05 TB, HDD interface: Serial ATA. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Country Distributor
United Kingdom 1 distributor(s)