Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMS Smart Media Solutions
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH VSTD2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL061090-P0
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5704327022855
Category
Bracket or support used to hang a flat panel from the ceiling.
flat panel ceiling mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMS Smart Media Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8772
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 02 Dec 2017 14:35:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount :
The short editorial description of SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount

FUNC Flatscreen CH VSTD2, Black, 14kg
More>>>
Short summary description SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount:
This short summary of the SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.
SMS Smart Media Solutions CH VSTD2, 100 kg, 100 x 200 mm, 800 x 400 mm, Black
Long summary description SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount :

SMS Smart Media Solutions CH VSTD2. Maximum weight capacity: 100 kg, Minimum VESA mount: 100 x 200 mm, Maximum VESA mount: 800 x 400 mm. Swivel angle range: -180 - 180°, Tilt angle range: -10 - 10°. Colour of product: Black

This is an auto-generated long summary of SMS Smart Media Solutions CH VSTD2 Black flat panel ceiling mount based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)