location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SMS Smart Media Solutions Check ‘SMS Smart Media Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flatscreen CM ST1200 A/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS061023-P0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327012207
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SMS Smart Media Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 30 kg Silver
  • - Mounting type: Ceiling
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 400 x 400 mm
  • - Housing material: Aluminium
Warranty:
Long product name SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver :
The long product name of SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flatscreen CM ST1200, Aluminium/Black
More>>>
Short summary description SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver:
This short summary of the SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver data-sheet is auto-generated and uses the product title and the first six key specs.

SMS Smart Media Solutions Flatscreen CM ST1200 A/B, 30 kg, 75 x 75 mm, 400 x 400 mm, -3 - 12°

Long summary description SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver:
This is an auto-generated long summary of SMS Smart Media Solutions Flatscreen CM ST1200 A/B Silver based on the first three specs of the first five spec groups.

SMS Smart Media Solutions Flatscreen CM ST1200 A/B. Maximum weight capacity: 30 kg, Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -3 - 12°. Product colour: Silver

Country Distributor
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)