location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual Check ‘Smit Visual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Front pear, black aluminium profile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13003.104
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘Smit Visual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm :
The long product name of Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Front pear, black aluminium profile
More>>>
Short summary description Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm:
This short summary of the Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Front pear, black aluminium profile, 1700 x 1200 mm

Long summary description Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm:
This is an auto-generated long summary of Smit Visual Front pear, black aluminium profile whiteboard 1700 x 1200 mm based on the first three specs of the first five spec groups.

Smit Visual Front pear, black aluminium profile. Working area: 1700 x 1200 mm, Product colour: White. Width: 1700 mm, Height: 1200 mm

Brand Image Product code Product Stock Price from
Smit Visual

Smit Visual Front beech, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.101 Front beech, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front light beech, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.102 Front light beech, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front cherry, black aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.103 Front cherry, black aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)
Smit Visual

Smit Visual Front , white aluminium profile whiteboard 1700 x 1200 mm
(show image)
13003.100 Front whiteboard, white aluminium profile 0.00
(excl. VAT)
0 (incl. VAT)