Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smit Visual
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Whiteboard enamel Softline profile 120 x 240 cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11103.101
Category
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySmit Visual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11275
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm :
The short editorial description of Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm

Whiteboard enamel Softline profile 120 x 240 cm
More>>>
Short summary description Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm:
This short summary of the Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Smit Visual Whiteboard enamel Softline profile 120 x 240 cm, 1200 x 2400 mm

Long summary description Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm:
This is an auto-generated long summary of Smit Visual enamel Softline profile 120 x 240 cm whiteboard 1200 x 2400 mm based on the first three specs of the first five spec groups.

Smit Visual Whiteboard enamel Softline profile 120 x 240 cm. Working area: 1200 x 2400 mm, Product colour: White. Width: 1200 mm, Height: 2400 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details