location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smile ТА 1241 toaster 7 2 slice(s) 750 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smile Check ‘Smile’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ТА 1241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ТА 1241
Category:
Electrical device for making toast.
Toasters Check ‘Smile’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smile: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 16:06:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Smile ТА 1241 toaster 7 2 slice(s) 750 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 White
  • - Removable crumb tray
  • - 750 W
More>>>
Short summary description Smile ТА 1241 toaster 7 2 slice(s) 750 W White:
This short summary of the Smile ТА 1241 toaster 7 2 slice(s) 750 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Smile ТА 1241, 2 slice(s), White, 750 W, 220 V, 50 Hz

Long summary description Smile ТА 1241 toaster 7 2 slice(s) 750 W White:
This is an auto-generated long summary of Smile ТА 1241 toaster 7 2 slice(s) 750 W White based on the first three specs of the first five spec groups.

Smile ТА 1241. Number of slices: 2 slice(s), Product colour: White. Power: 750 W, AC input voltage: 220 V, AC input frequency: 50 Hz

Features
Number of browning levels
7
Number of slices *
2 slice(s)
Product colour *
White
Stop/cancel button
Yes
Removable crumb tray *
Yes
Cool wall housing
Yes
Features
Holder for rolls
Yes
Auto power off
Yes
Power
Power *
750 W
AC input voltage
220 V
AC input frequency
50 Hz