Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg WHT812LIT freestanding Front-load 8kg 1200RPM A+++ Silver,White washing machine

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHT812LIT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHT812LIT
Category
Machines used for washing clothes.
washing machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10942
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 17 Nov 2017 02:56:31
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Smeg WHT812LIT freestanding Front-load 8kg 1200RPM A+++ Silver,White washing machine:
This short summary of the Smeg WHT812LIT freestanding Front-load 8kg 1200RPM A+++ Silver,White washing machine data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg WHT812LIT, Freestanding, Front-load, Silver, White, Rotary, Left, LCD

Long summary description Smeg WHT812LIT freestanding Front-load 8kg 1200RPM A+++ Silver,White washing machine:
This is an auto-generated long summary of Smeg WHT812LIT freestanding Front-load 8kg 1200RPM A+++ Silver,White washing machine based on the first three specs of the first five spec groups.

Smeg WHT812LIT. Case design: Freestanding, Loading type: Front-load, Colour of product: Silver, White. Drum capacity: 8 kg, Maximum spin speed: 1200 RPM, Washing class: A. Energy efficiency class: A+++, Energy consumption washing per cycle: 1 kWh, Annual energy consumption washing: 193 kWh. Width: 600 mm, Depth: 540 mm, Height: 840 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.