Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg SC112B-8 oven Electric 68 L White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC112B-8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC112B-8
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySmeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3908
This statistic is based on the 94968 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92796 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:42
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Smeg SC112B-8 oven Electric 68 L White A:
This short summary of the Smeg SC112B-8 oven Electric 68 L White A data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg SC112B-8, Electric, 68 L, White, A, 597 mm, 548 mm

Long summary description Smeg SC112B-8 oven Electric 68 L White A:
This is an auto-generated long summary of Smeg SC112B-8 oven Electric 68 L White A based on the first three specs of the first five spec groups.

Smeg SC112B-8. Oven type: Electric, Total oven(s) interior capacity: 68 L. Product colour: White. Energy efficiency class: A. Width: 597 mm, Depth: 548 mm, Height: 592 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.