Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBW85S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBW85S
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15004
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 23 Oct 2019 15:12:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+ :
The short editorial description of Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+

Lavabiancheria a carica frontale. Classe A+. Caratteristiche Bianca Capacità di carico 5 Kg Centrifuga variabile (esclusione - 400 - 500 - 600 - 700 - 800 giri/min.) Comandi elettronici Manopola selezione programmi/temperatura, velocità di c
More>>>
Short summary description Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+:
This short summary of the Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg LBW85S, Front-load, 5 kg, 75 dB, 800 RPM, A+, 9007 L

Long summary description Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+:
This is an auto-generated long summary of Smeg LBW85S washing machine Freestanding Front-load White 5 kg 800 RPM A+ based on the first three specs of the first five spec groups.

Smeg LBW85S. Loading type: Front-load. Drum capacity: 5 kg, Noise level (spin): 75 dB, Washing class: D, Noise level (wash): 58 dB, Maximum spin speed: 800 RPM. Energy efficiency class: A+, Annual water consumption washing: 9007 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details