Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg LBS85-9 washing machine Freestanding Front-load White 5 kg 500 RPM A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBS85-9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBS85-9
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8017709128517
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySmeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2310
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Smeg LBS85-9 washing machine Freestanding Front-load White 5 kg 500 RPM A:
This short summary of the Smeg LBS85-9 washing machine Freestanding Front-load White 5 kg 500 RPM A data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg LBS85-9, Front-load, 5 kg, D, 500 RPM, A, White

Long summary description Smeg LBS85-9 washing machine Freestanding Front-load White 5 kg 500 RPM A:
This is an auto-generated long summary of Smeg LBS85-9 washing machine Freestanding Front-load White 5 kg 500 RPM A based on the first three specs of the first five spec groups.

Smeg LBS85-9. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: D, Washing class: A, Maximum spin speed: 500 RPM. Energy efficiency class: A. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.