This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg KIT6PX washing machine part/accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT6PX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT6PX
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 23:26:56
The date of the most recent change of this product data-sheet in Icecat.
User manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Smeg KIT6PX washing machine part/accessory :
The short editorial description of Smeg KIT6PX washing machine part/accessory

KIT6PX, Door Panel for dishwashers, stainless steel
More>>>
Short summary description Smeg KIT6PX washing machine part/accessory:
This short summary of the Smeg KIT6PX washing machine part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg KIT6PX, 600 mm, 22 mm, 720 mm

Long summary description Smeg KIT6PX washing machine part/accessory:
This is an auto-generated long summary of Smeg KIT6PX washing machine part/accessory based on the first three specs of the first five spec groups.

Smeg KIT6PX. Width: 600 mm, Depth: 22 mm, Height: 720 mm