Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg KE60X cooker hood 140 m³/h Built-under Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE60X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE60X
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8017709075088
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3051
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 03 Jun 2018 06:48:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Smeg KE60X cooker hood 140 m³/h Built-under Silver:
This short summary of the Smeg KE60X cooker hood 140 m³/h Built-under Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg KE60X, 140 m³/h, 59 dB, Built-under, Silver, 1 bulb(s), Incandescent

Long summary description Smeg KE60X cooker hood 140 m³/h Built-under Silver:
This is an auto-generated long summary of Smeg KE60X cooker hood 140 m³/h Built-under Silver based on the first three specs of the first five spec groups.

Smeg KE60X. Maximum extraction power: 140 m³/h, Noise level: 59 dB. Type: Built-under, Product colour: Silver, Number of bulbs: 1 bulb(s). Motor power: 135 W. Width: 600 mm, Depth: 440 mm, Height: 150 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details