Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAB50XS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAB50XS show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8017709160470
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14944
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 23 Oct 2019 15:16:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+ :
The short editorial description of Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+

FAB50XS - 212W, 484 Lt, 419 kWh/year, 43dB, SN-T, A+, Silver
More>>>
Short summary description Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+:
This short summary of the Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg FAB50XS, 469 L, No Frost (fridge), SN-T, 5 kg/24h, A+, Silver

Long summary description Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+:
This is an auto-generated long summary of Smeg FAB50XS fridge-freezer Freestanding Silver 469 L A+ based on the first three specs of the first five spec groups.

Smeg FAB50XS. Total net capacity: 469 L. Door hinge: left. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 362 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 107 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Energy efficiency class: A+, Annual energy consumption: 419 kWh. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details