Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX61GV9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX61GV9
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8017709164430
Category
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Smeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31161
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 01 Oct 2019 17:14:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A :
The short editorial description of Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A

Cucina estetica "Classica" inox 60 x 60 cm. Caratteristiche Estetica Design stondato, gamma Classica Acciaio inox Manopole e maniglia Smeg Classic Coperchio in vetro grigio trasparente Logo Smeg imbutito su fascia sotto forno Piano cottura 4 bru
More>>>
Short summary description Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A:
This short summary of the Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg CX61GV9, Freestanding cooker, Stainless steel, Rotary, Glass,Steel, Front, Gas

Long summary description Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A:
This is an auto-generated long summary of Smeg CX61GV9 cooker Freestanding cooker Stainless steel Gas A based on the first three specs of the first five spec groups.

Smeg CX61GV9. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Stainless steel. Oven size: Medium, Oven power source: Natural gas, Oven net capacity: 72 L. Energy efficiency class: A, Energy consumption (conventional): 1.75 kWh, AC input voltage: 220 - 240 V. Width: 600 mm, Depth: 600 mm, Height: 840 mm

Compact volumes and essential design
Compact volumes and essential design

Strict forms, simple and essential design for a timeless style, yet with a contemporary feel. Smeg Classica is made of a series of iconic and elegant domestic appliances that are finished in smart stainless steel. Ovens, coffee machines, hobs, hoods, fridges, dishwashers and more make a real impact with their smooth and sleek design lines.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details