Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Smeg B8GMXI9 cooker Freestanding cooker Gas Stainless steel B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Smeg
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B8GMXI9
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8GMXI9
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8017709227289
Category
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySmeg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12800
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Oct 2019 16:48:24
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Smeg B8GMXI9 cooker Freestanding cooker Gas Stainless steel B:
This short summary of the Smeg B8GMXI9 cooker Freestanding cooker Gas Stainless steel B data-sheet is auto-generated and uses the product title and the first six key specs.

Smeg B8GMXI9, Freestanding cooker, Stainless steel, Rotary, Front, Enamel, Gas

Long summary description Smeg B8GMXI9 cooker Freestanding cooker Gas Stainless steel B:
This is an auto-generated long summary of Smeg B8GMXI9 cooker Freestanding cooker Gas Stainless steel B based on the first three specs of the first five spec groups.

Smeg B8GMXI9. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 100 L. Timer type: Mechanical, Height adjustment: 3.5 cm. Energy efficiency class: B, Energy consumption (conventional): 1.16 kWh, Connected load (electric): 3100 W

Compact volumes and essential design
Compact volumes and essential design

Strict forms, simple and essential design for a timeless style, yet with a contemporary feel. Smeg Classica is made of a series of iconic and elegant domestic appliances that are finished in smart stainless steel. Ovens, coffee machines, hobs, hoods, fridges, dishwashers and more make a real impact with their smooth and sleek design lines.

Brand Image Product code Product Stock Price from
Smeg

Smeg B9GMXI cooker Freestanding cooker Gas Stainless steel B
(show image)
B9GMXI B9GMXI 0.00
(excl. VAT)
0 (incl. VAT)